Keystone Electronics Corp. Component Clip 91

Description
Part Number: 91 # of Cells: 1 Battery Reference: ALL MANUFACTURERS, ANSI 15A,IEC LR6, NEDA 15,15C, 15D, 15F, 15M, 15NC, 221, 1101M, 1113M, 1306AP, 1306M, 1314M, 1606M Cell Size: AA Material: Aluminum Mounting: Rivet Type: Clip
Request a Quote Datasheet
Description
Part Number: 91 # of Cells: 1 Battery Reference: ALL MANUFACTURERS, ANSI 15A,IEC LR6, NEDA 15,15C, 15D, 15F, 15M, 15NC, 221, 1101M, 1113M, 1306AP, 1306M, 1314M, 1606M Cell Size: AA Material: Aluminum Mounting: Rivet Type: Clip
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Component Clip - 91 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Component Clip
91
Component Clip 91
Part Number: 91 # of Cells: 1 Battery Reference: ALL MANUFACTURERS, ANSI 15A,IEC LR6, NEDA 15,15C, 15D, 15F, 15M, 15NC, 221, 1101M, 1113M, 1306AP, 1306M, 1314M, 1606M Cell Size: AA Material: Aluminum Mounting: Rivet Type: Clip

Part Number: 91

  • # of Cells: 1
  • Battery Reference: ALL MANUFACTURERS, ANSI 15A,IEC LR6, NEDA 15,15C, 15D, 15F, 15M, 15NC, 221, 1101M, 1113M, 1306AP, 1306M, 1314M, 1606M
  • Cell Size: AA
  • Material: Aluminum
  • Mounting: Rivet
  • Type: Clip
Buy Now Datasheet
Battery Holders, Clips, Contacts - 36-91-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
36-91-ND
Battery Holders, Clips, Contacts 36-91-ND
Battery Holder Clip (No Contacts) AA 1 Cell

Battery Holder Clip (No Contacts) AA 1 Cell

Buy Now Datasheet
Battery Clip, Aa, Pcb; Battery Sizes Accepted Keystone - 35F1579 - Newark, An Avnet Company
Chicago, IL, United States
Battery Clip, Aa, Pcb; Battery Sizes Accepted Keystone
35F1579
Battery Clip, Aa, Pcb; Battery Sizes Accepted Keystone 35F1579
BATTERY CLIP, AA, PCB; Battery Sizes Accepted:AA; No. of Batteries:1; Product Range:-; Accessory Type:Battery Clip; Battery Terminals:Screw; Body Material:Aluminum; For Use With:AA Batteries RoHS Compliant: Yes

BATTERY CLIP, AA, PCB; Battery Sizes Accepted:AA; No. of Batteries:1; Product Range:-; Accessory Type:Battery Clip; Battery Terminals:Screw; Body Material:Aluminum; For Use With:AA Batteries RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey Newark, An Avnet Company
Product Category Battery Holders Battery Holders Battery Holders
Product Number 91 36-91-ND 35F1579
Product Name Component Clip Battery Holders, Clips, Contacts Battery Clip, Aa, Pcb; Battery Sizes Accepted Keystone
Type Metal Holder; Component Clips Holder Clip (No Contacts)
Material Aluminum
Cell Capacity Single Cell Single Cell
Unlock Full Specs
to access all available technical data

Similar Products

SMT (Heavy Duty) Holder for 23mm Cell - Short Pad (Gold Flash Plate) - 1091 - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Nylon- High Temp UL 94 V-0
Cell Capacity Single Cell
View Details
3 suppliers
2 AA Holder, PC - 2223 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Metal Holder
Material Aluminum
Cell Capacity Multiple Cell
View Details
5 suppliers
Battery Holders, Clips, Contacts - 36-1075-2-ND - DigiKey
Specs
Type Contact Spring (Coil)
Mounting PC / Socket Mount
View Details
5.8mm Cell Retainer, SMT - 2986 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Phosphor Bronze
Cell Capacity Single Cell
View Details
2 suppliers