Keystone Electronics Corp. Battery Holders, Clips, Contacts 5210

Description
Battery Contact Spring and Solid Button Multiple 2 Cell Solder Lug
Request a Quote Datasheet
Description
Battery Contact Spring and Solid Button Multiple 2 Cell Solder Lug
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Battery Holders, Clips, Contacts - 36-5210-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
36-5210-ND
Battery Holders, Clips, Contacts 36-5210-ND
Battery Contact Spring and Solid Button Multiple 2 Cell Solder Lug

Battery Contact Spring and Solid Button Multiple 2 Cell Solder Lug

Buy Now Datasheet
Dual Battery Contact, A/aa Cells; Battery Sizes Accepted Keystone - 25T0458 - Newark, An Avnet Company
Chicago, IL, United States
Dual Battery Contact, A/aa Cells; Battery Sizes Accepted Keystone
25T0458
Dual Battery Contact, A/aa Cells; Battery Sizes Accepted Keystone 25T0458
DUAL BATTERY CONTACT, A/AA CELLS; Battery Sizes Accepted:AA, A, CR2; No. of Batteries:2; Product Range:-; Accessory Type:Spring / Button Contact; Battery Terminals:Solder Tab; Contact Material:Steel RoHS Compliant: Yes

DUAL BATTERY CONTACT, A/AA CELLS; Battery Sizes Accepted:AA, A, CR2; No. of Batteries:2; Product Range:-; Accessory Type:Spring / Button Contact; Battery Terminals:Solder Tab; Contact Material:Steel RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Battery Holders Battery Holders
Product Number 36-5210-ND 25T0458
Product Name Battery Holders, Clips, Contacts Dual Battery Contact, A/aa Cells; Battery Sizes Accepted Keystone
Type Contact Spring and Solid Button
Unlock Full Specs
to access all available technical data

Similar Products

SMT (Heavy Duty) Holder for 20mm Cell (Gold Flash Plate) - 1082 - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Nylon- High Temp UL 94 V-0
Cell Capacity Multiple Cell
View Details
2 suppliers
Coin Cell Battery Holders - Surface Mount Series - Rego Electronics Inc.
Specs
Type Coin Cell Holder
Cell Capacity Single Cell
Mounting Surface Mount
View Details
Coin Cell Battery Holders - 1775485-3 - TE Connectivity
Specs
Type Coin Cell Holder
Mounting Board Mount
View Details
2 suppliers
 - 5123574 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Battery Holder
Cell Capacity Single Cell
Mounting Chassis
View Details