Keystone Electronics Corp. Battery Clip-9V Alkaline Low Profile 71

Description
Part Number: 71 # of Cells: 1 Cell Size: 9 Volt Finish/Plating: Nickel Plate Material: Spring Steel Mounting: Rivet Type: Clip
Request a Quote Datasheet
Description
Part Number: 71 # of Cells: 1 Cell Size: 9 Volt Finish/Plating: Nickel Plate Material: Spring Steel Mounting: Rivet Type: Clip
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Battery Clip-9V Alkaline Low Profile - 71 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Battery Clip-9V Alkaline Low Profile
71
Battery Clip-9V Alkaline Low Profile 71
Part Number: 71 # of Cells: 1 Cell Size: 9 Volt Finish/Plating: Nickel Plate Material: Spring Steel Mounting: Rivet Type: Clip

Part Number: 71

  • # of Cells: 1
  • Cell Size: 9 Volt
  • Finish/Plating: Nickel Plate
  • Material: Spring Steel
  • Mounting: Rivet
  • Type: Clip
Buy Now Datasheet
Battery Holders, Clips, Contacts - 36-71-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
36-71-ND
Battery Holders, Clips, Contacts 36-71-ND
Battery Holder Clip (No Contacts) 9V 1 Cell

Battery Holder Clip (No Contacts) 9V 1 Cell

Buy Now Datasheet
Battery Clip, 9V, Steel; Battery Sizes Accepted Keystone - 94F1482 - Newark, An Avnet Company
Chicago, IL, United States
Battery Clip, 9V, Steel; Battery Sizes Accepted Keystone
94F1482
Battery Clip, 9V, Steel; Battery Sizes Accepted Keystone 94F1482
BATTERY CLIP, 9V, STEEL; Battery Sizes Accepted:PP3 (9V); No. of Batteries:1; Product Range:-; Accessory Type:Battery Clip; Battery Terminals:Screw; Body Material:Steel RoHS Compliant: Yes

BATTERY CLIP, 9V, STEEL; Battery Sizes Accepted:PP3 (9V); No. of Batteries:1; Product Range:-; Accessory Type:Battery Clip; Battery Terminals:Screw; Body Material:Steel RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey Newark, An Avnet Company
Product Category Battery Holders Battery Holders Battery Holders
Product Number 71 36-71-ND 94F1482
Product Name Battery Clip-9V Alkaline Low Profile Battery Holders, Clips, Contacts Battery Clip, 9V, Steel; Battery Sizes Accepted Keystone
Type Metal Holder; Component Clips Holder Clip (No Contacts)
Material Spring Steel
Cell Capacity Single Cell Single Cell
Number of Cells 1 1
Unlock Full Specs
to access all available technical data

Similar Products

THM (Vibra-Fit/EZ-Out) Holder for 2025 & 2032 Cell - 1066 - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Nylon 6/6-V-0
Cell Capacity Single Cell
View Details
5 suppliers
2 AA Cell Holder with 6
Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Polypropylene
Cell Capacity Multiple Cell
View Details
4 suppliers
Vinyl 9 Volt I Style Strap-6
Specs
Type Plastic Holder
Material Vinyl
Cell Capacity Single Cell
View Details
3 suppliers
THM Holder for 20mm Cell-Tin Nickel Plate - 3003 - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Phosphor Bronze
Cell Capacity Single Cell
View Details
4 suppliers