Keystone Electronics Corp. SMT Holder for 2016 Cell-Tin Nickel Plate 3026

Description
Part Number: 3026 # of Cells: 1 Battery Reference: 2016 Cell Size: 20mm Coin Cell Finish/Plating: Tin-Nickel Material: Phosphor Bronze Mounting: SMT Type: Holder
Request a Quote Datasheet
Description
Part Number: 3026 # of Cells: 1 Battery Reference: 2016 Cell Size: 20mm Coin Cell Finish/Plating: Tin-Nickel Material: Phosphor Bronze Mounting: SMT Type: Holder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMT Holder for 2016 Cell-Tin Nickel Plate - 3026 - Keystone Electronics Corp.
New Hyde Park, NY, USA
SMT Holder for 2016 Cell-Tin Nickel Plate
3026
SMT Holder for 2016 Cell-Tin Nickel Plate 3026
Part Number: 3026 # of Cells: 1 Battery Reference: 2016 Cell Size: 20mm Coin Cell Finish/Plating: Tin-Nickel Material: Phosphor Bronze Mounting: SMT Type: Holder

Part Number: 3026

  • # of Cells: 1
  • Battery Reference: 2016
  • Cell Size: 20mm Coin Cell
  • Finish/Plating: Tin-Nickel
  • Material: Phosphor Bronze
  • Mounting: SMT
  • Type: Holder
Buy Now Datasheet
Battery Holders, Clips, Contacts - 36-3026-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
36-3026-ND
Battery Holders, Clips, Contacts 36-3026-ND
Battery Retainer Coin, 20.0mm 1 Cell SMD (SMT) Tab

Battery Retainer Coin, 20.0mm 1 Cell SMD (SMT) Tab

Buy Now Datasheet
Battery Contact, 20Mm Cell, Surface Mt; Battery Sizes Accepted Keystone - 25T0424 - Newark, An Avnet Company
Chicago, IL, United States
Battery Contact, 20Mm Cell, Surface Mt; Battery Sizes Accepted Keystone
25T0424
Battery Contact, 20Mm Cell, Surface Mt; Battery Sizes Accepted Keystone 25T0424
BATTERY CONTACT, 20MM CELL, SURFACE MT; Battery Sizes Accepted:Coin Cell - 20mm; No. of Batteries:2; Product Range:-; Accessory Type:Coin Cell Retainer Contact; Battery Terminals:SMD; Contact Material:Phosphor Bronze RoHS Compliant: Yes

BATTERY CONTACT, 20MM CELL, SURFACE MT; Battery Sizes Accepted:Coin Cell - 20mm; No. of Batteries:2; Product Range:-; Accessory Type:Coin Cell Retainer Contact; Battery Terminals:SMD; Contact Material:Phosphor Bronze RoHS Compliant: Yes

Supplier's Site Datasheet
Contact; 20mm;Phosphor Bronze; Nickel Plate; Surface Mount - 70182369 - Allied Electronics, Inc.
Fort Worth, TX, USA
Contact; 20mm;Phosphor Bronze; Nickel Plate; Surface Mount
70182369
Contact; 20mm;Phosphor Bronze; Nickel Plate; Surface Mount 70182369
Designed for memory back-up and stand-by applications, these contacts permit quick and easy coin cell replacement and installation. Eliminating “soldered-in” cells, computer, video, telecommunication and similar PCB based product users now have a reliable, “no tools required” method for changing batteries.

Designed for memory back-up and stand-by applications, these contacts permit quick and easy coin cell replacement and installation. Eliminating “soldered-in” cells, computer, video, telecommunication and similar PCB based product users now have a reliable, “no tools required” method for changing batteries.

Supplier's Site

Technical Specifications

  Keystone Electronics Corp. DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Battery Holders Battery Holders Battery Holders Battery Holders
Product Number 3026 36-3026-ND 25T0424 70182369
Product Name SMT Holder for 2016 Cell-Tin Nickel Plate Battery Holders, Clips, Contacts Battery Contact, 20Mm Cell, Surface Mt; Battery Sizes Accepted Keystone Contact; 20mm;Phosphor Bronze; Nickel Plate; Surface Mount
Type Plastic Holder Coin Cell Holder; Retainer
Material Phosphor Bronze
Cell Capacity Single Cell Single Cell
Unlock Full Specs
to access all available technical data

Similar Products

SMT Holder for 18650 Battery - 1042 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Nylon- High Temp UL 94 V-0
Cell Capacity Single Cell
View Details
4 suppliers
SMT Locking Coin Cell Holder for CR1220 - 2894 - Keystone Electronics Corp.
Specs
Type Plastic Holder; Coin Cell Holder
Material Phosphor Bronze
Cell Capacity Single Cell
View Details
3 suppliers
SMT Insulated Retainer Components for 20mm Cell-Tin Nickel Plate - 3020 - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Phosphor Bronze
Cell Capacity Multiple Cell
View Details
3 suppliers
SMT Holder for ML414 Coin Cell - 2994 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Plastic Holder; Coin Cell Holder
Material Phosphor Bronze
Cell Capacity Single Cell
View Details
2 suppliers