Keystone Electronics Corp. Battery Clip, D Cell, Steel 78

Description
Part Number: 78 # of Cells: 1 Cell Size: D Finish/Plating: Nickel Plate Material: Spring Steel Mounting: Rivet Type: Clip
Request a Quote Datasheet
Description
Part Number: 78 # of Cells: 1 Cell Size: D Finish/Plating: Nickel Plate Material: Spring Steel Mounting: Rivet Type: Clip
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Battery Clip, D Cell, Steel - 78 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Battery Clip, D Cell, Steel
78
Battery Clip, D Cell, Steel 78
Part Number: 78 # of Cells: 1 Cell Size: D Finish/Plating: Nickel Plate Material: Spring Steel Mounting: Rivet Type: Clip

Part Number: 78

  • # of Cells: 1
  • Cell Size: D
  • Finish/Plating: Nickel Plate
  • Material: Spring Steel
  • Mounting: Rivet
  • Type: Clip
Buy Now Datasheet
Battery Holders, Clips, Contacts - 36-78-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
36-78-ND
Battery Holders, Clips, Contacts 36-78-ND
Battery Holder Clip (No Contacts) D 1 Cell

Battery Holder Clip (No Contacts) D 1 Cell

Buy Now Datasheet
Battery Clip, D, Pcb; Battery Sizes Accepted Keystone - 97H7531 - Newark, An Avnet Company
Chicago, IL, United States
Battery Clip, D, Pcb; Battery Sizes Accepted Keystone
97H7531
Battery Clip, D, Pcb; Battery Sizes Accepted Keystone 97H7531
BATTERY CLIP, D, PCB; Battery Sizes Accepted:D; No. of Batteries:1; Product Range:-; Accessory Type:Battery Clip; Battery Terminals:Screw; Body Material:Spring Steel; For Use With:D Batteries RoHS Compliant: Yes

BATTERY CLIP, D, PCB; Battery Sizes Accepted:D; No. of Batteries:1; Product Range:-; Accessory Type:Battery Clip; Battery Terminals:Screw; Body Material:Spring Steel; For Use With:D Batteries RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey Newark, An Avnet Company
Product Category Battery Holders Battery Holders Battery Holders
Product Number 78 36-78-ND 97H7531
Product Name Battery Clip, D Cell, Steel Battery Holders, Clips, Contacts Battery Clip, D, Pcb; Battery Sizes Accepted Keystone
Type Metal Holder; Component Clips Holder Clip (No Contacts)
Material Spring Steel
Cell Capacity Single Cell Single Cell
Unlock Full Specs
to access all available technical data

Similar Products

SMT Insulated Retainer for 20mm Cell-Tin Nickel Plate- T&R - 3022TR - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Phosphor Bronze
Cell Capacity Multiple Cell
View Details
3 suppliers
SMT Insulated Retainer Components for 20mm Cell-Tin Nickel Plate - 3020 - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Phosphor Bronze
Cell Capacity Multiple Cell
View Details
3 suppliers
THM Locking Coin Cell Holder for CR1220 - 2895 - Keystone Electronics Corp.
Specs
Type Plastic Holder; Coin Cell Holder
Material Phosphor Bronze
Cell Capacity Single Cell
View Details
3 suppliers
SMT Polarized Holder for 18650 Battery - 1042P - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Nylon- High Temp UL 94 V-0
Cell Capacity Single Cell
View Details
3 suppliers