Keystone Electronics Corp. SMT Holder for 2412 Cell-Tin Nickel Plate on T&R 3032TR

Description
Part Number: 3032TR # of Cells: 1 Battery Reference: 2412 Cell Size: 24mm Coin Cell Finish/Plating: Tin-Nickel Material: Phosphor Bronze Mounting: SMT Packaging: Tape and Reel - 1,000 / 13" reel Type: Holder
Request a Quote Datasheet
Description
Part Number: 3032TR # of Cells: 1 Battery Reference: 2412 Cell Size: 24mm Coin Cell Finish/Plating: Tin-Nickel Material: Phosphor Bronze Mounting: SMT Packaging: Tape and Reel - 1,000 / 13" reel Type: Holder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMT Holder for 2412 Cell-Tin Nickel Plate on T&R - 3032TR - Keystone Electronics Corp.
New Hyde Park, NY, USA
SMT Holder for 2412 Cell-Tin Nickel Plate on T&R
3032TR
SMT Holder for 2412 Cell-Tin Nickel Plate on T&R 3032TR
Part Number: 3032TR # of Cells: 1 Battery Reference: 2412 Cell Size: 24mm Coin Cell Finish/Plating: Tin-Nickel Material: Phosphor Bronze Mounting: SMT Packaging: Tape and Reel - 1,000 / 13" reel Type: Holder

Part Number: 3032TR

  • # of Cells: 1
  • Battery Reference: 2412
  • Cell Size: 24mm Coin Cell
  • Finish/Plating: Tin-Nickel
  • Material: Phosphor Bronze
  • Mounting: SMT
  • Packaging: Tape and Reel - 1,000 / 13" reel
  • Type: Holder
Buy Now Datasheet
Battery Holders, Clips, Contacts - 36-3032TR-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
36-3032TR-ND
Battery Holders, Clips, Contacts 36-3032TR-ND
Battery Retainer Coin, 23.0mm 1 Cell PC Pin

Battery Retainer Coin, 23.0mm 1 Cell PC Pin

Buy Now Datasheet
Battery Holders, Clips, Contacts - 36-3032CT-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
36-3032CT-ND
Battery Holders, Clips, Contacts 36-3032CT-ND
Battery Retainer Coin, 23.0mm 1 Cell PC Pin

Battery Retainer Coin, 23.0mm 1 Cell PC Pin

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Battery Holders Battery Holders
Product Number 3032TR 36-3032TR-ND
Product Name SMT Holder for 2412 Cell-Tin Nickel Plate on T&R Battery Holders, Clips, Contacts
Type Plastic Holder Coin Cell Holder; Retainer
Material Phosphor Bronze
Cell Capacity Single Cell Single Cell
Unlock Full Specs
to access all available technical data

Similar Products

DL223 -6V Battery Holder, PC - 224 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Metal Holder
Material Aluminum
Cell Capacity Single Cell
View Details
2 suppliers
Molded 9 Volt T Style Strap-4
Specs
Type Plastic Holder
Material ABS
Cell Capacity Single Cell
View Details
2 suppliers
2 AAA Cell Densi-Pak Holder - 2489 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Plastic Holder
Material ABS
Cell Capacity Multiple Cell
View Details
2 suppliers
SMT Holder for 1/2AA Battery - 1016 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Nylon- High Temp UL 94 V-0
Cell Capacity Single Cell
View Details
3 suppliers