Keystone Electronics Corp. SMT Holder for 2450 Cell-Matte Tin Plate on T&R 3088TR

Description
Part Number: 3088TR # of Cells: 1 Battery Reference: 2450 Cell Size: 24mm Coin Cell Finish/Plating: Matte Tin Material: Phosphor Bronze Mounting: SMT Packaging: Tape and Reel - 200 / 13" reel Type: Holder
Request a Quote Datasheet
Description
Part Number: 3088TR # of Cells: 1 Battery Reference: 2450 Cell Size: 24mm Coin Cell Finish/Plating: Matte Tin Material: Phosphor Bronze Mounting: SMT Packaging: Tape and Reel - 200 / 13" reel Type: Holder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMT Holder for 2450 Cell-Matte Tin Plate on T&R - 3088TR - Keystone Electronics Corp.
New Hyde Park, NY, USA
SMT Holder for 2450 Cell-Matte Tin Plate on T&R
3088TR
SMT Holder for 2450 Cell-Matte Tin Plate on T&R 3088TR
Part Number: 3088TR # of Cells: 1 Battery Reference: 2450 Cell Size: 24mm Coin Cell Finish/Plating: Matte Tin Material: Phosphor Bronze Mounting: SMT Packaging: Tape and Reel - 200 / 13" reel Type: Holder

Part Number: 3088TR

  • # of Cells: 1
  • Battery Reference: 2450
  • Cell Size: 24mm Coin Cell
  • Finish/Plating: Matte Tin
  • Material: Phosphor Bronze
  • Mounting: SMT
  • Packaging: Tape and Reel - 200 / 13" reel
  • Type: Holder
Buy Now Datasheet
Battery Holders, Clips, Contacts - 36-3088TR-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
36-3088TR-ND
Battery Holders, Clips, Contacts 36-3088TR-ND
Battery Retainer Coin, 24.5mm 1 Cell SMD (SMT) Tab

Battery Retainer Coin, 24.5mm 1 Cell SMD (SMT) Tab

Buy Now Datasheet
Battery Contact, Pos, 24Mm Cell, Surface Mt, Full Reel; Battery Sizes Accepted Keystone - 25T0442 - Newark, An Avnet Company
Chicago, IL, United States
Battery Contact, Pos, 24Mm Cell, Surface Mt, Full Reel; Battery Sizes Accepted Keystone
25T0442
Battery Contact, Pos, 24Mm Cell, Surface Mt, Full Reel; Battery Sizes Accepted Keystone 25T0442
BATTERY CONTACT, POS, 24MM CELL, SURFACE MT, FULL REEL; Battery Sizes Accepted:Coin Cell - 24mm; No. of Batteries:2; Accessory Type:Coin Cell Retainer Contact; Battery Terminals:SMD; Contact Material:Phosphor Bronze RoHS Compliant: Yes

BATTERY CONTACT, POS, 24MM CELL, SURFACE MT, FULL REEL; Battery Sizes Accepted:Coin Cell - 24mm; No. of Batteries:2; Accessory Type:Coin Cell Retainer Contact; Battery Terminals:SMD; Contact Material:Phosphor Bronze RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Keystone Electronics Corp. DigiKey Newark, An Avnet Company
Product Category Battery Holders Battery Holders Battery Holders
Product Number 3088TR 36-3088TR-ND 25T0442
Product Name SMT Holder for 2450 Cell-Matte Tin Plate on T&R Battery Holders, Clips, Contacts Battery Contact, Pos, 24Mm Cell, Surface Mt, Full Reel; Battery Sizes Accepted Keystone
Type Plastic Holder Coin Cell Holder; Retainer
Material Phosphor Bronze
Cell Capacity Single Cell Single Cell
Unlock Full Specs
to access all available technical data

Similar Products

THM Holder for 30mm Coin Cell - 301 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Plastic Holder; Coin Cell Holder
Material PBT, UL 94V-0
Cell Capacity Single Cell
View Details
3 suppliers
4 AAA Cell Holder with 6
Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Polypropylene
Cell Capacity Multiple Cell
View Details
3 suppliers
Holder for dual 18650 Battery w/ Solder Tail - 1047 - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Nylon- High Temp UL 94 V-0
Cell Capacity Multiple Cell
View Details
3 suppliers
SMT (Heavy Duty) Holder for 20mm Cell (Tin-Nickel Plate) on T&R - 1061TR - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Nylon- High Temp UL 94 V-0
Cell Capacity Single Cell
View Details
3 suppliers