Keystone Electronics Corp. SMT Holder for 11.6mm Cell-Matte Tin Plated on T&R 3096TR

Description
Part Number: 3096TR # of Cells: 1 Battery Reference: SR44, LR44, 357, MS76, PX76A, G-13, 303, V313, 1254 Cell Size: 11.6mm Coin Cell Finish/Plating: Matte Tin Material: Phosphor Bronze Mounting: SMT Packaging: Tape and Reel - 600 / 13" reel Type: Holder
Request a Quote
Description
Part Number: 3096TR # of Cells: 1 Battery Reference: SR44, LR44, 357, MS76, PX76A, G-13, 303, V313, 1254 Cell Size: 11.6mm Coin Cell Finish/Plating: Matte Tin Material: Phosphor Bronze Mounting: SMT Packaging: Tape and Reel - 600 / 13" reel Type: Holder
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SMT Holder for 11.6mm Cell-Matte Tin Plated (part number 3096TR) from Keystone Electronics Corp. is designed for surface mount technology applications. It is compatible with reflow soldering processes and features solder tails positioned outside the retainer, allowing for easy visual inspection of solder joints. The holder is suitable for use with various vacuum and mechanical pick and place assembly systems. Constructed from phosphor bronze with a matte tin plating, this holder is ideal for applications involving temperature-sensitive components due to its lower soldering temperatures. The design allows PCB pads to serve as negative contacts, enhancing its versatility. The dual spring contact ensures reliable battery retention and contact, while the battery can be replaced without the need for tools. The product is packaged on tape and reel, with 600 units per 13-inch reel, adhering to ANSI/EIA-481 standards for conductive carrier tape.

Datasheet Summary
Powered by GS/AI

The SMT Holder for 11.6mm Cell-Matte Tin Plated (part number 3096TR) from Keystone Electronics Corp. is designed for surface mount technology applications. It is compatible with reflow soldering processes and features solder tails positioned outside the retainer, allowing for easy visual inspection of solder joints. The holder is suitable for use with various vacuum and mechanical pick and place assembly systems. Constructed from phosphor bronze with a matte tin plating, this holder is ideal for applications involving temperature-sensitive components due to its lower soldering temperatures. The design allows PCB pads to serve as negative contacts, enhancing its versatility. The dual spring contact ensures reliable battery retention and contact, while the battery can be replaced without the need for tools. The product is packaged on tape and reel, with 600 units per 13-inch reel, adhering to ANSI/EIA-481 standards for conductive carrier tape.

Suppliers

Company
Product
Description
Supplier Links
SMT Holder for 11.6mm Cell-Matte Tin Plated on T&R - 3096TR - Keystone Electronics Corp.
New Hyde Park, NY, USA
SMT Holder for 11.6mm Cell-Matte Tin Plated on T&R
3096TR
SMT Holder for 11.6mm Cell-Matte Tin Plated on T&R 3096TR
Part Number: 3096TR # of Cells: 1 Battery Reference: SR44, LR44, 357, MS76, PX76A, G-13, 303, V313, 1254 Cell Size: 11.6mm Coin Cell Finish/Plating: Matte Tin Material: Phosphor Bronze Mounting: SMT Packaging: Tape and Reel - 600 / 13" reel Type: Holder

Part Number: 3096TR

  • # of Cells: 1
  • Battery Reference: SR44, LR44, 357, MS76, PX76A, G-13, 303, V313, 1254
  • Cell Size: 11.6mm Coin Cell
  • Finish/Plating: Matte Tin
  • Material: Phosphor Bronze
  • Mounting: SMT
  • Packaging: Tape and Reel - 600 / 13" reel
  • Type: Holder
Buy Now Datasheet
Battery Holders, Clips, Contacts - 36-3096TR-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
36-3096TR-ND
Battery Holders, Clips, Contacts 36-3096TR-ND
Battery Retainer Coin, 11.6mm 1 Cell SMD (SMT) Tab

Battery Retainer Coin, 11.6mm 1 Cell SMD (SMT) Tab

Buy Now Datasheet
Battery Holders, Clips, Contacts - 36-3096DKR-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
36-3096DKR-ND
Battery Holders, Clips, Contacts 36-3096DKR-ND
Battery Retainer Coin, 11.6mm 1 Cell SMD (SMT) Tab

Battery Retainer Coin, 11.6mm 1 Cell SMD (SMT) Tab

Buy Now Datasheet
Battery Holders, Clips, Contacts - 36-3096CT-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
36-3096CT-ND
Battery Holders, Clips, Contacts 36-3096CT-ND
Battery Retainer Coin, 11.6mm 1 Cell SMD (SMT) Tab

Battery Retainer Coin, 11.6mm 1 Cell SMD (SMT) Tab

Buy Now Datasheet
Battery Contact, Pos, 11.6Mm Cell, Surface Mt; Battery Sizes Accepted Keystone - 25T0449 - Newark, An Avnet Company
Chicago, IL, United States
Battery Contact, Pos, 11.6Mm Cell, Surface Mt; Battery Sizes Accepted Keystone
25T0449
Battery Contact, Pos, 11.6Mm Cell, Surface Mt; Battery Sizes Accepted Keystone 25T0449
BATTERY CONTACT, POS, 11.6MM CELL, SURFACE MT; Battery Sizes Accepted:Coin Cell - 11.6mm; No. of Batteries:2; Accessory Type:Coin Cell Retainer Contact; Battery Terminals:SMD; Contact Material:Phosphor Bronze RoHS Compliant: Yes

BATTERY CONTACT, POS, 11.6MM CELL, SURFACE MT; Battery Sizes Accepted:Coin Cell - 11.6mm; No. of Batteries:2; Accessory Type:Coin Cell Retainer Contact; Battery Terminals:SMD; Contact Material:Phosphor Bronze RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey Newark, An Avnet Company
Product Category Battery Holders Battery Holders Battery Holders
Product Number 3096TR 36-3096TR-ND 25T0449
Product Name SMT Holder for 11.6mm Cell-Matte Tin Plated on T&R Battery Holders, Clips, Contacts Battery Contact, Pos, 11.6Mm Cell, Surface Mt; Battery Sizes Accepted Keystone
Type Plastic Holder Coin Cell Holder; Retainer
Material Phosphor Bronze
Cell Capacity Single Cell Single Cell
Unlock Full Specs
to access all available technical data

Similar Products

Battery Holders, Clips, Contacts - 36-105-2-ND - DigiKey
Specs
Mounting PC / Socket Mount
View Details
1 D Cell Holder, PC - 2226 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Metal Holder
Material Aluminum
Cell Capacity Single Cell
View Details
3 suppliers
SMT Holder for AA Battery on T&R - 1024TR - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Nylon- High Temp UL 94 V-0
Cell Capacity Single Cell
View Details
3 suppliers
Battery Holders, Clips, Contacts - 36-299-ND - DigiKey
Keystone Electronics Corp.
Specs
Type Contact Spring and Solid Button
Cell Capacity Multiple Cell
Number of Cells 2
View Details