Keystone Electronics Corp. SMT Contact-Tin Nickel Plate 57

Description
Part Number: 57 # of Cells: 1 Battery Reference: ALL MANUFACTURERS, ANSI 15A,IEC LR6, NEDA 15,15C, 15D, 15F, 15M, 15NC, 221, 1101M, 1113M, 1306AP, 1306M, 1314M, 1606M Cell Size: A, AA, CR2, CR123A Finish/Plating: Tin-Nickel Material: Spring Steel Mounting: SMT Type: Clip Tape and reel packaging - Matte Tin Plate - Matte Tin Plate and Tape and Reel plating-
Request a Quote Datasheet
Description
Part Number: 57 # of Cells: 1 Battery Reference: ALL MANUFACTURERS, ANSI 15A,IEC LR6, NEDA 15,15C, 15D, 15F, 15M, 15NC, 221, 1101M, 1113M, 1306AP, 1306M, 1314M, 1606M Cell Size: A, AA, CR2, CR123A Finish/Plating: Tin-Nickel Material: Spring Steel Mounting: SMT Type: Clip Tape and reel packaging - Matte Tin Plate - Matte Tin Plate and Tape and Reel plating-
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMT Contact-Tin Nickel Plate - 57 - Keystone Electronics Corp.
New Hyde Park, NY, USA
SMT Contact-Tin Nickel Plate
57
SMT Contact-Tin Nickel Plate 57
Part Number: 57 # of Cells: 1 Battery Reference: ALL MANUFACTURERS, ANSI 15A,IEC LR6, NEDA 15,15C, 15D, 15F, 15M, 15NC, 221, 1101M, 1113M, 1306AP, 1306M, 1314M, 1606M Cell Size: A, AA, CR2, CR123A Finish/Plating: Tin-Nickel Material: Spring Steel Mounting: SMT Type: Clip Tape and reel packaging - Matte Tin Plate - Matte Tin Plate and Tape and Reel plating-

Part Number: 57

  • # of Cells: 1
  • Battery Reference: ALL MANUFACTURERS, ANSI 15A,IEC LR6, NEDA 15,15C, 15D, 15F, 15M, 15NC, 221, 1101M, 1113M, 1306AP, 1306M, 1314M, 1606M
  • Cell Size: A, AA, CR2, CR123A
  • Finish/Plating: Tin-Nickel
  • Material: Spring Steel
  • Mounting: SMT
  • Type: Clip
  • Tape and reel packaging -
  • Matte Tin Plate -
  • Matte Tin Plate and Tape and Reel plating-
Buy Now Datasheet
Battery Holders, Clips, Contacts - 36-57-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
36-57-ND
Battery Holders, Clips, Contacts 36-57-ND
Battery Multiple Cell SMD (SMT) Tab

Battery Multiple Cell SMD (SMT) Tab

Buy Now Datasheet
Battery Contact, A/aa/2/3A Cell, Surface Mt; Battery Sizes Accepted Keystone - 25T0488 - Newark, An Avnet Company
Chicago, IL, United States
Battery Contact, A/aa/2/3A Cell, Surface Mt; Battery Sizes Accepted Keystone
25T0488
Battery Contact, A/aa/2/3A Cell, Surface Mt; Battery Sizes Accepted Keystone 25T0488
BATTERY CONTACT, A/AA/2/3A CELL, SURFACE MT; Battery Sizes Accepted:AA, A, CR2; No. of Batteries:-; Product Range:-; Accessory Type:Spring Contact; Battery Terminals:SMD; Contact Material:Steel; Contact Plating:Tin Plated Contacts RoHS Compliant: Yes

BATTERY CONTACT, A/AA/2/3A CELL, SURFACE MT; Battery Sizes Accepted:AA, A, CR2; No. of Batteries:-; Product Range:-; Accessory Type:Spring Contact; Battery Terminals:SMD; Contact Material:Steel; Contact Plating:Tin Plated Contacts RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Keystone Electronics Corp. DigiKey Newark, An Avnet Company
Product Category Battery Holders Battery Holders Battery Holders
Product Number 57 36-57-ND 25T0488
Product Name SMT Contact-Tin Nickel Plate Battery Holders, Clips, Contacts Battery Contact, A/aa/2/3A Cell, Surface Mt; Battery Sizes Accepted Keystone
Type Metal Holder
Material Spring Steel
Cell Capacity Single Cell
Unlock Full Specs
to access all available technical data

Similar Products

Battery Holders, Clips, Contacts - 36-295-ND - DigiKey
Keystone Electronics Corp.
Specs
Type Contact Spring and Solid Button
Cell Capacity Multiple Cell
Number of Cells 2
View Details
THM Holder for AA Battery - 1028 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Plastic Holder
Material PBT, UL 94V-0
Cell Capacity Single Cell
View Details
5 suppliers
Battery Holders, Clips, Contacts - 36-1088-1-ND - DigiKey
Specs
Type Contact Solid (Positive)
Cell Capacity Single Cell
Number of Cells 1
View Details
Battery Holders, Clips, Contacts - 36-1087-1-ND - DigiKey
Specs
Type Contact Solid (Positive)
Cell Capacity Single Cell
Number of Cells 1
View Details