Keystone Electronics Corp. SMT Holder for 9-10mm Cells-Tin Nickel Plated onT&R 3030TR

Description
Part Number: 3030TR # of Cells: 1 Battery Reference: CR927, 1025 Cell Size: 10mm Coin Cell Finish/Plating: Tin-Nickel Material: Phosphor Bronze Mounting: SMT Packaging: Tape and Reel - 1,500 / 13" reel Type: Holder Available with Kapton Tape added to top surface:
Request a Quote Datasheet
Description
Part Number: 3030TR # of Cells: 1 Battery Reference: CR927, 1025 Cell Size: 10mm Coin Cell Finish/Plating: Tin-Nickel Material: Phosphor Bronze Mounting: SMT Packaging: Tape and Reel - 1,500 / 13" reel Type: Holder Available with Kapton Tape added to top surface:
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMT Holder for 9-10mm Cells-Tin Nickel Plated onT&R - 3030TR - Keystone Electronics Corp.
New Hyde Park, NY, USA
SMT Holder for 9-10mm Cells-Tin Nickel Plated onT&R
3030TR
SMT Holder for 9-10mm Cells-Tin Nickel Plated onT&R 3030TR
Part Number: 3030TR # of Cells: 1 Battery Reference: CR927, 1025 Cell Size: 10mm Coin Cell Finish/Plating: Tin-Nickel Material: Phosphor Bronze Mounting: SMT Packaging: Tape and Reel - 1,500 / 13" reel Type: Holder Available with Kapton Tape added to top surface:

Part Number: 3030TR

  • # of Cells: 1
  • Battery Reference: CR927, 1025
  • Cell Size: 10mm Coin Cell
  • Finish/Plating: Tin-Nickel
  • Material: Phosphor Bronze
  • Mounting: SMT
  • Packaging: Tape and Reel - 1,500 / 13" reel
  • Type: Holder
  • Available with Kapton Tape added to top surface:
Buy Now Datasheet
Battery Holders, Clips, Contacts - 36-3030TR-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
36-3030TR-ND
Battery Holders, Clips, Contacts 36-3030TR-ND
Battery Holder (Open) Coin, 10.0mm 1 Cell SMD (SMT) Tab

Battery Holder (Open) Coin, 10.0mm 1 Cell SMD (SMT) Tab

Buy Now Datasheet
Battery Holders, Clips, Contacts - 36-3030DKR-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
36-3030DKR-ND
Battery Holders, Clips, Contacts 36-3030DKR-ND
Battery Holder (Open) Coin, 10.0mm 1 Cell SMD (SMT) Tab

Battery Holder (Open) Coin, 10.0mm 1 Cell SMD (SMT) Tab

Buy Now Datasheet
Battery Holders, Clips, Contacts - 36-3030CT-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
36-3030CT-ND
Battery Holders, Clips, Contacts 36-3030CT-ND
Battery Holder (Open) Coin, 10.0mm 1 Cell SMD (SMT) Tab

Battery Holder (Open) Coin, 10.0mm 1 Cell SMD (SMT) Tab

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Battery Holders Battery Holders
Product Number 3030TR 36-3030TR-ND
Product Name SMT Holder for 9-10mm Cells-Tin Nickel Plated onT&R Battery Holders, Clips, Contacts
Type Plastic Holder Coin Cell Holder; Holder (Open)
Material Phosphor Bronze
Cell Capacity Single Cell Single Cell
Unlock Full Specs
to access all available technical data

Similar Products

THM Polarized Holder for 18650 Battery - 1043P - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material PBT, UL 94V-0
Cell Capacity Single Cell
View Details
4 suppliers
Specs
Type Metal Holder; Component Clips
Material Spring Steel
Mounting Surface Mount
View Details
2 suppliers
THM Holder for 7.9mm Coin Cell - 2989 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Plastic Holder; Coin Cell Holder
Material Phosphor Bronze
Cell Capacity Single Cell
View Details
2 suppliers
3 AAA Cell Holder with 6
Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Polypropylene
Cell Capacity Multiple Cell
View Details
3 suppliers