Keystone Electronics Corp. Battery Clip, D Cell, Dual, Aluminum 98

Description
Part Number: 98 # of Cells: 2 Cell Size: D Material: Aluminum Mounting: Rivet Type: Clip
Request a Quote Datasheet
Description
Part Number: 98 # of Cells: 2 Cell Size: D Material: Aluminum Mounting: Rivet Type: Clip
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Battery Clip, D Cell, Dual, Aluminum - 98 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Battery Clip, D Cell, Dual, Aluminum
98
Battery Clip, D Cell, Dual, Aluminum 98
Part Number: 98 # of Cells: 2 Cell Size: D Material: Aluminum Mounting: Rivet Type: Clip

Part Number: 98

  • # of Cells: 2
  • Cell Size: D
  • Material: Aluminum
  • Mounting: Rivet
  • Type: Clip
Buy Now Datasheet
Battery Holders, Clips, Contacts - 36-98-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
36-98-ND
Battery Holders, Clips, Contacts 36-98-ND
Battery Holder Clip (No Contacts) D 2 Cell

Battery Holder Clip (No Contacts) D 2 Cell

Buy Now Datasheet
Battery Clip, D, Pcb; Battery Sizes Accepted Keystone - 31C1108 - Newark, An Avnet Company
Chicago, IL, United States
Battery Clip, D, Pcb; Battery Sizes Accepted Keystone
31C1108
Battery Clip, D, Pcb; Battery Sizes Accepted Keystone 31C1108
BATTERY CLIP, D, PCB; Battery Sizes Accepted:D; No. of Batteries:2; Product Range:-; Accessory Type:Battery Clip; Battery Terminals:Screw; Body Material:Aluminum; For Use With:D Batteries RoHS Compliant: Yes

BATTERY CLIP, D, PCB; Battery Sizes Accepted:D; No. of Batteries:2; Product Range:-; Accessory Type:Battery Clip; Battery Terminals:Screw; Body Material:Aluminum; For Use With:D Batteries RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey Newark, An Avnet Company
Product Category Battery Holders Battery Holders Battery Holders
Product Number 98 36-98-ND 31C1108
Product Name Battery Clip, D Cell, Dual, Aluminum Battery Holders, Clips, Contacts Battery Clip, D, Pcb; Battery Sizes Accepted Keystone
Type Metal Holder; Component Clips Holder Clip (No Contacts)
Material Aluminum
Cell Capacity Multiple Cell Multiple Cell
Unlock Full Specs
to access all available technical data

Similar Products

THM Holder for Dual AA Batteries - 1013 - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Nylon- High Temp UL 94 V-0
Cell Capacity Multiple Cell
View Details
3 suppliers
2 AA Cell Densi-Pak Battery Holder - 2490 - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material ABS
Cell Capacity Multiple Cell
View Details
5 suppliers
Battery Holders, Clips, Contacts - 36-296-ND - DigiKey
Keystone Electronics Corp.
Specs
Type Contact Spring and Solid Button
Cell Capacity Multiple Cell
Number of Cells 2
View Details
Battery Holders, Clips, Contacts - 36-2983-ND - DigiKey
Specs
Type Contact Spring (Leaf)
Mounting Surface Mount
View Details
2 suppliers