Keystone Electronics Corp. SMT Holder for 16mm Cell -on T&R 504TR

Description
Part Number: 504TR # of Cells: 1 Battery Reference: 1625 Cell Size: 16mm Coin Cell Material: LCP, UL 94V-0 Mounting: SMT Packaging: Tape and Reel (per the ANSI/EIA-481 standard) Type: Holder
Request a Quote Datasheet
Description
Part Number: 504TR # of Cells: 1 Battery Reference: 1625 Cell Size: 16mm Coin Cell Material: LCP, UL 94V-0 Mounting: SMT Packaging: Tape and Reel (per the ANSI/EIA-481 standard) Type: Holder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMT Holder for 16mm Cell -on T&R - 504TR - Keystone Electronics Corp.
New Hyde Park, NY, USA
SMT Holder for 16mm Cell -on T&R
504TR
SMT Holder for 16mm Cell -on T&R 504TR
Part Number: 504TR # of Cells: 1 Battery Reference: 1625 Cell Size: 16mm Coin Cell Material: LCP, UL 94V-0 Mounting: SMT Packaging: Tape and Reel (per the ANSI/EIA-481 standard) Type: Holder

Part Number: 504TR

  • # of Cells: 1
  • Battery Reference: 1625
  • Cell Size: 16mm Coin Cell
  • Material: LCP, UL 94V-0
  • Mounting: SMT
  • Packaging: Tape and Reel (per the ANSI/EIA-481 standard)
  • Type: Holder
Buy Now Datasheet
Battery Holders, Clips, Contacts - 36-504TR-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
36-504TR-ND
Battery Holders, Clips, Contacts 36-504TR-ND
Battery Holder (Open) Coin, 16.0mm 1 Cell SMD (SMT) Tab

Battery Holder (Open) Coin, 16.0mm 1 Cell SMD (SMT) Tab

Buy Now Datasheet
Battery Holders, Clips, Contacts - 36-504DKR-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
36-504DKR-ND
Battery Holders, Clips, Contacts 36-504DKR-ND
Battery Holder (Open) Coin, 16.0mm 1 Cell SMD (SMT) Tab

Battery Holder (Open) Coin, 16.0mm 1 Cell SMD (SMT) Tab

Buy Now Datasheet
Battery Holders, Clips, Contacts - 36-504CT-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
36-504CT-ND
Battery Holders, Clips, Contacts 36-504CT-ND
Battery Holder (Open) Coin, 16.0mm 1 Cell SMD (SMT) Tab

Battery Holder (Open) Coin, 16.0mm 1 Cell SMD (SMT) Tab

Buy Now Datasheet
Battery Holder, Coin Cell , 16Mm, Smd; Battery Sizes Accepted Keystone - 06W4638 - Newark, An Avnet Company
Chicago, IL, United States
Battery Holder, Coin Cell , 16Mm, Smd; Battery Sizes Accepted Keystone
06W4638
Battery Holder, Coin Cell , 16Mm, Smd; Battery Sizes Accepted Keystone 06W4638
BATTERY HOLDER, COIN CELL , 16MM, SMD; Battery Sizes Accepted:Coin Cell - 16mm; No. of Batteries:1; Product Range:- RoHS Compliant: Yes

BATTERY HOLDER, COIN CELL , 16MM, SMD; Battery Sizes Accepted:Coin Cell - 16mm; No. of Batteries:1; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey Newark, An Avnet Company
Product Category Battery Holders Battery Holders Battery Holders
Product Number 504TR 36-504TR-ND 06W4638
Product Name SMT Holder for 16mm Cell -on T&R Battery Holders, Clips, Contacts Battery Holder, Coin Cell , 16Mm, Smd; Battery Sizes Accepted Keystone
Type Plastic Holder Coin Cell Holder; Holder (Open)
Material LCP, UL 94V-0
Cell Capacity Single Cell Single Cell
Unlock Full Specs
to access all available technical data

Similar Products

Polarized SMT Holder for AAA Battery w/ coil spring - 1076 - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Nylon- High Temp UL 94 V-0
Cell Capacity Single Cell
View Details
2 suppliers
THM Holder Cover for AA Battery - 1028C - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material PBT, UL 94V-0
Cell Size AA; AA
View Details
2 suppliers
Aluminum Battery Holder, NEDA 215 - 177 - Keystone Electronics Corp.
Specs
Type Metal Holder
Material Aluminum
Cell Capacity Single Cell
View Details
3 suppliers
SMT Holder for 2354 Cell-Tin Nickel Plate on T&R - 3010TR - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Phosphor Bronze
Cell Capacity Single Cell
View Details
2 suppliers