Keystone Electronics Corp. "A", 17mm - 19mm Dia. Battery Clip, THM 54

Description
Part Number: 54 # of Cells: 1 Cell Size: 18650, 18350, 17350, CR123A, 2/3A Finish/Plating: Tin-Nickel Material: Spring Steel Mounting: THM Type: Clip
Request a Quote Datasheet
Description
Part Number: 54 # of Cells: 1 Cell Size: 18650, 18350, 17350, CR123A, 2/3A Finish/Plating: Tin-Nickel Material: Spring Steel Mounting: THM Type: Clip
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
New Hyde Park, NY, USA
"A", 17mm - 19mm Dia. Battery Clip, THM
54
"A", 17mm - 19mm Dia. Battery Clip, THM 54
Part Number: 54 # of Cells: 1 Cell Size: 18650, 18350, 17350, CR123A, 2/3A Finish/Plating: Tin-Nickel Material: Spring Steel Mounting: THM Type: Clip

Part Number: 54

  • # of Cells: 1
  • Cell Size: 18650, 18350, 17350, CR123A, 2/3A
  • Finish/Plating: Tin-Nickel
  • Material: Spring Steel
  • Mounting: THM
  • Type: Clip
Buy Now Datasheet
Battery Holders, Clips, Contacts - 36-54-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
36-54-ND
Battery Holders, Clips, Contacts 36-54-ND
Battery Contact Clip 18650 1 Cell PC Pin

Battery Contact Clip 18650 1 Cell PC Pin

Buy Now Datasheet
Battery Clip, 18Mm Cell, Pcb Through Hole; Battery Sizes Accepted Keystone - 25T0475 - Newark, An Avnet Company
Chicago, IL, United States
Battery Clip, 18Mm Cell, Pcb Through Hole; Battery Sizes Accepted Keystone
25T0475
Battery Clip, 18Mm Cell, Pcb Through Hole; Battery Sizes Accepted Keystone 25T0475
BATTERY CLIP, 18MM CELL, PCB THROUGH HOLE; Battery Sizes Accepted:18650; No. of Batteries:1; Product Range:-; Accessory Type:Battery Clip; Battery Terminals:Through Hole; For Use With:A Batteries RoHS Compliant: Yes

BATTERY CLIP, 18MM CELL, PCB THROUGH HOLE; Battery Sizes Accepted:18650; No. of Batteries:1; Product Range:-; Accessory Type:Battery Clip; Battery Terminals:Through Hole; For Use With:A Batteries RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey Newark, An Avnet Company
Product Category Battery Holders Battery Holders Battery Holders
Product Number 54 36-54-ND 25T0475
Product Name "A", 17mm - 19mm Dia. Battery Clip, THM Battery Holders, Clips, Contacts Battery Clip, 18Mm Cell, Pcb Through Hole; Battery Sizes Accepted Keystone
Type Metal Holder; Component Clips Component Clips
Material Spring Steel
Cell Capacity Single Cell Single Cell
Unlock Full Specs
to access all available technical data

Similar Products

THM (3 or 6 Volt) Holder for (1) 2450 or (2) 2430 Cells - 1025 - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material PBT, UL 94V-0
Cell Capacity Single Cell; Multiple Cell
View Details
5 suppliers
Battery Holders, Clips, Contacts - 36-1088-1-ND - DigiKey
Specs
Type Contact Solid (Positive)
Cell Capacity Single Cell
Number of Cells 1
View Details
SMT Holder for Dual AAA Batteries - 1022 - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Nylon- High Temp UL 94 V-0
Cell Capacity Multiple Cell
View Details
4 suppliers
1 C Cell-1 Contact Grounded - 1173 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Metal Holder
Material Steel
Cell Capacity Single Cell
View Details
3 suppliers