Keystone Electronics Corp. SMT Holder for 2012 Cell-Matte Tin Plate on T&R 3038TR

Description
Part Number: 3038TR # of Cells: 1 Battery Reference: 2012 Cell Size: 20mm Coin Cell Finish/Plating: Matte Tin Material: Phosphor Bronze Mounting: SMT Packaging: Tape and Reel - 1,000 / 13" reel Type: Holder
Request a Quote Datasheet
Description
Part Number: 3038TR # of Cells: 1 Battery Reference: 2012 Cell Size: 20mm Coin Cell Finish/Plating: Matte Tin Material: Phosphor Bronze Mounting: SMT Packaging: Tape and Reel - 1,000 / 13" reel Type: Holder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMT Holder for 2012 Cell-Matte Tin Plate on T&R - 3038TR - Keystone Electronics Corp.
New Hyde Park, NY, USA
SMT Holder for 2012 Cell-Matte Tin Plate on T&R
3038TR
SMT Holder for 2012 Cell-Matte Tin Plate on T&R 3038TR
Part Number: 3038TR # of Cells: 1 Battery Reference: 2012 Cell Size: 20mm Coin Cell Finish/Plating: Matte Tin Material: Phosphor Bronze Mounting: SMT Packaging: Tape and Reel - 1,000 / 13" reel Type: Holder

Part Number: 3038TR

  • # of Cells: 1
  • Battery Reference: 2012
  • Cell Size: 20mm Coin Cell
  • Finish/Plating: Matte Tin
  • Material: Phosphor Bronze
  • Mounting: SMT
  • Packaging: Tape and Reel - 1,000 / 13" reel
  • Type: Holder
Buy Now Datasheet
Battery Holders, Clips, Contacts - 36-3038TR-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
36-3038TR-ND
Battery Holders, Clips, Contacts 36-3038TR-ND
Battery Holder (Open) Coin, 20.0mm 1 Cell SMD (SMT) Tab

Battery Holder (Open) Coin, 20.0mm 1 Cell SMD (SMT) Tab

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Battery Holders Battery Holders
Product Number 3038TR 36-3038TR-ND
Product Name SMT Holder for 2012 Cell-Matte Tin Plate on T&R Battery Holders, Clips, Contacts
Type Plastic Holder Coin Cell Holder; Holder (Open)
Material Phosphor Bronze
Cell Capacity Single Cell Single Cell
Unlock Full Specs
to access all available technical data

Similar Products

Battery Holders, Clips, Contacts - 36-118CT-ND - DigiKey
Specs
Type Contact Solid (Negative)
Cell Capacity Single Cell; Multiple Cell
Number of Cells 1
View Details
SMT (Heavy Duty) Holder for 20mm Cell (Tin-Nickel Plate) - 1061 - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Nylon- High Temp UL 94 V-0
Cell Capacity Single Cell
View Details
4 suppliers
THM Holder for 30mm Coin Cell - 301 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Plastic Holder; Coin Cell Holder
Material PBT, UL 94V-0
Cell Capacity Single Cell
View Details
3 suppliers
Battery Holders, Clips, Contacts - 36-2993-ND - DigiKey
Specs
Type Contact Spring (Leaf)
Mounting Surface Mount
View Details
2 suppliers