Keystone Electronics Corp. THM Holder for 9-10mm Cells-Tin Nickel Plated 3031

Description
Part Number: 3031 # of Cells: 1 Battery Reference: CR927, 1025 Cell Size: 10mm Coin Cell Finish/Plating: Tin-Nickel Material: Phosphor Bronze Mounting: THM Type: Holder
Request a Quote Datasheet
Description
Part Number: 3031 # of Cells: 1 Battery Reference: CR927, 1025 Cell Size: 10mm Coin Cell Finish/Plating: Tin-Nickel Material: Phosphor Bronze Mounting: THM Type: Holder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
THM Holder for 9-10mm Cells-Tin Nickel Plated - 3031 - Keystone Electronics Corp.
New Hyde Park, NY, USA
THM Holder for 9-10mm Cells-Tin Nickel Plated
3031
THM Holder for 9-10mm Cells-Tin Nickel Plated 3031
Part Number: 3031 # of Cells: 1 Battery Reference: CR927, 1025 Cell Size: 10mm Coin Cell Finish/Plating: Tin-Nickel Material: Phosphor Bronze Mounting: THM Type: Holder

Part Number: 3031

  • # of Cells: 1
  • Battery Reference: CR927, 1025
  • Cell Size: 10mm Coin Cell
  • Finish/Plating: Tin-Nickel
  • Material: Phosphor Bronze
  • Mounting: THM
  • Type: Holder
Buy Now Datasheet
Battery Holders, Clips, Contacts - 36-3031-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
36-3031-ND
Battery Holders, Clips, Contacts 36-3031-ND
Battery Retainer Coin, 10.0mm 1 Cell PC Pin

Battery Retainer Coin, 10.0mm 1 Cell PC Pin

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Battery Holders Battery Holders
Product Number 3031 36-3031-ND
Product Name THM Holder for 9-10mm Cells-Tin Nickel Plated Battery Holders, Clips, Contacts
Type Plastic Holder Coin Cell Holder; Retainer
Material Phosphor Bronze
Cell Capacity Single Cell Single Cell
Unlock Full Specs
to access all available technical data

Similar Products

Holder for dual 18650 Battery w/ Solder Tail - 1047 - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Nylon- High Temp UL 94 V-0
Cell Capacity Multiple Cell
View Details
3 suppliers
THM (Vibra-Fit) Holder for 2025 & 2032 Cell - 1059 - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material LCP, UL 94V-0
Cell Capacity Single Cell
View Details
3 suppliers
3 AAA Cell Holder with 6
Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Polypropylene
Cell Capacity Multiple Cell
View Details
3 suppliers
SMT Holder for 18650 Cell w/ coil spring - 1130 - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Nylon- High Temp UL 94 V-0
Cell Capacity Single Cell
View Details
2 suppliers