Keystone Electronics Corp. SMT Holder for 9-10mm Cells-Matte Tin Plated 3050

Description
Part Number: 3050 # of Cells: 1 Battery Reference: CR927, 1025 Cell Size: 10mm Coin Cell Finish/Plating: Matte Tin Material: Phosphor Bronze Mounting: SMT Type: Holder
Request a Quote Datasheet
Description
Part Number: 3050 # of Cells: 1 Battery Reference: CR927, 1025 Cell Size: 10mm Coin Cell Finish/Plating: Matte Tin Material: Phosphor Bronze Mounting: SMT Type: Holder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMT Holder for 9-10mm Cells-Matte Tin Plated - 3050 - Keystone Electronics Corp.
New Hyde Park, NY, USA
SMT Holder for 9-10mm Cells-Matte Tin Plated
3050
SMT Holder for 9-10mm Cells-Matte Tin Plated 3050
Part Number: 3050 # of Cells: 1 Battery Reference: CR927, 1025 Cell Size: 10mm Coin Cell Finish/Plating: Matte Tin Material: Phosphor Bronze Mounting: SMT Type: Holder

Part Number: 3050

  • # of Cells: 1
  • Battery Reference: CR927, 1025
  • Cell Size: 10mm Coin Cell
  • Finish/Plating: Matte Tin
  • Material: Phosphor Bronze
  • Mounting: SMT
  • Type: Holder
Buy Now Datasheet
Battery Holders, Clips, Contacts - 36-3050-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
36-3050-ND
Battery Holders, Clips, Contacts 36-3050-ND
Battery Holder (Open) Coin, 10.0mm 1 Cell SMD (SMT) Tab

Battery Holder (Open) Coin, 10.0mm 1 Cell SMD (SMT) Tab

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Battery Holders Battery Holders
Product Number 3050 36-3050-ND
Product Name SMT Holder for 9-10mm Cells-Matte Tin Plated Battery Holders, Clips, Contacts
Type Plastic Holder Coin Cell Holder; Holder (Open)
Material Phosphor Bronze
Cell Capacity Single Cell Single Cell
Unlock Full Specs
to access all available technical data

Similar Products

1 C Cell- Solder Lugs - 2173 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Metal Holder
Material Steel
Cell Capacity Single Cell
View Details
4 suppliers
THM Top Loading Holder for (1) 2450 Cell - 1053 - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material PBT, UL 94V-0
Cell Capacity Single Cell
View Details
2 suppliers
Polarized SMT Holder for 18350 Battery - 1096P - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Nylon- High Temp UL 94 V-0
Cell Capacity Single Cell
View Details
2 suppliers
THM Holder for AA Battery - 1015 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Plastic Holder
Material PBT, UL 94V-0
Cell Capacity Single Cell
View Details
3 suppliers