Acromag, Inc. Datasheets for Data Acquisition

Data acquisition is the digitizing and processing of multiple sensor or signal inputs for the purpose of monitoring, analyzing and/or controlling systems and processes. Signal conditioning includes the amplification, filtering, converting, and other processes required to make sensor output suitable for rereading by computer boards.
Data Acquisition: Learn more

Product Name Notes
• 2 input channels, 0 to 50KHz in 3 selectable ranges: - Amplitudes up to 140V AC peak - Amplitudes up to 200V peak - Pulse counter range of 0...
Multi-function I/O The AXM-75 is a multi-function I/O module that adds A/D, D/A, and digital I/O signal processing functions to an FPGA board. These extension I/O modules plug directly onto...
• Three AcroPack or mini-PCIe module slots support any combination of I/O functions • PCI Express version 2.1 compliant • Fused +1.5V, +3.3V, +5V, +12V, and -12V DC power is...
913MB: 4 current input channels 914MB: 4 voltage input channels 4 input channels 0 to 20mA DC (0 to 20A AC with AC sensor) or ±10V DC input range 4...
A FIFO buffer holds the first bank’s data while the second bank is converted. Conversion of each bank requires only 8µS, and all 12 channels can be sampled in just...
AcPC341 boards provide fast, high resolution, simultaneous A/D conversion of eight channels. These boards have sixteen analog inputs which are sampled as two eight-channel banks. Eight A/D converters (ADCs) permit...
AcroPackTM Series of I/O mezzanine modules and carriers provide a cost-effective solution for a modular approach to system assembly enabling application specific customization. They maintain the same functionality and memory...
AP471 AcroPack I/O (AP) modules provide 48 general-purpose, bidirectional I/O points to economically monitor and control a large quantity of digital devices. Each channel has interrupt capability for detecting low-to-high...
Each output channel has its own 12-bit D/A converter (DAC). Individual DACs are faster, and they eliminate glitches typically caused by the re-acquisition process of sample and holds found on...
Each output channel has its own 16-bit D/A converter (DAC). Individual DACs are faster, and they eliminate glitches typically caused by the re-acquisition process of sample and holds found on...
Setup is fast and easy with a USB connection to your PC and our Windows software. Acromag’s Agility™ mobile app enables configuration on an Android smart phone or tablet. Software...
The AcroPack® product line updates our popular Industry Pack I/O modules with a PCIe interface format. This tech-refresh design offers a compact size, low-cost I/O, and a rugged form factor.
The AcroPack® product line updates our popular Industry Pack I/O modules with a PCIe interface format. This tech-refresh design offers a compact size, low-cost I/O, the same functionality and memory...
The AP226 outputs analog voltage signals to drive up to 8 devices. When used with a carrier that holds four AcroPack modules, up to 32 voltage outputs can be obtained...
The AP730 mini PCIe-based interface board provides a variety of I/O functions on a single plug-in card. This new high-density module performs both high-speed and high resolution A/D and D/A...
The SP238 model is a high-performance signal splitter that converts one high-level DC voltage input into two proportional isolated 4-20mA control signals. power is received from one or both output...
The SP333 is a high-performance signal splitter that converts one millivolt or thermocouple input into two isolated proportional control signals. A variety of current and voltage output ranges are supported.
The SP336 is a high-performance signal splitter that converts one DC current or millivolt input into two isolated proportional control signals. A variety of current and voltage output ranges are...
The SP337 is a high-performance signal splitter that converts one process-level DC voltage input into two isolated proportional control signals. A variety of current and voltage output ranges are supported.
The SP338 is a high-performance signal splitter that converts one high-level DC voltage input into two isolated proportional control signals. A variety of current and voltage output ranges are supported.
These modules provide eight asynchronous serial communication ports from a single AP carrier slot for a high-density solution. Software-configurati on helps you quickly set baud rates, character-sizes, stop bits, and...
These modules provide four isolated serial communication ports from a single AP carrier slot for a high-density solution. Software-configurati on helps you quickly set baud rates, character-sizes, stop bits, and...
XTA-MRNO-6: Mechanical relay output modules XTA-120V-6: Logic level input modules The XTA-MRNO-6 is an interposing relay module with six digital inputs and six mechanical relay outputs. It is intended for...
•64 digital input/output channels 16-bit counter/timer channels with six operating modes Change of state and level interrupts The AcPC464 module provides 64 digital input/ output channels and four 16-bit multifunction...
±100V DC, 0 to 100mA DC, 0 to 20A AC (with optional sensor) input 0 to 20mA, 0 to 10V DC output 10-36V DC power Universal DC I/O transmitters with...
±100V or 0 to 22 mA DC input ranges (AC current with optional sensor) 0 to 20mA DC, 0 to 10V DC output • Mechanical relay alarm (25V @ 5A)...
±100V or 0 to 22 mA DC input ranges or 2 input channels, ±100V or 0 to 22 mA DC input ranges (AC current with optional sensor) Single or dual...
±20mA, 0-20mA, 4-20mA DC Input (selectable on each channel) 18 to 36V DC Modbus TCP/IP, 10/100 Base-T(X); These modules interface high-level analog input signals to an Ethernet control network. A...
±5V via DB25 port connection or ±10V DC Input 18 to 36V DC Power Modbus TCP/IP, 10/100 Base-T(X) These modules interface high-level analog input signals to an Ethernet control network.
±5V, ±10V DC Input (selectable on each channel) 18 to 36V DC Power Modbus TCP/IP, 10/100 Base-T(X) These modules interface high-level analog input signals to an Ethernet control network. A...
±5V, ±10V, 0-5V, 0-10V Input 16 analog single-ended voltage input channels 12 to 32V DC Power (2.8W) XT1241: Modbus/TCP and i2o protocol XT1242: Ethernet/IP protocol XT1243: Profinet protocol The XT1240...
±5V, ±10V, 0-5V, 0-10V Input 8 analog differential voltage input channels 12 to 32V DC Power (2.8W) XT1221: Modbus/TCP and i2o protocol XT1222: Ethernet/IP protocol XT1223: Profinet protocol These modules...
0 to 20mA DC, 0 to 100V DC, AC current (with optional sensor) input Single or dual mechanical relays output 10-36V DC or 115/230V AC power 100% adjustable set point,...
0 to 20mA DC, 0 to 10V DC (selectable ranges), 896M 2 channels input 0 to 10KHz, 0 to 36,000 counts/hr Frequency output, 896M 2 channels Solid-state relay (60V DC...
0 to 50KHz, 0 to 65535 pulses input 0 to 20mA DC, 0 to 10V DC output Mechanical alarm relay (25V @ 5A) 10-36V DC power Software configured; pulse counter;
0-11mA, 0-20mA, 4-20mA, ±20mA, or 0-20 amps AC Input 16 analog single-ended current input channels 12 to 32V DC Power (2.8W) XT1231: Modbus/TCP and i2o protocol XT1232: Ethernet/IP protocol XT1233:...
0-11mA, 0-20mA, 4-20mA, ±20mA, or 0-20 amps AC Input 8 analog differential current input channels 12 to 32V DC Power (2.8W) XT1211: Modbus/TCP and i2o protocol XT1212: Ethernet/IP protocol XT1213:...
100 ohm Pt RTD or 0-900 ohm input 4 to 20mA DC output 9-32V DC from output loop power USB-configured The ST131 is a low-cost two-wire transmitter that converts a...
100 ohm Pt RTD or 0-900 ohm input 4-20mA output (sink/source) 12-32V DC loop/local power USB configuration The TT231 model is a space-saving two-wire transmitter that converts a 100 ohm...
100 ohm Pt, 120 ohm Ni, 10 ohm Cu (selectable type) input 4 to 20mA DC output 12-50V DC from output loop power DIP-switch configuration, push-button calibration These units accept...
12 input channels, 0 to 20mA in 3 selectable ranges (0 to 20 amps AC with optional AC sensor) or ±1V, ±5V, or ±10V DC 15 to 36V DC Power...
12-bit DAC 16 channels voltage outputs Wide temperature range PCIe bus interface The AP220 outputs analog voltage signals to drive up to 16 devices. When used with a carrier that...
16 differential inputs (two 8-channel groups) 12 or 14-bit A/D 125KHz throughput 8µS conversion time for 8-channel group 512 sample FIFO buffer, ±10V input range IP340/341 Industrial I/O Pack (IP)...
16 differential or 32 single-ended input channels 200KHz throughput 5µS/conversion Selectable input range (±5V, ±10V, 0-5V, 0-10V) IP330A Industrial I/O Pack (IP) modules provide fast, high resolution A/D conversion. The...
16-bit DAC 16 channel voltage output Wide temperature range PCIe bus interface The AP231 outputs analog voltage signals to drive up to 16 devices. When used with a carrier that...
16-channel analog current outputs with i2o option 18 to 36V DC power, 9 to 16V DC output excitation required 10/100 Base-T(X) and MDI/MDI-X on all copper ports, Modbus TCP/IP or...
16-channel analog voltage outputs with i2o option 18 to 36V DC Power 10/100 Base-T(X) and MDI/MDI-X on all copper ports, Modbus TCP/IP or UDP/IP protocol i2o peer-to-peer These EtherStax I/O...
16D/32SE analog inputs, 16-bit A/D Eight analog outputs, 16-bit D/A 16 TTL digital I/O One 32-bit counter/timer AcPC730 I/O boards provide a variety of I/O functions on a single card.
16D/32SE channels (±5V, ±10V, 0-5V, and 0-10V input ranges) 16-bit A/D converter 8µS conversion time (125KHz) APC330 boards provide fast, high resolution A/D conversion. The APC330 has many features to...
16D/32SE input channels ±5V, ±10V, 0-5V, and 0-10V input ranges 16-bit A/D converter, 8µS conversion time (125KHz) AcPC330 boards provide fast, high resolution A/D conversion. The AcPC330 has many features...
2 channels, ±625mV, 0-10V DC (selectable ranges) input 4 to 20mA DC output 12-50V DC power from output loop Dual-channel transmitter with push-button calibration These units accept DC voltage input...
2 input channels, RTD (Pt, Ni, Cu) input Dual mechanical relay outputs 10-36V DC power Software configured; multi-function alarms (limit, window, deviation, rate-of-change, peak/valley detection); on/off controller capability IntelliPack alarms...
2 input channels, thermocouple (types J, K, T, R, S, E, B, N), or millivolt (±100mV DC) input Dual mechanical relays output 10-36V DC power Software configured; multi-function alarms (limit,...
2 or 4 input channels, 0 to 20mA DC, 0 to 10V DC (selectable ranges) 0 to 20mA DC, 0 to 10V DC (selectable ranges) output 10-36V DC power Software...
2 or 4 input channels, RTD (100 ohm Pt, 120 ohm Ni, 10 ohm Cu) or resistance (0 to 500 ohms) input Solid-state relays discrete output, Form A, SPST-NO 10...
20 differential or 40 single-ended input channels 200KHz throughput 4.5µS/conversion Selectable input range (±5V, ±10V, 0-10V) The IP320A monitors 20 differential or 40 single-ended input channels. When used with a...
24 differential digital input and/or output channels Ruggedized RS-422A/485 transceivers Interrupt support on all channels (change-of-state and high or low level transition The IP409 provides 24 differential I/O channels with...
24 differential I/O, 16 TTL I/O Four 16-bit counter/timer channels with six operating modes The AcPC424 provides 24 differential input/outputs, 16 TTL input/output channels, and four 16-bit multifunction counter/timers. The...
32 bi-directional digital input and/or output channels 0-60V DC input and output range Low-side output switches Outputs sink up to 1A per channel Change-of-state and level interrupts (up to 8...
32 Digital I/O Channels High impedance PCIe Bus Interface The AP408 monitors or controls the on/off (high/low) status of up to 32 devices. Each channel can be used as an...
32 input channels, ±20mA, 0-20mA, 4-20mA DC 18 to 36V DC Power Modbus TCP/UDP/IP, 10/100 Base-T (X) and 100 Base-FX, Automatic MCI/MDI-X on all copper ports. These EtherStax I/O units...
32 input channels, ±5V, ±10V DC 18 to 36V DC Power Modbus TCP/UDP/IP, 10/100 Base-T (X) and 100 Base-FX, Automatic MCI/MDI-X on all copper ports. These EtherStax I/O units provide...
32 port-isolated input channels ±60V AC/DC input (three ranges) Interrupt support for each channel IP440A Industrial I/O Pack (IP) modules provide 32 optically isolated inputs to safely monitor a wide...
32 port-isolated output channels (bipolar solid state relays) ±60V AC/DC output High/low-side switch configuration IP445A modules provide 32 isolated solid-state relay outputs to safely control discrete devices. A major IP445A...
4 analog output channels 0 to 20mA or 0 to 10V DC output range 4 discrete output channels, open drain MOSFETS (1A DC loads, 0 to 35V DC) 10 to...
4 input channels, thermocouple (types J, K, T, R, S, E, B, N) or millivolt (±100mV DC) input 4 alarm channels, open drain MOSFETS (1A DC loads, 0 to 35V...
4 or 8 voltage output channels Individual D/A converters on each channel 10µS settling time Selectable output range (±5V, ±10V, 0-10V) IP230A modules have a 16-bit D/A converter (DAC) to...
4 to 20mA DC input 4 to 20mA DC output 12-50V DC power from output loop Low cost isolator These units receive 4-20mA process current inputs and provide isolated 4-20mA...
4 to 20mA DC input 4 to 20mA DC output 15-36V DC SELV, 90-250V AC power Single or dual I/O with a dual output model and full isolation These units...
4 to 20mA DC input 4 to 20mA DC output Input loop powered Low-cost isolator Up to four independent channels in a single unit with channel-to-channel isolation These units receive...
4 to 20mA DC input Single mechanical relay output 4.5V DC from input loop power Hi/lo failsafe option trips alarms above or below set point The 260A accepts a 4...
40 I/O channels: 24 differential and 16 TTL Four 16-bit or two 32-bit counter/timers The APC424 provides 24 differential input/outputs, 16 TTL input/output channels, and four 16-bit multifunction counter/timers. The...
40 input channels 0-60V DC input range Change-of-state/leve l interrupts (up to 12 channels) The IP400 can monitor the on/off (high/low) status of up to 40 devices. Loopback monitoring of...
40 low-side switch output channels 0-60V DC output range High output current (up to 1A per channel) The IP405 controls up to 40 low-side switches (open-drain MOSFETs). Operation of this...
48 bi-directional input/output channels TTL-compatible inputs CMOS-compatible open-drain outputs Interrupt support for each channel IP470A Industrial I/O Pack (IP) modules provide 48 general-purpose, bidirectional I/O points to economically monitor and...
64 input channels, ±20mA, 0-20mA, 4-20mA DC 18 to 36V DC Power Modbus TCP/UDP/IP, 10/100 Base-T (X) and 100 Base-FX, Automatic MCI/MDI-X on all copper ports. These EtherStax I/O modules...
64 input channels, ±5V, ±10V DC 18 to 36V DC Power Modbus TCP/UDP/IP, 10/100 Base-T (X) and 100 Base-FX, Automatic MCI/MDI-X on all copper ports. These EtherStax I/O modules provide...
64 TTL bi-directional I/O Four 16-bit counter/timer channels with six operating modes Change of state and level interrupts The PMC464 module provides 64 digital input/ output channels and four 16-bit...
64 TTL digital input/output channels Four 16-bit or two 32-bit counter/timer channels Six operating modes TTL-compatible thresholds The APC464 provides 64 TTL digital input/output channels and four 16-bit multi-function counter/timers.
8 or 16 voltage output channels Independent D/A converter on each channel 11µS settling time ±10V output range The IP220A outputs analog voltage signals to drive up to 16 devices.
8 or 16 voltage output channels Independent D/A converter on each channel 13µS settling time ±10V output range The IP231 outputs analog voltage signals to drive up to 16 devices.
8 voltage output channels Individual D/A converters on each channel 10µS settling time Selectable output range (±5V, ±10V, 0-10V) IP235A modules have a 16-bit D/A converter (DAC) to provide highly-accurate...
Active-High Inputs, Sourcing Outputs (High-Side Switching) 12 input and/or 12 output channels 0 to 35V DC I/O range 10 to 36V DC, 24V AC power Modbus-RTU high-speed RS-485 These modules...
Active-Low Inputs, Sinking Outputs (Low-Side Switching) 12 input and/or 12 output channels 0 to 35V DC I/O range 10 to 36V DC, 24V AC power Modbus-RTU high-speed RS-485 These modules...
Active-Low Inputs, Sinking Outputs with i2o Option 12 input channels, 0 to 35 DC range 15 to 36V DC power supply required EtherNet/IP® or Ethernet Modbus TCP/IP 10/100Mbps network, i2o...
Active-Low Inputs, Sinking Outputs 12 input channels, 0 to 35V DC range 12 to 36V DC High-speed RS-485 981PB: 12 input channels 982PB: 12 output channels 983PB: 12 input/output channels...
Analog and Discrete I/O with i2o Option DC Current/Voltage or Discrete Input DC Current or Discrete Output 15 to 36V DC Power EtherNet/IP® or Ethernet Modbus TCP/IP 10/100Mbps network, i2o...
DC Current or DC Voltage Signals 12 input channels, 0 to 20mA in 3 selectable ranges (0 to 20 amps AC with optimal AC sensor) or ±1V, ±5V or ±10V...
DC Current or DC Voltage Signals 6 input channels, 0 to 20mA in 3 selectable ranges (0 to 20 amps AC with optimal AC sensor) or ±78mV to ±10V DC...
Eight asynchronous EIA/TIA-232E serial ports 64-byte FIFO buffers Interrupt support Programmable baud rate (up to 230Kbps) These modules provide eight asynchronous serial communication ports from a single IP carrier slot.
Eight asynchronous full duplex EIA/TIA-422B serial ports (supports EIA-485) 64-byte FIFO buffers Interrupt support Programmable baud rate (up to 921.6bps) These modules provide eight asynchronous serial communication ports from a...
Eight RS232 serial ports Extended Temperature PCIe Bus Interface The AP520 modules provide eight asynchronous serial communication ports from a single AP carrier slot for a high-density solution. Software-configurati on...
Eight RS422/485 serial ports Extended Temperature PCIe Bus Interface These modules provide eight asynchronous serial communication ports from a single AP carrier slot for a high-density solution. Software-configurati on helps...
Field Input: ±10mV to ±100mV ranges Host Output: 0-5V or ±5V ranges Acromag’s microBlox™ uB Series I/O modules offer a compact, high-performance solution for interfacing sensors and field devices with...
Field Input: ±1V to ±60V ranges Host Output: 0-5V or ±5V ranges Acromag’s microBlox™ uB Series I/O modules offer a compact, high-performance solution for interfacing sensors and field devices with...
Field Input: -100 to +100 deg;C or 0 to 600 deg;C ranges, 3Hz Host Output: 0-5V or ±5V ranges Acromag’s microBlox™ uB Series I/O modules offer a compact, high-performance solution...
Field Input: 0-20mA or 4-20mA DC ranges Host Output: 0-5V, 1-5V or ±5V ranges Acromag’s microBlox™ uB Series I/O modules offer a compact, high-performance solution for interfacing sensors and field...
Field Input: 0-20mA or 4-20mA DC Host Output: 0-5V or ±5V ranges Acromag’s microBlox™ uB Series I/O modules offer a compact, high-performance solution for interfacing sensors and field devices with...
Field Input: 0-50 kHz frequency ranges Host Output: 0-5V or ±5V ranges Acromag’s microBlox™ uB Series I/O modules offer a compact, high-performance solution for interfacing sensors and field devices with...
Field Input: T/C type J, K, T, R, S Host Output: 0-5V or ±5V ranges Acromag’s microBlox® uB Series I/O modules offer a compact, high-performance solution for interfacing sensors...
Field Output: ±5V, ±10V, 0-5V, 0-10V Host Input: ±5V, ±10V, 0-5V, 0-10V or programmable ±10V Acromag’s microBlox™ uB Series I/O modules offer a compact, high-performance solution for interfacing sensors and...
Four 16-bit counters - TTL, and four 32-bit counters - RS422 Event counter Frequency measurement Quadrature position measurement Pulse-width or periodic rate monitor Watchdog timer with isolated relay output Several...
Four 16-bit TTL counters and four 32-bit RS422 counters Event counter Frequency measurement Quadrature position measurement Pulse-width or periodic rate monitor Watchdog timer with isolated relay output Several models with...
Four asynchronous EIA-485 isolated serial ports 16 or 64-byte FIFO buffers Interrupt support Programmable baud rate (up to 512Kbps) IP512 Industrial I/O Pack (IP) modules provide an isolated, high-performance serial...
Four asynchronous EIA-485 serial ports 16-byte FIFO buffers Interrupt support Programmable baud rate (up to 512Kbps) These modules provide an asynchronous serial communication interface for your system. The IP502 has...
Four asynchronous EIA/TIA-232E serial ports 16-byte FIFO buffers Interrupt support Programmable baud rate (up to 128Kbps) These modules provide asynchronous serial and parallel communication interfaces for your system. Software-configurati on...
Four asynchronous EIA/TIA-422B (EIA-485) serial ports FIFO buffers (16, 64, or 128-byte) Interrupt support Programmable baud rate (up to 512Kbps) These modules provide an asynchronous serial communication interface for your...
Four asynchronous EIA/TIA-422B isolated serial ports 16 or 64-byte FIFO buffers Interrupt support Programmable baud rate (up to 512Kbps) IP511 Industrial I/O Pack (IP) modules provide an isolated, asynchronous serial...
Four RS232 Serial Ports Extended Temperature PCIe Bus Interface The AP500 modules provide four asynchronous serial communication interfaces for your system. Software-configurati on helps you quickly set baud rates, character-sizes,...
Host Input: ±5V or 0-5V ranges Field Output: 0-20mA or 4-20mA DC ranges Acromag’s microBlox™ uB Series I/O modules offer a compact, high-performance solution for interfacing sensors and field devices...
i2o Option 0 to 1mA, 0 to 20mA, or 4 to 20mA DC Current; 0 to 1V, 0 to 5V or 0 to 10V DC Output 15 to 36V DC...
i2o Option 0 to 28V Input DC, active-low inputs 0 to 28V Output DC, 0.5A per channel, low-side switches 18 to 36V DC Power Modbus TCP/UDP/IP or i2o peer-to-peer 10/100...
i2o Option 16-channel analog voltage inputs and 16-channel analog current inputs 16-channel analog current output 18 to 36V DC power 100/100 Base-T(X) and 100Base-FX, Automatic MDI/MDI-X on all copper ports,...
i2o Option 16-channel analog voltage inputs and 16-channel analog current inputs 16-channel analog current output 18 to 36V DC power 100/100 Base-T(X) and MDI/MDI-X on all copper ports, Modbus TCP/IP...
i2o Option 16-channel analog voltage inputs and 16-channel analog current inputs 16-channel analog voltage output 18 to 36V DC power 10/100 Base-T(X) and MDI/MDI-X on all copper ports, Modbus TCP/IP...
i2o Option 16-channel analog voltage inputs and 16-channel analog current inputs 18 to 36V DC power 10/100 Base-T(X) and MDI/MDI-X on all copper ports, Modbus TCP/IP or UDP/IP protocol i2o...
i2o Option 18 to 36V DC Power Ethernet Modbus TCP/IP 10/100Mbps network, i2o input-to-output capability These modules interface high-level analog input signals to an Ethernet network. A high-performance design ensures...
i2o Option 18 to 36V DC, 2.4W Power Ethernet Modbus TCP/IP 10/100Mbps network, i2o input-to-output capability 968EN-4008: Industrial-grade units 968EN-4C08: Commercial-grade units These modules interface high-level analog input signals to...
i2o Option 20 to 36V DC Input 2A @ 250V AC or 110V DC SPST Output 2A @ 240V AC or 125V DC Alarm 18 to 36V DC Power (redundancy-ready)...
i2o Option 4 or 6 input channels, Platinum 100 ohm, Nickel 120 ohm, Copper 10 ohm; 0 to 500 ohms resistance 15 to 36V DC power supply required EtherNet/IP® or...
i2o Option 4 or 6 input channels, thermocouple or DC millivolts (user-selectable) 15 to 36V DC Power EtherNet/IP® or Ethernet Modbus TCP/IP 10/100Mbps network, i2o input-to-output capability These modules provide...
i2o Option 6 input channels, 0 to 20mA in 3 selectable ranges (0 to 20 amps AC with optimal AC sensor) or ±78mV to ±10V DC with eight range options...
Multi-range ±15V, ±75V or ±150V DC input 4-20mA output (sink/source) 12-32 V DC loop/local power The TT238 model is a space-saving two-wire transmitter that isolates and converts a high level...
Multi-range ±1V, ±5V or ±10V input 4-20mA output (sink/source) 12-32 V DC loop/local power The TT237 model is a space-saving two-wire transmitter that isolates and converts a process level DC...
Multi-range ±20mA or ±500mV input 4-20mA output (sink/source) 12-32 V DC loop/local power The TT236 model is a space-saving two-wire transmitter that isolates and converts a DC current or low...
One or two 1553 interface channels DDC Micro-ACE controls 1553 interface IP570 modules offer a choice of one or two channels to interface sensors and other devices to a 1553...
RTD or Resistance Signals 4 or 6 input channels, Platinum 100 ohm, Nickel 120 ohm, Copper 10 ohm; 0 to 500 ohms resistance 12 to 36V DC power Profibus-DP, RS-485...
Six 32-bit counters - RS422 Event counter Frequency measurement Quadrature position measurement Pulse-width or periodic rate monitor Watchdog timer with isolated relay output Several models with a variety of configurations...
Six 32-bit counters RS422 I/O PCIe bus interface Support for internal or external triggering simplifies the synchronization of operations to specific events. Designed for COTS applications these RS422 counter/timers deliver...
TC (types J, K T, R, S, E, B, N), ±1V DC, selectable range/type input 4 to 20mA DC output 12-50V DC from output loop power DIP-switch configuration, signal linearizer,...
Ten 16-bit counter/timers, TTL Event counter Frequency measurement Quadrature position measurement Pulse-width or periodic rate monitor Watchdog timer with isolated relay output Several models with a variety of configurations provide...
Ten 16-bit-TTL (482) Five 16-bit-TTL and two 16-bit-RS422 (483) Five 16-bit-RS422 counter/timer channels (484) 8 or 32MHz clock time base Several models with a variety of configurations provide up to...
Ten 32-bit counters TTL I/O PCI Express bus interface Support for internal or external triggering simplifies the synchronization of operations to specific events. Designed for COTS applications these general purpose...
Thermocouple (J, K, T, R, S, E, B, N), RTD (Pt, Ni, Cu), millivolt (±100mV DC) input Single or dual mechanical relay alarms 10-36V DC power Software configured Multi-function alarms...
Thermocouple (J, K, T, R, S, E, B, N), RTD (Pt, Ni, Cu), millivolt (±100mV DC), 0 to 500 ohms input 0 to 20mA DC, 0 to 10V DC output...
Thermocouple or Millivolt Signals 4 or 6 input channels, thermocouple or DC millivolts (user-selectable) 12 to 36V DC power Profibus-DP, RS-485 network up to 12Mbaud These modules provide an isolated...
TTL and RS422 I/O PCI Express bus interface Support for internal or external triggering simplifies the synchronization of operations to specific events. Designed for COTS applications these general purpose I/O...
Two or six 16-bit (one or three 32-bit) counter/timer channels Event counter Output waveform generator Pulse-width or periodic rate monitor Watchdog timer with isolated relay output Interrupt support IP480 modules...
Universal TC type J, K, T, R, S, E, B, N or ±100mV input 4-20mA output (sink/source) 12-32 V DC loop/local power The TT233 model is a space-saving two-wire transmitter...