Acromag, Inc. Datasheets for Single Board Computers (SBC)
Single board computers (SBC) serve as the motherboard for instrumentation systems including modern PCs. SBCs are composed of a microprocessor, memory chip, and serial and parallel interfaces to communicate with other devices.
Single Board Computers (SBC): Learn more
| Product Name | Notes |
|---|---|
| AcroExpress™ VPX6600: 3U CPU Air or Conduction-Cooled Processor Board • 6th Generation Intel Xeon CPU • Programmable CPU power for heat sensitive applications • Intel C230 series CM236 PCH chipset... | |
| The AcroExpress® VPX6860 is a high performance 6U OpenVPX™ single board computer based on the 6th Generation Intel® Xeon® processor (formerly Skylake) and PCH. XMC and AcroPack expansion slots add... | |
| Celeron-based board for cost-sensitive applications FPGA-based VME to PCIe bridge Intel 8-Series QM87 PCH chipset Up to 1.50GHz CPU Up to 16GB DDR3L ECC RAM Dual PMC/XMC Sites The XVME-6700... | |
| FPGA-based VME to PCIe bridge Up to 2.4GHz CPU Up to 16GB DDR3L ECC RAM 1 - 32GB Flash Dual PMC/XMC Sites The XVME-6510 will add 7 to 10 years... |