Acromag, Inc. BusWorks™ 900PB Series 12-Channel I/O Module 983PB-2012

Description
Active-Low Inputs, Sinking Outputs 12 input channels, 0 to 35V DC range 12 to 36V DC High-speed RS-485 981PB: 12 input channels 982PB: 12 output channels 983PB: 12 input/output channels These modules provide an isolated Profibus-DP network interface for twelve discrete input and/or output channels. The outputs provide direct on/off, high/low, or open/close control of industrial devices. The inputs sense the status of motors, pumps, valves and other equipment. The 983PB model with tandem I/O provides output level control and status verification in one unit. Features Standard Profibus-DP network communication with industry-standard ASIC (Siemens SPC3) 12-channel stand-alone module has far lower start-up cost than multi-piece block I/O systems 0-35V DC solid-state logic interface can monitor or control a wide variety of devices Bidirectional I/O models facilitate loopback monitoring of the output state\ Socketed SIP resistors provide input and output 5.6K ohm pull-ups to the excitation supply Three selectable failsafe modes (off, last-state, or pre-defined) help prevent unsafe conditions Compact packaging with pluggable terminals saves space and simplifies wiring Wide operational temperature range permits installation in extreme environments -25 to 70°C (-13 to 158F)
Datasheet
Description
Active-Low Inputs, Sinking Outputs 12 input channels, 0 to 35V DC range 12 to 36V DC High-speed RS-485 981PB: 12 input channels 982PB: 12 output channels 983PB: 12 input/output channels These modules provide an isolated Profibus-DP network interface for twelve discrete input and/or output channels. The outputs provide direct on/off, high/low, or open/close control of industrial devices. The inputs sense the status of motors, pumps, valves and other equipment. The 983PB model with tandem I/O provides output level control and status verification in one unit. Features Standard Profibus-DP network communication with industry-standard ASIC (Siemens SPC3) 12-channel stand-alone module has far lower start-up cost than multi-piece block I/O systems 0-35V DC solid-state logic interface can monitor or control a wide variety of devices Bidirectional I/O models facilitate loopback monitoring of the output state\ Socketed SIP resistors provide input and output 5.6K ohm pull-ups to the excitation supply Three selectable failsafe modes (off, last-state, or pre-defined) help prevent unsafe conditions Compact packaging with pluggable terminals saves space and simplifies wiring Wide operational temperature range permits installation in extreme environments -25 to 70°C (-13 to 158F)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
BusWorks™ 900PB Series 12-Channel I/O Module - 983PB-2012 - Acromag, Inc.
Wixom, MI, United States
BusWorks™ 900PB Series 12-Channel I/O Module
983PB-2012
BusWorks™ 900PB Series 12-Channel I/O Module 983PB-2012
Active-Low Inputs, Sinking Outputs 12 input channels, 0 to 35V DC range 12 to 36V DC High-speed RS-485 981PB: 12 input channels 982PB: 12 output channels 983PB: 12 input/output channels These modules provide an isolated Profibus-DP network interface for twelve discrete input and/or output channels. The outputs provide direct on/off, high/low, or open/close control of industrial devices. The inputs sense the status of motors, pumps, valves and other equipment. The 983PB model with tandem I/O provides output level control and status verification in one unit. Features Standard Profibus-DP network communication with industry-standard ASIC (Siemens SPC3) 12-channel stand-alone module has far lower start-up cost than multi-piece block I/O systems 0-35V DC solid-state logic interface can monitor or control a wide variety of devices Bidirectional I/O models facilitate loopback monitoring of the output state\ Socketed SIP resistors provide input and output 5.6K ohm pull-ups to the excitation supply Three selectable failsafe modes (off, last-state, or pre-defined) help prevent unsafe conditions Compact packaging with pluggable terminals saves space and simplifies wiring Wide operational temperature range permits installation in extreme environments -25 to 70°C (-13 to 158F)
  • Active-Low Inputs, Sinking Outputs
  • 12 input channels, 0 to 35V DC range
  • 12 to 36V DC
  • High-speed RS-485

981PB: 12 input channels
982PB: 12 output channels
983PB: 12 input/output channels

These modules provide an isolated Profibus-DP network interface for twelve discrete input and/or output channels. The outputs provide direct on/off, high/low, or open/close control of industrial devices. The inputs sense the status of motors, pumps, valves and other equipment. The 983PB model with tandem I/O provides output level control and status verification in one unit.

Features

  • Standard Profibus-DP network communication with industry-standard ASIC (Siemens SPC3)
  • 12-channel stand-alone module has far lower start-up cost than multi-piece block I/O systems
  • 0-35V DC solid-state logic interface can monitor or control a wide variety of devices
  • Bidirectional I/O models facilitate loopback monitoring of the output state\
  • Socketed SIP resistors provide input and output 5.6K ohm pull-ups to the excitation supply
  • Three selectable failsafe modes (off, last-state, or pre-defined) help prevent unsafe conditions
  • Compact packaging with pluggable terminals saves space and simplifies wiring
  • Wide operational temperature range permits installation in extreme environments -25 to 70°C (-13 to 158F)
Supplier's Site Datasheet

Technical Specifications

  Acromag, Inc.
Product Category Data Acquisition
Product Number 983PB-2012
Product Name BusWorks™ 900PB Series 12-Channel I/O Module
Data Acquisition Input/Output Module
Form Factor DIN Rail
Outputs Analog Voltage Output
User Interface Computer Programmable
Host Connection RS232/422/485
Unlock Full Specs
to access all available technical data

Similar Products

8Thermocouple Modbus RS-485 Remote I/O - ADAM-4018+-F - Advantech
Specs
Data Acquisition Input/Output Module
Host Connection RS232/422/485
Sampling Frequency 0.0100 kHz
View Details
Service Master Connect (HPM7000) – Digital Hydraulic Datalogger -  - HydraCheck Inc.
Specs
Data Acquisition Datalogger
Form Factor Panel / Chassis Mount
User Interface Front Panel
View Details
Noncontact Position/Displacement Sensor - KD-2306 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Data Acquisition DAQ Instrument; Input/Output Module
Form Factor DIN Rail
Outputs Analog Voltage Output; Analog Current Output; Frequency or Pulse Output
View Details
Isolated Analog Voltage Input Modules, Wide Bandwidth - SCM7B40/41-xx - Dataforth Corporation
Specs
Data Acquisition Input Module
Form Factor DIN Rail
Outputs Analog Voltage Output
View Details