Acromag, Inc. microBlox® uB Series - DC CurrentFieldOutput Module uB39

Description
Host Input: ±5V or 0-5V ranges Field Output: 0-20mA or 4-20mA DC ranges Acromag’s microBlox™ uB Series I/O modules offer a compact, high-performance solution for interfacing sensors and field devices with data acquisition systems. uB signal conditioning modules are ideal to isolate, filter, convert and amplify a wide variety of signal types for test, measurement and control systems. Just plug uB modules into 4, 8, or 16-channel back panels in any mix for a high-density analog I/O interface. Channel-to-channel isolation provides optimal noise and surge protection from ground loops, spikes, and high common mode voltages. The uB39 model converts a 0-5V or ±5V signal received from the host system to drive a scaled process current field output signal. It functions like an isolated, voltage-controlled current source to drive field instruments. Bluetooth® wireless technology versions enable configuration using a smart phone or tablet. Acromag’s AgilityTM app, available for AndroidTM and iOS® mobile devices, helps you vary input/ output ranges and scaling to your specific application. The Agility app can also set an alarm output function with a set point limit and deadband. Other app functions include polling inputs, trending values in a sharable chart, updating calibration, and diagnostic troubleshooting. For cost-sensitive projects, a commercial-grade version is available (-CG models). These units offer similar performance, but over a limited temperature range and lack hazloc approvals. Back panels provide power, I/O wiring terminals, and host access to an industry-standard analog signal bus. Modules are hot-swappable without screws. Data acquisition boards can access all host I/O signals on the DB25 bus connector. Wide variety of input and output ranges Mixes with different I/O types on compact 4, 8, or 16 channel back panels Select fixed I/O range models or Bluetooth wireless technology user-configurable models Cost-saving commercial-grade versions available for less demanding applications Android® and iOS® apps simplify wireless configuration with a smartphone or tablet Mobile app configures I/O ranges, sets scaling, calibrates and performs diagnostics Optional alarm function with set point and deadband control driving 0/5V host output Poll and trend I/O values to sharable charts High accuracy, noise immunity, and stability Isolated field-to-host and channel-to-channel (1500Vac peak, 250Vac/354Vdc continuous) Over-molded I/O circuits offer superior shock, vibration, moisture, and dust protection. Wide operating temperature range UL/cUL Class I, Div 2, ABCD and ATEX Zone 2 hazardous location approvals
Datasheet
Description
Host Input: ±5V or 0-5V ranges Field Output: 0-20mA or 4-20mA DC ranges Acromag’s microBlox™ uB Series I/O modules offer a compact, high-performance solution for interfacing sensors and field devices with data acquisition systems. uB signal conditioning modules are ideal to isolate, filter, convert and amplify a wide variety of signal types for test, measurement and control systems. Just plug uB modules into 4, 8, or 16-channel back panels in any mix for a high-density analog I/O interface. Channel-to-channel isolation provides optimal noise and surge protection from ground loops, spikes, and high common mode voltages. The uB39 model converts a 0-5V or ±5V signal received from the host system to drive a scaled process current field output signal. It functions like an isolated, voltage-controlled current source to drive field instruments. Bluetooth® wireless technology versions enable configuration using a smart phone or tablet. Acromag’s AgilityTM app, available for AndroidTM and iOS® mobile devices, helps you vary input/ output ranges and scaling to your specific application. The Agility app can also set an alarm output function with a set point limit and deadband. Other app functions include polling inputs, trending values in a sharable chart, updating calibration, and diagnostic troubleshooting. For cost-sensitive projects, a commercial-grade version is available (-CG models). These units offer similar performance, but over a limited temperature range and lack hazloc approvals. Back panels provide power, I/O wiring terminals, and host access to an industry-standard analog signal bus. Modules are hot-swappable without screws. Data acquisition boards can access all host I/O signals on the DB25 bus connector. Wide variety of input and output ranges Mixes with different I/O types on compact 4, 8, or 16 channel back panels Select fixed I/O range models or Bluetooth wireless technology user-configurable models Cost-saving commercial-grade versions available for less demanding applications Android® and iOS® apps simplify wireless configuration with a smartphone or tablet Mobile app configures I/O ranges, sets scaling, calibrates and performs diagnostics Optional alarm function with set point and deadband control driving 0/5V host output Poll and trend I/O values to sharable charts High accuracy, noise immunity, and stability Isolated field-to-host and channel-to-channel (1500Vac peak, 250Vac/354Vdc continuous) Over-molded I/O circuits offer superior shock, vibration, moisture, and dust protection. Wide operating temperature range UL/cUL Class I, Div 2, ABCD and ATEX Zone 2 hazardous location approvals
Datasheet

Suppliers

Company
Product
Description
Supplier Links
microBlox® uB Series - DC CurrentFieldOutput Module - uB39 - Acromag, Inc.
Wixom, MI, United States
microBlox® uB Series - DC CurrentFieldOutput Module
uB39
microBlox® uB Series - DC CurrentFieldOutput Module uB39
Host Input: ±5V or 0-5V ranges Field Output: 0-20mA or 4-20mA DC ranges Acromag’s microBlox™ uB Series I/O modules offer a compact, high-performance solution for interfacing sensors and field devices with data acquisition systems. uB signal conditioning modules are ideal to isolate, filter, convert and amplify a wide variety of signal types for test, measurement and control systems. Just plug uB modules into 4, 8, or 16-channel back panels in any mix for a high-density analog I/O interface. Channel-to-channel isolation provides optimal noise and surge protection from ground loops, spikes, and high common mode voltages. The uB39 model converts a 0-5V or ±5V signal received from the host system to drive a scaled process current field output signal. It functions like an isolated, voltage-controlled current source to drive field instruments. Bluetooth® wireless technology versions enable configuration using a smart phone or tablet. Acromag’s AgilityTM app, available for AndroidTM and iOS® mobile devices, helps you vary input/ output ranges and scaling to your specific application. The Agility app can also set an alarm output function with a set point limit and deadband. Other app functions include polling inputs, trending values in a sharable chart, updating calibration, and diagnostic troubleshooting. For cost-sensitive projects, a commercial-grade version is available (-CG models). These units offer similar performance, but over a limited temperature range and lack hazloc approvals. Back panels provide power, I/O wiring terminals, and host access to an industry-standard analog signal bus. Modules are hot-swappable without screws. Data acquisition boards can access all host I/O signals on the DB25 bus connector. Wide variety of input and output ranges Mixes with different I/O types on compact 4, 8, or 16 channel back panels Select fixed I/O range models or Bluetooth wireless technology user-configurable models Cost-saving commercial-grade versions available for less demanding applications Android® and iOS® apps simplify wireless configuration with a smartphone or tablet Mobile app configures I/O ranges, sets scaling, calibrates and performs diagnostics Optional alarm function with set point and deadband control driving 0/5V host output Poll and trend I/O values to sharable charts High accuracy, noise immunity, and stability Isolated field-to-host and channel-to-channel (1500Vac peak, 250Vac/354Vdc continuous) Over-molded I/O circuits offer superior shock, vibration, moisture, and dust protection. Wide operating temperature range UL/cUL Class I, Div 2, ABCD and ATEX Zone 2 hazardous location approvals
  • Host Input: ±5V or 0-5V ranges
  • Field Output: 0-20mA or 4-20mA DC ranges

Acromag’s microBlox™ uB Series I/O modules offer a compact, high-performance solution for interfacing sensors and field devices with data acquisition systems. uB signal conditioning modules are ideal to isolate, filter, convert and amplify a wide variety of signal types for test, measurement and control systems. Just plug uB modules into 4, 8, or 16-channel back panels in any mix for a high-density analog I/O interface. Channel-to-channel isolation provides optimal noise and surge protection from ground loops, spikes, and high common mode voltages.

The uB39 model converts a 0-5V or ±5V signal received from the host system to drive a scaled process current field output signal. It functions like an isolated, voltage-controlled current source to drive field instruments.

Bluetooth® wireless technology versions enable configuration using a smart phone or tablet. Acromag’s AgilityTM app, available for AndroidTM and iOS® mobile devices, helps you vary input/ output ranges and scaling to your specific application. The Agility app can also set an alarm output function with a set point limit and deadband. Other app functions include polling inputs, trending values in a sharable chart, updating calibration, and diagnostic troubleshooting.

For cost-sensitive projects, a commercial-grade version is available (-CG models). These units offer similar performance, but over a limited temperature range and lack hazloc approvals.

Back panels provide power, I/O wiring terminals, and host access to an industry-standard analog signal bus. Modules are hot-swappable without screws. Data acquisition boards can access all host I/O signals on the DB25 bus connector.

Wide variety of input and output ranges

  • Mixes with different I/O types on compact 4, 8, or 16 channel back panels
  • Select fixed I/O range models or Bluetooth wireless technology user-configurable models
  • Cost-saving commercial-grade versions available for less demanding applications
  • Android® and iOS® apps simplify wireless configuration with a smartphone or tablet
  • Mobile app configures I/O ranges, sets scaling, calibrates and performs diagnostics
  • Optional alarm function with set point and deadband control driving 0/5V host output
  • Poll and trend I/O values to sharable charts
  • High accuracy, noise immunity, and stability
  • Isolated field-to-host and channel-to-channel (1500Vac peak, 250Vac/354Vdc continuous)
  • Over-molded I/O circuits offer superior shock, vibration, moisture, and dust protection.
  • Wide operating temperature range
  • UL/cUL Class I, Div 2, ABCD and ATEX Zone 2 hazardous location approvals
Supplier's Site Datasheet

Technical Specifications

  Acromag, Inc.
Product Category Data Acquisition
Product Number uB39
Product Name microBlox® uB Series - DC CurrentFieldOutput Module
Data Acquisition Output Module
Form Factor Modular Bay or Slot System
Outputs Analog Voltage Output
User Interface None
Host Connection Direct Backplane Interface
Unlock Full Specs
to access all available technical data

Similar Products

8AI/11DI/10DO IoT Modbus/OPC UA Ethernet Remote I/O - ADAM-6317-A1 - Advantech
Specs
Data Acquisition Input/Output Module
DC Voltage Dry contact Logic level 0: close to GND, Logic level 1: open. Wet Contact Logic level 0: 0~3 VDC, Logic level 1: 10~30 VDC
Frequency 3 kHz
View Details
2 suppliers
Data Acquisition (DAQ) - MI-8118 - ECON Technologies Co.,Ltd
ECON Technologies Co.,Ltd
Specs
Data Acquisition DAQ Instrument; Input Module; Output Module; Input/Output Module
Sampling Frequency 205 kHz
Resolution 24 bits
View Details
Environmental Data Logger - U308432 - Pratt & Whitney Measurement Systems, Inc.
Pratt & Whitney Measurement Systems, Inc.
Specs
Data Acquisition Datalogger
Form Factor Stand-alone
Inputs RTD Input
View Details
8B42 2-Wire Transmitter Interface Modules - 8B42-02 - Dataforth Corporation
Specs
Data Acquisition Input/Output Module
Form Factor Modular Bay or Slot System
Excitation Voltage
View Details