Acromag, Inc. IP500 Series Serial Communication Module IP501

Description
Four asynchronous EIA/TIA-422B (EIA-485) serial ports FIFO buffers (16, 64, or 128-byte) Interrupt support Programmable baud rate (up to 512Kbps) These modules provide an asynchronous serial communication interface for your system. They have four asynchronous, full-duplex EIA/TIA-422B serial ports. Since the transceivers are compatible with the EIA-485 standard, you can also use a full-duplex RS-485 interface for multiple driver support. However, for true half-duplex EIA-485 operation, use the IP502. Software-configurati on quickly sets the baud rate, character-size, stop bits, and parity. For more efficient data processing, each serial port is equipped with 16, 64 or 28-character FIFO buffers on the transmit and receive lines. Benefits Failsafe receivers guarantee a high output state when the inputs are left open or oating. Internal diagnostics help detect faults. FIFO bu ers minimize CPU interaction for improved system performance. Features Four asynchronous, full-duplex EIA/TIA-422B serial ports (full-duplex EIA-485 ) 16, 64, or 128-byte FIFO buffers Programmable baud rate (up to 512Kbps) (Consult factory for custom rates up to 1Mbps) Individually controlled interrupts (unique vectors for each port) Handshake control signals (RTS, CTS) for each channel Extended temperature option (-40 to 85°C) Industry-standard 16C550 family UART includes software-compatible 16C450 mode 0 to 70°C (IP501-16/64/128) or -40 to 85°C (IP501-16E/128E/4861 -xE/5024-xE)
Description
Four asynchronous EIA/TIA-422B (EIA-485) serial ports FIFO buffers (16, 64, or 128-byte) Interrupt support Programmable baud rate (up to 512Kbps) These modules provide an asynchronous serial communication interface for your system. They have four asynchronous, full-duplex EIA/TIA-422B serial ports. Since the transceivers are compatible with the EIA-485 standard, you can also use a full-duplex RS-485 interface for multiple driver support. However, for true half-duplex EIA-485 operation, use the IP502. Software-configurati on quickly sets the baud rate, character-size, stop bits, and parity. For more efficient data processing, each serial port is equipped with 16, 64 or 28-character FIFO buffers on the transmit and receive lines. Benefits Failsafe receivers guarantee a high output state when the inputs are left open or oating. Internal diagnostics help detect faults. FIFO bu ers minimize CPU interaction for improved system performance. Features Four asynchronous, full-duplex EIA/TIA-422B serial ports (full-duplex EIA-485 ) 16, 64, or 128-byte FIFO buffers Programmable baud rate (up to 512Kbps) (Consult factory for custom rates up to 1Mbps) Individually controlled interrupts (unique vectors for each port) Handshake control signals (RTS, CTS) for each channel Extended temperature option (-40 to 85°C) Industry-standard 16C550 family UART includes software-compatible 16C450 mode 0 to 70°C (IP501-16/64/128) or -40 to 85°C (IP501-16E/128E/4861 -xE/5024-xE)

Suppliers

Company
Product
Description
Supplier Links
IP500 Series Serial Communication Module - IP501 - Acromag, Inc.
Wixom, MI, United States
IP500 Series Serial Communication Module
IP501
IP500 Series Serial Communication Module IP501
Four asynchronous EIA/TIA-422B (EIA-485) serial ports FIFO buffers (16, 64, or 128-byte) Interrupt support Programmable baud rate (up to 512Kbps) These modules provide an asynchronous serial communication interface for your system. They have four asynchronous, full-duplex EIA/TIA-422B serial ports. Since the transceivers are compatible with the EIA-485 standard, you can also use a full-duplex RS-485 interface for multiple driver support. However, for true half-duplex EIA-485 operation, use the IP502. Software-configurati on quickly sets the baud rate, character-size, stop bits, and parity. For more efficient data processing, each serial port is equipped with 16, 64 or 28-character FIFO buffers on the transmit and receive lines. Benefits Failsafe receivers guarantee a high output state when the inputs are left open or oating. Internal diagnostics help detect faults. FIFO bu ers minimize CPU interaction for improved system performance. Features Four asynchronous, full-duplex EIA/TIA-422B serial ports (full-duplex EIA-485 ) 16, 64, or 128-byte FIFO buffers Programmable baud rate (up to 512Kbps) (Consult factory for custom rates up to 1Mbps) Individually controlled interrupts (unique vectors for each port) Handshake control signals (RTS, CTS) for each channel Extended temperature option (-40 to 85°C) Industry-standard 16C550 family UART includes software-compatible 16C450 mode 0 to 70°C (IP501-16/64/128) or -40 to 85°C (IP501-16E/128E/4861 -xE/5024-xE)
  • Four asynchronous EIA/TIA-422B (EIA-485) serial ports
  • FIFO buffers (16, 64, or 128-byte)
  • Interrupt support
  • Programmable baud rate (up to 512Kbps)

These modules provide an asynchronous serial communication interface for your system. They have four asynchronous, full-duplex EIA/TIA-422B serial ports. Since the transceivers are compatible with the EIA-485 standard, you can also use a full-duplex RS-485 interface for multiple driver support. However, for true half-duplex EIA-485 operation, use the IP502.

Software-configuration quickly sets the baud rate, character-size, stop bits, and parity.

For more efficient data processing, each serial port is equipped with 16, 64 or 28-character FIFO buffers on the transmit and receive lines.

Benefits

  • Failsafe receivers guarantee a high output state when the inputs are left open or oating.
  • Internal diagnostics help detect faults.
  • FIFO bu ers minimize CPU interaction for improved system performance.

Features

  • Four asynchronous, full-duplex EIA/TIA-422B serial ports (full-duplex EIA-485 )
  • 16, 64, or 128-byte FIFO buffers
  • Programmable baud rate (up to 512Kbps) (Consult factory for custom rates up to 1Mbps)
  • Individually controlled interrupts (unique vectors for each port)
  • Handshake control signals (RTS, CTS) for each channel
  • Extended temperature option (-40 to 85°C)
  • Industry-standard 16C550 family UART includes software-compatible 16C450 mode
  • 0 to 70°C (IP501-16/64/128) or -40 to 85°C (IP501-16E/128E/4861-xE/5024-xE)
Supplier's Site

Technical Specifications

  Acromag, Inc.
Product Category Data Acquisition
Product Number IP501
Product Name IP500 Series Serial Communication Module
Data Acquisition Input/Output Module
Form Factor PC Board
User Interface Computer Programmable
Host Connection Direct Backplane Interface
Transmission Rate 512 kbps
Unlock Full Specs
to access all available technical data

Similar Products

IO-Link Converter - IOC 074 - STEGO
Specs
Data Acquisition Input/Output Module
View Details
Measurement Data Process Monitoring - Reporter - Renishaw
Specs
Data Acquisition DAQ Instrument; Datalogger
Form Factor Handheld
User Interface Touch Screen
View Details
Data Acquisition (DAQ) - MI-8118 - ECON Technologies Co.,Ltd
ECON Technologies Co.,Ltd
Specs
Data Acquisition DAQ Instrument; Input Module; Output Module; Input/Output Module
Sampling Frequency 205 kHz
Resolution 24 bits
View Details