Acromag, Inc. AcroPack™ Series Analog Output 16-bit DAC I/O Module AP231

Description
16-bit DAC 16 channel voltage output Wide temperature range PCIe bus interface The AP231 outputs analog voltage signals to drive up to 16 devices. When used with a carrier that holds two AcroPack AP modules, up to 32 voltage outputs can be obtained from a single card cage slot. Each output channel has its own 16-bit D/A converter (DAC). Individual DACs are faster, and they eliminate glitches typically caused by the re-acquisition process of sample and holds found on multiplexed output boards. Individual channels also have double-buffered data latches. You can select to update each output when it is written to, or to update all outputs simultaneously. Simultaneous outputs better simulate linear movements in motion processes. Designed for COTS applications these analog output modules deliver high-density, high-reliability, and high-performance at a low cost. AcroPack modules are ROHS compliant and ideal for military, defense, automation, aerospace, scientific, and development labs industries. The AP231 modules are 70mm long, 19.05mm longer than the full length mini PCIe card. The board’s width is the same as mPCIe board and use the same mPCIe standard board hold down standoff and screw keep out areas. A down facing 100 pin Samtec connector will mate with the carrier card. Fifty of these signals are available as field I/O signals. The AP231 supports 6 independent software selectable output ranges plus capabilities to monitor the status of each output. Note: AcroPack modules are compatible only with the carriers listed in the accessory section of this page. PCI Express Generation 1 interface Independent 16-bit D/A converters per channel Mix and match countless I/O combinations in a single slot. Sample software and diagnostics Double-buffered DACs Built-in calibration coefficients Independent selectable output ranges Outputs reset to 0 volts Internally stored calibration coefficients ensure accuracy. Software provides easy selection of transparent or simultaneous output modes. Double-buffered DACs allow new data to be written to each channel before the simultaneous trigger updates the outputs. Alarm function Solid-down connector I/O interface Wide temperature range VPX and PCIe carriers Linux®, Windows®, and VxWorks® support
Datasheet
Description
16-bit DAC 16 channel voltage output Wide temperature range PCIe bus interface The AP231 outputs analog voltage signals to drive up to 16 devices. When used with a carrier that holds two AcroPack AP modules, up to 32 voltage outputs can be obtained from a single card cage slot. Each output channel has its own 16-bit D/A converter (DAC). Individual DACs are faster, and they eliminate glitches typically caused by the re-acquisition process of sample and holds found on multiplexed output boards. Individual channels also have double-buffered data latches. You can select to update each output when it is written to, or to update all outputs simultaneously. Simultaneous outputs better simulate linear movements in motion processes. Designed for COTS applications these analog output modules deliver high-density, high-reliability, and high-performance at a low cost. AcroPack modules are ROHS compliant and ideal for military, defense, automation, aerospace, scientific, and development labs industries. The AP231 modules are 70mm long, 19.05mm longer than the full length mini PCIe card. The board’s width is the same as mPCIe board and use the same mPCIe standard board hold down standoff and screw keep out areas. A down facing 100 pin Samtec connector will mate with the carrier card. Fifty of these signals are available as field I/O signals. The AP231 supports 6 independent software selectable output ranges plus capabilities to monitor the status of each output. Note: AcroPack modules are compatible only with the carriers listed in the accessory section of this page. PCI Express Generation 1 interface Independent 16-bit D/A converters per channel Mix and match countless I/O combinations in a single slot. Sample software and diagnostics Double-buffered DACs Built-in calibration coefficients Independent selectable output ranges Outputs reset to 0 volts Internally stored calibration coefficients ensure accuracy. Software provides easy selection of transparent or simultaneous output modes. Double-buffered DACs allow new data to be written to each channel before the simultaneous trigger updates the outputs. Alarm function Solid-down connector I/O interface Wide temperature range VPX and PCIe carriers Linux®, Windows®, and VxWorks® support
Datasheet

Suppliers

Company
Product
Description
Supplier Links
AcroPack™ Series Analog Output 16-bit DAC I/O Module - AP231 - Acromag, Inc.
Wixom, MI, United States
AcroPack™ Series Analog Output 16-bit DAC I/O Module
AP231
AcroPack™ Series Analog Output 16-bit DAC I/O Module AP231
16-bit DAC 16 channel voltage output Wide temperature range PCIe bus interface The AP231 outputs analog voltage signals to drive up to 16 devices. When used with a carrier that holds two AcroPack AP modules, up to 32 voltage outputs can be obtained from a single card cage slot. Each output channel has its own 16-bit D/A converter (DAC). Individual DACs are faster, and they eliminate glitches typically caused by the re-acquisition process of sample and holds found on multiplexed output boards. Individual channels also have double-buffered data latches. You can select to update each output when it is written to, or to update all outputs simultaneously. Simultaneous outputs better simulate linear movements in motion processes. Designed for COTS applications these analog output modules deliver high-density, high-reliability, and high-performance at a low cost. AcroPack modules are ROHS compliant and ideal for military, defense, automation, aerospace, scientific, and development labs industries. The AP231 modules are 70mm long, 19.05mm longer than the full length mini PCIe card. The board’s width is the same as mPCIe board and use the same mPCIe standard board hold down standoff and screw keep out areas. A down facing 100 pin Samtec connector will mate with the carrier card. Fifty of these signals are available as field I/O signals. The AP231 supports 6 independent software selectable output ranges plus capabilities to monitor the status of each output. Note: AcroPack modules are compatible only with the carriers listed in the accessory section of this page. PCI Express Generation 1 interface Independent 16-bit D/A converters per channel Mix and match countless I/O combinations in a single slot. Sample software and diagnostics Double-buffered DACs Built-in calibration coefficients Independent selectable output ranges Outputs reset to 0 volts Internally stored calibration coefficients ensure accuracy. Software provides easy selection of transparent or simultaneous output modes. Double-buffered DACs allow new data to be written to each channel before the simultaneous trigger updates the outputs. Alarm function Solid-down connector I/O interface Wide temperature range VPX and PCIe carriers Linux®, Windows®, and VxWorks® support
  • 16-bit DAC
  • 16 channel voltage output
  • Wide temperature range
  • PCIe bus interface

The AP231 outputs analog voltage signals to drive up to 16 devices. When used with a carrier that holds two AcroPack AP modules, up to 32 voltage outputs can be obtained from a single card cage slot.

Each output channel has its own 16-bit D/A converter (DAC). Individual DACs are faster, and they eliminate glitches typically caused by the re-acquisition process of sample and holds found on multiplexed output boards.

Individual channels also have double-buffered data latches. You can select to update each output when it is written to, or to update all outputs simultaneously. Simultaneous outputs better simulate linear movements in motion processes.

Designed for COTS applications these analog output modules deliver high-density, high-reliability, and high-performance at a low cost.

AcroPack modules are ROHS compliant and ideal for military, defense, automation, aerospace, scientific, and development labs industries.

The AP231 modules are 70mm long, 19.05mm longer than the full length mini PCIe card. The board’s width is the same as mPCIe board and use the same mPCIe standard board hold down standoff and screw keep out areas.

A down facing 100 pin Samtec connector will mate with the carrier card. Fifty of these signals are available as field I/O signals.

The AP231 supports 6 independent software selectable output ranges plus capabilities to monitor the status of each output.

Note: AcroPack modules are compatible only with the carriers listed in the accessory section of this page.

  • PCI Express Generation 1 interface
  • Independent 16-bit D/A converters per channel
  • Mix and match countless I/O combinations in a single slot.
  • Sample software and diagnostics
  • Double-buffered DACs
  • Built-in calibration coefficients
  • Independent selectable output ranges
  • Outputs reset to 0 volts
  • Internally stored calibration coefficients ensure accuracy.
  • Software provides easy selection of transparent or simultaneous output modes.
  • Double-buffered DACs allow new data to be written to each channel before the simultaneous trigger updates the outputs.
  • Alarm function
  • Solid-down connector I/O interface
  • Wide temperature range
  • VPX and PCIe carriers
  • Linux®, Windows®, and VxWorks® support
Supplier's Site Datasheet

Technical Specifications

  Acromag, Inc.
Product Category Data Acquisition
Product Number AP231
Product Name AcroPack™ Series Analog Output 16-bit DAC I/O Module
Data Acquisition Output Module
Form Factor PC Board
Outputs Analog Voltage Output
User Interface Computer Programmable
Host Connection Direct Backplane Interface
Unlock Full Specs
to access all available technical data

Similar Products

Smart Distance Sensor - DSS 015 - STEGO
Specs
Data Acquisition Input/Output Module
View Details
Measurement Data Process Monitoring - Reporter - Renishaw
Specs
Data Acquisition DAQ Instrument; Datalogger
Form Factor Handheld
User Interface Touch Screen
View Details
Data Acquisition (DAQ) - MI-8109 - ECON Technologies Co.,Ltd
ECON Technologies Co.,Ltd
Specs
Data Acquisition DAQ Instrument; Input Module; Output Module; Input/Output Module
Sampling Frequency 205 kHz
Resolution 24 bits
View Details