Acromag, Inc. ST130 Series Transmitter, RTD Input, Loop-Powered ST131

Description
100 ohm Pt RTD or 0-900 ohm input 4 to 20mA DC output 9-32V DC from output loop power USB-configured The ST131 is a low-cost two-wire transmitter that converts a 100 ohm Platinum RTD sensor input to a proportional 4-20mA signal. Power is received from the output loop current. The transmitter provides sensor excitation and includes linearization, lead-wire compensation, and lead-break detection functions. Setup and calibration are fast and easy with a convenient USB connection to your PC and Acromag’s Windows configuration software. Advanced signal processing capabilities, variable range input, and convenient USB programming make this instrument a very versatile temperature transmitter for RTD and resistance elements. These transmitters are designed to withstand harsh industrial environments and operate reliably across a wide temperature range with very low drift. They feature RFI, EMI, ESD, EFT, and surge protection plus low radiated emissions. Easy setup and digital calibration via USB with Windows configuration software Flexible RTD or linear resistance input ranges High accuracy and linearity Advanced analog signal conditioning ASIC eliminates digitization errors Low temperature drift Fast response time (< 500µS) Programmable over/under-range limits Selectable upscale or downscale operation for sensor errors and lead-break detection NAMUR NE43 compliant fault response Reverse polarity protected with non-polarized output Mounts in DIN Form B sensor heads Optional DIN rail adapter Wide ambient operation (-40 to 80°C) Hardened for harsh environments CE compliant. UL/cUL Class 1 Div 2 Zone 2 approvals. Ex II 3 G Ex nA IIC T4 Gc -40°C < Ta < +80°C
Datasheet
Description
100 ohm Pt RTD or 0-900 ohm input 4 to 20mA DC output 9-32V DC from output loop power USB-configured The ST131 is a low-cost two-wire transmitter that converts a 100 ohm Platinum RTD sensor input to a proportional 4-20mA signal. Power is received from the output loop current. The transmitter provides sensor excitation and includes linearization, lead-wire compensation, and lead-break detection functions. Setup and calibration are fast and easy with a convenient USB connection to your PC and Acromag’s Windows configuration software. Advanced signal processing capabilities, variable range input, and convenient USB programming make this instrument a very versatile temperature transmitter for RTD and resistance elements. These transmitters are designed to withstand harsh industrial environments and operate reliably across a wide temperature range with very low drift. They feature RFI, EMI, ESD, EFT, and surge protection plus low radiated emissions. Easy setup and digital calibration via USB with Windows configuration software Flexible RTD or linear resistance input ranges High accuracy and linearity Advanced analog signal conditioning ASIC eliminates digitization errors Low temperature drift Fast response time (< 500µS) Programmable over/under-range limits Selectable upscale or downscale operation for sensor errors and lead-break detection NAMUR NE43 compliant fault response Reverse polarity protected with non-polarized output Mounts in DIN Form B sensor heads Optional DIN rail adapter Wide ambient operation (-40 to 80°C) Hardened for harsh environments CE compliant. UL/cUL Class 1 Div 2 Zone 2 approvals. Ex II 3 G Ex nA IIC T4 Gc -40°C < Ta < +80°C
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ST130 Series Transmitter, RTD Input, Loop-Powered - ST131 - Acromag, Inc.
Wixom, MI, United States
ST130 Series Transmitter, RTD Input, Loop-Powered
ST131
ST130 Series Transmitter, RTD Input, Loop-Powered ST131
100 ohm Pt RTD or 0-900 ohm input 4 to 20mA DC output 9-32V DC from output loop power USB-configured The ST131 is a low-cost two-wire transmitter that converts a 100 ohm Platinum RTD sensor input to a proportional 4-20mA signal. Power is received from the output loop current. The transmitter provides sensor excitation and includes linearization, lead-wire compensation, and lead-break detection functions. Setup and calibration are fast and easy with a convenient USB connection to your PC and Acromag’s Windows configuration software. Advanced signal processing capabilities, variable range input, and convenient USB programming make this instrument a very versatile temperature transmitter for RTD and resistance elements. These transmitters are designed to withstand harsh industrial environments and operate reliably across a wide temperature range with very low drift. They feature RFI, EMI, ESD, EFT, and surge protection plus low radiated emissions. Easy setup and digital calibration via USB with Windows configuration software Flexible RTD or linear resistance input ranges High accuracy and linearity Advanced analog signal conditioning ASIC eliminates digitization errors Low temperature drift Fast response time (< 500µS) Programmable over/under-range limits Selectable upscale or downscale operation for sensor errors and lead-break detection NAMUR NE43 compliant fault response Reverse polarity protected with non-polarized output Mounts in DIN Form B sensor heads Optional DIN rail adapter Wide ambient operation (-40 to 80°C) Hardened for harsh environments CE compliant. UL/cUL Class 1 Div 2 Zone 2 approvals. Ex II 3 G Ex nA IIC T4 Gc -40°C < Ta < +80°C
  • 100 ohm Pt RTD or 0-900 ohm input
  • 4 to 20mA DC output
  • 9-32V DC from output loop power
  • USB-configured

The ST131 is a low-cost two-wire transmitter that converts a 100 ohm Platinum RTD sensor input to a proportional 4-20mA signal. Power is received from the output loop current. The transmitter provides sensor excitation and includes linearization, lead-wire compensation, and lead-break detection functions. Setup and calibration are fast and easy with a convenient USB connection to your PC and Acromag’s Windows configuration software.

Advanced signal processing capabilities, variable range input, and convenient USB programming make this instrument a very versatile temperature transmitter for RTD and resistance elements. These transmitters are designed to withstand harsh industrial environments and operate reliably across a wide temperature range with very low drift. They feature RFI, EMI, ESD, EFT, and surge protection plus low radiated emissions.

  • Easy setup and digital calibration via USB with Windows configuration software
  • Flexible RTD or linear resistance input ranges
  • High accuracy and linearity
  • Advanced analog signal conditioning ASIC eliminates digitization errors
  • Low temperature drift
  • Fast response time (< 500µS)
  • Programmable over/under-range limits
  • Selectable upscale or downscale operation for sensor errors and lead-break detection
  • NAMUR NE43 compliant fault response
  • Reverse polarity protected with non-polarized output
  • Mounts in DIN Form B sensor heads
  • Optional DIN rail adapter
  • Wide ambient operation (-40 to 80°C)
  • Hardened for harsh environments
  • CE compliant. UL/cUL Class 1 Div 2 Zone 2 approvals. Ex II 3 G Ex nA IIC T4 Gc -40°C < Ta < +80°C
Supplier's Site Datasheet

Technical Specifications

  Acromag, Inc.
Product Category Data Acquisition
Product Number ST131
Product Name ST130 Series Transmitter, RTD Input, Loop-Powered
Data Acquisition Input/Output Module
Form Factor DIN Rail; DIN Form B
Excitation Current
Outputs Analog Current Output
User Interface Computer Programmable
Unlock Full Specs
to access all available technical data

Similar Products

Actuator Hub - AHC 072 - STEGO
Specs
Data Acquisition Input/Output Module
View Details
Measurement Data Process Monitoring - Reporter - Renishaw
Specs
Data Acquisition DAQ Instrument; Datalogger
Form Factor Handheld
User Interface Touch Screen
View Details
Data Acquisition (DAQ) - MI-8118 - ECON Technologies Co.,Ltd
ECON Technologies Co.,Ltd
Specs
Data Acquisition DAQ Instrument; Input Module; Output Module; Input/Output Module
Sampling Frequency 205 kHz
Resolution 24 bits
View Details
EL1904 | EtherCAT Terminal, 4-channel digital input, 24 V DC, TwinSAFE -  - Beckhoff Automation LLC
Specs
Data Acquisition Input/Output Module
View Details