Acromag, Inc. BusWorks™ 900EN Series 6-Channel Differential Input Module 961EN-4006

Description
i2o Option 6 input channels, 0 to 20mA in 3 selectable ranges (0 to 20 amps AC with optimal AC sensor) or ±78mV to ±10V DC with eight range options 15 to 36V DC Power EtherNet/IP® or Ethernet Modbus TCP/IP 10/100Mbps network, i2o input-to-output capability These modules provide an isolated Ethernet network interface for six analog input channels. Differential inputs eliminate ground loops and thus the need for isolators in many applications. Multi-range inputs accept signals from a variety of sensor and devices. High-resolution, low noise, A/D converters deliver high accuracy and reliability. Two Ethernet protocols are available. Select Ethernet ModbusTCP/IP or EtherNet/IP. i2o function only available on Ethernet Modbus TCP/IP models. Features Configurable from standard web browser EtherNet/IP® or Ethernet Modbus TCP/IP communication with automatic 10/100Mbps data rate negotiation 6-input stand-alone module is very economical i2o function enables direct input-to-output communication without a network controller Differential inputs eliminate ground loops Universal inputs support a variety of sensors High-resolution 16-bit sigma-delta A/D converters ensure precise, high accuracy measurements Compact packaging with pluggable terminals saves space and simplifies wiring Wide operational temperature range permits installation in extreme environments Operating Temperature Range: -25°C to +70°C (-13° to +158°F)
Datasheet
Description
i2o Option 6 input channels, 0 to 20mA in 3 selectable ranges (0 to 20 amps AC with optimal AC sensor) or ±78mV to ±10V DC with eight range options 15 to 36V DC Power EtherNet/IP® or Ethernet Modbus TCP/IP 10/100Mbps network, i2o input-to-output capability These modules provide an isolated Ethernet network interface for six analog input channels. Differential inputs eliminate ground loops and thus the need for isolators in many applications. Multi-range inputs accept signals from a variety of sensor and devices. High-resolution, low noise, A/D converters deliver high accuracy and reliability. Two Ethernet protocols are available. Select Ethernet ModbusTCP/IP or EtherNet/IP. i2o function only available on Ethernet Modbus TCP/IP models. Features Configurable from standard web browser EtherNet/IP® or Ethernet Modbus TCP/IP communication with automatic 10/100Mbps data rate negotiation 6-input stand-alone module is very economical i2o function enables direct input-to-output communication without a network controller Differential inputs eliminate ground loops Universal inputs support a variety of sensors High-resolution 16-bit sigma-delta A/D converters ensure precise, high accuracy measurements Compact packaging with pluggable terminals saves space and simplifies wiring Wide operational temperature range permits installation in extreme environments Operating Temperature Range: -25°C to +70°C (-13° to +158°F)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
BusWorks™ 900EN Series 6-Channel Differential Input Module - 961EN-4006 - Acromag, Inc.
Wixom, MI, United States
BusWorks™ 900EN Series 6-Channel Differential Input Module
961EN-4006
BusWorks™ 900EN Series 6-Channel Differential Input Module 961EN-4006
i2o Option 6 input channels, 0 to 20mA in 3 selectable ranges (0 to 20 amps AC with optimal AC sensor) or ±78mV to ±10V DC with eight range options 15 to 36V DC Power EtherNet/IP® or Ethernet Modbus TCP/IP 10/100Mbps network, i2o input-to-output capability These modules provide an isolated Ethernet network interface for six analog input channels. Differential inputs eliminate ground loops and thus the need for isolators in many applications. Multi-range inputs accept signals from a variety of sensor and devices. High-resolution, low noise, A/D converters deliver high accuracy and reliability. Two Ethernet protocols are available. Select Ethernet ModbusTCP/IP or EtherNet/IP. i2o function only available on Ethernet Modbus TCP/IP models. Features Configurable from standard web browser EtherNet/IP® or Ethernet Modbus TCP/IP communication with automatic 10/100Mbps data rate negotiation 6-input stand-alone module is very economical i2o function enables direct input-to-output communication without a network controller Differential inputs eliminate ground loops Universal inputs support a variety of sensors High-resolution 16-bit sigma-delta A/D converters ensure precise, high accuracy measurements Compact packaging with pluggable terminals saves space and simplifies wiring Wide operational temperature range permits installation in extreme environments Operating Temperature Range: -25°C to +70°C (-13° to +158°F)
  • i2o Option
  • 6 input channels, 0 to 20mA in 3 selectable ranges (0 to 20 amps AC with optimal AC sensor) or ±78mV to ±10V DC with eight range options
  • 15 to 36V DC Power
  • EtherNet/IP® or Ethernet Modbus TCP/IP 10/100Mbps network, i2o input-to-output capability

These modules provide an isolated Ethernet network interface for six analog input channels. Differential inputs eliminate ground loops and thus the need for isolators in many applications. Multi-range inputs accept signals from a variety of sensor and devices. High-resolution, low noise, A/D converters deliver high accuracy and reliability.

Two Ethernet protocols are available. Select Ethernet ModbusTCP/IP or EtherNet/IP.

i2o function only available on Ethernet Modbus TCP/IP models.

Features

  • Configurable from standard web browser
  • EtherNet/IP® or Ethernet Modbus TCP/IP communication with automatic 10/100Mbps data rate negotiation
  • 6-input stand-alone module is very economical
  • i2o function enables direct input-to-output communication without a network controller
  • Differential inputs eliminate ground loops
  • Universal inputs support a variety of sensors
  • High-resolution 16-bit sigma-delta A/D converters ensure precise, high accuracy measurements
  • Compact packaging with pluggable terminals saves space and simplifies wiring
  • Wide operational temperature range permits installation in extreme environments

Operating Temperature Range: -25°C to +70°C (-13° to +158°F)

Supplier's Site Datasheet

Technical Specifications

  Acromag, Inc.
Product Category Data Acquisition
Product Number 961EN-4006
Product Name BusWorks™ 900EN Series 6-Channel Differential Input Module
Data Acquisition Input Module
Form Factor DIN Rail
Outputs Modbus/TCP
User Interface Computer Programmable
Host Connection Ethernet
Unlock Full Specs
to access all available technical data

Similar Products

Actuator Hub - AHC 072 - STEGO
Specs
Data Acquisition Input/Output Module
View Details
Measurement Data Process Monitoring - Reporter - Renishaw
Specs
Data Acquisition DAQ Instrument; Datalogger
Form Factor Handheld
User Interface Touch Screen
View Details
Data Acquisition (DAQ) - MI-7208 - ECON Technologies Co.,Ltd
ECON Technologies Co.,Ltd
Specs
Data Acquisition DAQ Instrument; Input Module; Output Module; Input/Output Module
Sampling Frequency 205 kHz
Resolution 24 bits
View Details