Acromag, Inc. AcPC Series Analog Input Board AcPC330

Description
16D/32SE input channels ±5V, ±10V, 0-5V, and 0-10V input ranges 16-bit A/D converter, 8µS conversion time (125KHz) AcPC330 boards provide fast, high resolution A/D conversion. The AcPC330 has many features to improve your overall system throughput rate. You can scan all channels or define a subset for more frequent sampling. Burst mode scans selected channels at the maximum conversion rate. Uniform mode performs conversions at user-defined intervals. Both modes can scan continuously, or execute a single cycle upon receiving a trigger. “Mail box” memory allows the CPU to read the latest data in 32 storage buffer registers without interrupting the A/D converter. Features 16-bit A/D converter (ADC) 8µS conversion time (125KHz) 16 differential or 32 single-ended inputs (±5V, ±10V, 0-5V, and 0-10V input ranges) Individual channel mailbox with one or two storage buffer registers per channel Programmable scan control Four scanning modes User-programmable interval timer External trigger input and output Programmable gain for individual channels Post-conversion interrupts 0 to 70°C (-40 to 85°C E version)
Datasheet
Description
16D/32SE input channels ±5V, ±10V, 0-5V, and 0-10V input ranges 16-bit A/D converter, 8µS conversion time (125KHz) AcPC330 boards provide fast, high resolution A/D conversion. The AcPC330 has many features to improve your overall system throughput rate. You can scan all channels or define a subset for more frequent sampling. Burst mode scans selected channels at the maximum conversion rate. Uniform mode performs conversions at user-defined intervals. Both modes can scan continuously, or execute a single cycle upon receiving a trigger. “Mail box” memory allows the CPU to read the latest data in 32 storage buffer registers without interrupting the A/D converter. Features 16-bit A/D converter (ADC) 8µS conversion time (125KHz) 16 differential or 32 single-ended inputs (±5V, ±10V, 0-5V, and 0-10V input ranges) Individual channel mailbox with one or two storage buffer registers per channel Programmable scan control Four scanning modes User-programmable interval timer External trigger input and output Programmable gain for individual channels Post-conversion interrupts 0 to 70°C (-40 to 85°C E version)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
AcPC Series Analog Input Board - AcPC330 - Acromag, Inc.
Wixom, MI, United States
AcPC Series Analog Input Board
AcPC330
AcPC Series Analog Input Board AcPC330
16D/32SE input channels ±5V, ±10V, 0-5V, and 0-10V input ranges 16-bit A/D converter, 8µS conversion time (125KHz) AcPC330 boards provide fast, high resolution A/D conversion. The AcPC330 has many features to improve your overall system throughput rate. You can scan all channels or define a subset for more frequent sampling. Burst mode scans selected channels at the maximum conversion rate. Uniform mode performs conversions at user-defined intervals. Both modes can scan continuously, or execute a single cycle upon receiving a trigger. “Mail box” memory allows the CPU to read the latest data in 32 storage buffer registers without interrupting the A/D converter. Features 16-bit A/D converter (ADC) 8µS conversion time (125KHz) 16 differential or 32 single-ended inputs (±5V, ±10V, 0-5V, and 0-10V input ranges) Individual channel mailbox with one or two storage buffer registers per channel Programmable scan control Four scanning modes User-programmable interval timer External trigger input and output Programmable gain for individual channels Post-conversion interrupts 0 to 70°C (-40 to 85°C E version)
  • 16D/32SE input channels
  • ±5V, ±10V, 0-5V, and 0-10V input ranges
  • 16-bit A/D converter, 8µS conversion time (125KHz)

AcPC330 boards provide fast, high resolution A/D conversion.

The AcPC330 has many features to improve your overall system throughput rate. You can scan all channels or define a subset for more frequent sampling. Burst mode scans selected channels at the maximum conversion rate. Uniform mode performs conversions at user-defined intervals. Both modes can scan continuously, or execute a single cycle upon receiving a trigger.

“Mail box” memory allows the CPU to read the latest data in 32 storage buffer registers without interrupting the A/D converter.

Features

  • 16-bit A/D converter (ADC)
  • 8µS conversion time (125KHz)
  • 16 differential or 32 single-ended inputs (±5V, ±10V, 0-5V, and 0-10V input ranges)
  • Individual channel mailbox with one or two storage buffer registers per channel
  • Programmable scan control
  • Four scanning modes
  • User-programmable interval timer
  • External trigger input and output
  • Programmable gain for individual channels
  • Post-conversion interrupts
  • 0 to 70°C (-40 to 85°C E version)
Supplier's Site Datasheet

Technical Specifications

  Acromag, Inc.
Product Category Data Acquisition
Product Number AcPC330
Product Name AcPC Series Analog Input Board
Data Acquisition Input Module
Form Factor PC Board
User Interface Computer Programmable
Host Connection Direct Backplane Interface
Application Aerospace / Military (optional feature); Medical / Biomedical (optional feature)
Unlock Full Specs
to access all available technical data

Similar Products

Actuator Hub - AHC 072 - STEGO
Specs
Data Acquisition Input/Output Module
View Details
VIGA-03-FB-4 Output Module - 18656 - Classic Automation LLC
Specs
Data Acquisition Input/Output Module
View Details
PROFINET slave - Digital input - Digital output - 765-1104/100-000 - WAGO
Specs
Data Acquisition Input Module; Output Module
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
Mini Amplifier PCB -  - Dexter Research Center, Inc.
Dexter Research Center, Inc.
Specs
Form Factor PC Board
Outputs Analog Voltage Output
User Interface None
View Details