Acromag, Inc. AcPC Series Counter/Timer with Quadrature AcPC483

Description
Four 16-bit counters - TTL, and four 32-bit counters - RS422 Event counter Frequency measurement Quadrature position measurement Pulse-width or periodic rate monitor Watchdog timer with isolated relay output Several models with a variety of configurations provide up to ten counter/timer channels for counting events, generating waveform control signals, measuring pulse-widths, periodic rates, or quadrature position and monitoring operations. Support for internal or external triggering simplifies the synchronization of operations to specific events. Counter functions can use internally generated clocks or an externally supplied clock.
Datasheet
Description
Four 16-bit counters - TTL, and four 32-bit counters - RS422 Event counter Frequency measurement Quadrature position measurement Pulse-width or periodic rate monitor Watchdog timer with isolated relay output Several models with a variety of configurations provide up to ten counter/timer channels for counting events, generating waveform control signals, measuring pulse-widths, periodic rates, or quadrature position and monitoring operations. Support for internal or external triggering simplifies the synchronization of operations to specific events. Counter functions can use internally generated clocks or an externally supplied clock.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
AcPC Series Counter/Timer with Quadrature - AcPC483 - Acromag, Inc.
Wixom, MI, United States
AcPC Series Counter/Timer with Quadrature
AcPC483
AcPC Series Counter/Timer with Quadrature AcPC483
Four 16-bit counters - TTL, and four 32-bit counters - RS422 Event counter Frequency measurement Quadrature position measurement Pulse-width or periodic rate monitor Watchdog timer with isolated relay output Several models with a variety of configurations provide up to ten counter/timer channels for counting events, generating waveform control signals, measuring pulse-widths, periodic rates, or quadrature position and monitoring operations. Support for internal or external triggering simplifies the synchronization of operations to specific events. Counter functions can use internally generated clocks or an externally supplied clock.
  • Four 16-bit counters - TTL, and four 32-bit counters - RS422
  • Event counter
  • Frequency measurement
  • Quadrature position measurement
  • Pulse-width or periodic rate monitor
  • Watchdog timer with isolated relay output

Several models with a variety of configurations provide up to ten counter/timer channels for counting events, generating waveform control signals, measuring pulse-widths, periodic rates, or quadrature position and monitoring operations.

Support for internal or external triggering simplifies the synchronization of operations to specific events. Counter functions can use internally generated clocks or an externally supplied clock.

Supplier's Site Datasheet

Technical Specifications

  Acromag, Inc.
Product Category Data Acquisition
Product Number AcPC483
Product Name AcPC Series Counter/Timer with Quadrature
Data Acquisition Input/Output Module
Form Factor PC Board
User Interface Computer Programmable
Host Connection Direct Backplane Interface
Application Aerospace / Military (optional feature); Medical / Biomedical (optional feature)
Unlock Full Specs
to access all available technical data

Similar Products

Isolated DC Input/Output Module - ADAM-3014-AE - Advantech
Specs
Data Acquisition Output Module
Outputs Analog Voltage Output; Analog Current Output
DC Voltage +/-10 mV, +/-50 mV, 0~0.01 V, 0~0.05 V, 0~0.1 V, 0~0.5 V, 0~1 V, 0~5 V, 0~10 V, +/-0.1V, +/-0.5 V, +/-1 V, +/-5 V, +/-10 V, +/-20 mA, 0~20 mA
View Details
4 suppliers
Data Acquisition (DAQ) - MI-7108 - ECON Technologies Co.,Ltd
ECON Technologies Co.,Ltd
Specs
Data Acquisition DAQ Instrument; Input Module
Sampling Frequency 205 kHz
Resolution 24 bits
View Details
Environmental Data Logger - U308432 - Pratt & Whitney Measurement Systems, Inc.
Pratt & Whitney Measurement Systems, Inc.
Specs
Data Acquisition Datalogger
Form Factor Stand-alone
Inputs RTD Input
View Details
8B37 Non-Linearized Thermocouple Input Module - 8B37S - Dataforth Corporation
Specs
Data Acquisition Input Module
Form Factor Modular Bay or Slot System
Outputs Analog Voltage Output
View Details