Acromag, Inc. Four Wire High Voltage Input Signal Splitter SP338

Description
The SP338 is a high-performance signal splitter that converts one high-level DC voltage input into two isolated proportional control signals. A variety of current and voltage output ranges are supported. Power connects on a terminal block, a rail bus, or both for redundancy. High-voltage isolation separates the input from power and each output circuit. The isolation protects from surges, reduces noise, and eliminates ground loop errors. Setup is fast and easy with a USB connection to your PC and our Windows software. Acromag’s Agility™ mobile app enables configuration on an Android smart phone or tablet. Software simplifies I/O range scaling, calibration, and advanced signal processing capabilities. These rugged instruments withstand harsh industrial environments to operate reliably across a wide temperature range with very low drift. They feature high immunity to RFI, EMI, ESD, and EFT, plus low radiated emissions. • Multi-range ±15, ±75, or ±150V input • 0-20mA, ±10V or 0-10V outputs • 6-32V DC external power
Datasheet
Description
The SP338 is a high-performance signal splitter that converts one high-level DC voltage input into two isolated proportional control signals. A variety of current and voltage output ranges are supported. Power connects on a terminal block, a rail bus, or both for redundancy. High-voltage isolation separates the input from power and each output circuit. The isolation protects from surges, reduces noise, and eliminates ground loop errors. Setup is fast and easy with a USB connection to your PC and our Windows software. Acromag’s Agility™ mobile app enables configuration on an Android smart phone or tablet. Software simplifies I/O range scaling, calibration, and advanced signal processing capabilities. These rugged instruments withstand harsh industrial environments to operate reliably across a wide temperature range with very low drift. They feature high immunity to RFI, EMI, ESD, and EFT, plus low radiated emissions. • Multi-range ±15, ±75, or ±150V input • 0-20mA, ±10V or 0-10V outputs • 6-32V DC external power
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Four Wire High Voltage Input Signal Splitter - SP338 - Acromag, Inc.
Wixom, MI, United States
Four Wire High Voltage Input Signal Splitter
SP338
Four Wire High Voltage Input Signal Splitter SP338
The SP338 is a high-performance signal splitter that converts one high-level DC voltage input into two isolated proportional control signals. A variety of current and voltage output ranges are supported. Power connects on a terminal block, a rail bus, or both for redundancy. High-voltage isolation separates the input from power and each output circuit. The isolation protects from surges, reduces noise, and eliminates ground loop errors. Setup is fast and easy with a USB connection to your PC and our Windows software. Acromag’s Agility™ mobile app enables configuration on an Android smart phone or tablet. Software simplifies I/O range scaling, calibration, and advanced signal processing capabilities. These rugged instruments withstand harsh industrial environments to operate reliably across a wide temperature range with very low drift. They feature high immunity to RFI, EMI, ESD, and EFT, plus low radiated emissions. • Multi-range ±15, ±75, or ±150V input • 0-20mA, ±10V or 0-10V outputs • 6-32V DC external power

The SP338 is a high-performance signal splitter that converts one high-level DC voltage input into two isolated proportional control signals. A variety of current and voltage output ranges are supported. Power connects on a terminal block, a rail bus, or both for redundancy.

High-voltage isolation separates the input from power and each output circuit. The isolation protects from surges, reduces noise, and eliminates ground loop errors.

Setup is fast and easy with a USB connection to your PC and our Windows software. Acromag’s Agility™ mobile app enables configuration on an Android smart phone or tablet. Software simplifies I/O range scaling, calibration, and advanced signal processing capabilities.

These rugged instruments withstand harsh industrial environments to operate reliably across a wide temperature range with very low drift. They feature high immunity to RFI, EMI, ESD, and EFT, plus low radiated emissions.

• Multi-range ±15, ±75, or ±150V input
• 0-20mA, ±10V or 0-10V outputs
• 6-32V DC external power

Supplier's Site Datasheet

Technical Specifications

  Acromag, Inc.
Product Category Data Acquisition
Product Number SP338
Product Name Four Wire High Voltage Input Signal Splitter
Data Acquisition Input/Output Module
Form Factor DIN Rail
Outputs Analog Current Output
User Interface None
Application General Lab & Industrial
Unlock Full Specs
to access all available technical data

Similar Products

 - Analog Output Boards for Laureate™ Meters, Counters & Timers - Laurel Electronics LLC
Specs
Data Acquisition Output Module
View Details
AX8118-0000-0000 | Single-axis module -  - Beckhoff Automation LLC
Specs
Data Acquisition Input/Output Module
View Details
Digmatic Input Module - DIM - Ametek Solartron Metrology
Ametek Solartron Metrology
Specs
Data Acquisition Input Module
Form Factor Stand-alone
User Interface None
View Details
Noncontact Position/Displacement Sensor - KD-2306 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Data Acquisition DAQ Instrument; Input/Output Module
Form Factor DIN Rail
Outputs Analog Voltage Output; Analog Current Output; Frequency or Pulse Output
View Details