Acromag, Inc. EtherStax® ES2000 Series 64-Channel Single-Ended Analog Current Input Module ES2163-1000

Description
64 input channels, ±20mA, 0-20mA, 4-20mA DC 18 to 36V DC Power Modbus TCP/UDP/IP, 10/100 Base-T (X) and 100 Base-FX, Automatic MCI/MDI-X on all copper ports. These EtherStax I/O modules provide a rugged, high-density, and high-speed solution to interface a large quantity of analog input signals to SCADA and distributed I/O systems. Each unit converts up to 64 single-ended analog current signals from various sensors and instruments for transmission to an Ethernet-based control network. Typical applications include process control, automated manufacturing, remote data acquisition, test and measurement, embedded computing, and supervisory monitoring systems. Features 64 single-ended analog current inputs 4-way isolation and surge suppression High-resolution 16-bit A/D High-speed scanning with 10 millisecond update of all 64 channels Automatic zero/span calibration On-demand self-test verifies calibration Configurable from any web browser User-configurable sample averaging and integration/totaliza tion function with non-volatile registers Dual-format data registers support 16-bit integers or 32-bit floating point Scaling registers on all channels Operating Temperature: -40 to 70°C (-40 to 158°F)
Datasheet
Description
64 input channels, ±20mA, 0-20mA, 4-20mA DC 18 to 36V DC Power Modbus TCP/UDP/IP, 10/100 Base-T (X) and 100 Base-FX, Automatic MCI/MDI-X on all copper ports. These EtherStax I/O modules provide a rugged, high-density, and high-speed solution to interface a large quantity of analog input signals to SCADA and distributed I/O systems. Each unit converts up to 64 single-ended analog current signals from various sensors and instruments for transmission to an Ethernet-based control network. Typical applications include process control, automated manufacturing, remote data acquisition, test and measurement, embedded computing, and supervisory monitoring systems. Features 64 single-ended analog current inputs 4-way isolation and surge suppression High-resolution 16-bit A/D High-speed scanning with 10 millisecond update of all 64 channels Automatic zero/span calibration On-demand self-test verifies calibration Configurable from any web browser User-configurable sample averaging and integration/totaliza tion function with non-volatile registers Dual-format data registers support 16-bit integers or 32-bit floating point Scaling registers on all channels Operating Temperature: -40 to 70°C (-40 to 158°F)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
EtherStax® ES2000 Series 64-Channel Single-Ended Analog Current Input Module - ES2163-1000 - Acromag, Inc.
Wixom, MI, United States
EtherStax® ES2000 Series 64-Channel Single-Ended Analog Current Input Module
ES2163-1000
EtherStax® ES2000 Series 64-Channel Single-Ended Analog Current Input Module ES2163-1000
64 input channels, ±20mA, 0-20mA, 4-20mA DC 18 to 36V DC Power Modbus TCP/UDP/IP, 10/100 Base-T (X) and 100 Base-FX, Automatic MCI/MDI-X on all copper ports. These EtherStax I/O modules provide a rugged, high-density, and high-speed solution to interface a large quantity of analog input signals to SCADA and distributed I/O systems. Each unit converts up to 64 single-ended analog current signals from various sensors and instruments for transmission to an Ethernet-based control network. Typical applications include process control, automated manufacturing, remote data acquisition, test and measurement, embedded computing, and supervisory monitoring systems. Features 64 single-ended analog current inputs 4-way isolation and surge suppression High-resolution 16-bit A/D High-speed scanning with 10 millisecond update of all 64 channels Automatic zero/span calibration On-demand self-test verifies calibration Configurable from any web browser User-configurable sample averaging and integration/totaliza tion function with non-volatile registers Dual-format data registers support 16-bit integers or 32-bit floating point Scaling registers on all channels Operating Temperature: -40 to 70°C (-40 to 158°F)
  • 64 input channels, ±20mA, 0-20mA, 4-20mA DC
  • 18 to 36V DC Power
  • Modbus TCP/UDP/IP, 10/100 Base-T (X) and 100 Base-FX, Automatic MCI/MDI-X on all copper ports.

These EtherStax I/O modules provide a rugged, high-density, and high-speed solution to interface a large quantity of analog input signals to SCADA and distributed I/O systems. Each unit converts up to 64 single-ended analog current signals from various sensors and instruments for transmission to an Ethernet-based control network. Typical applications include process control, automated manufacturing, remote data acquisition, test and measurement, embedded computing, and supervisory monitoring systems.

Features

  • 64 single-ended analog current inputs
  • 4-way isolation and surge suppression
  • High-resolution 16-bit A/D
  • High-speed scanning with 10 millisecond update of all 64 channels
  • Automatic zero/span calibration
  • On-demand self-test verifies calibration
  • Configurable from any web browser
  • User-configurable sample averaging and integration/totalization function with non-volatile registers
  • Dual-format data registers support 16-bit integers or 32-bit floating point
  • Scaling registers on all channels
  • Operating Temperature: -40 to 70°C (-40 to 158°F)
Supplier's Site Datasheet

Technical Specifications

  Acromag, Inc.
Product Category Data Acquisition
Product Number ES2163-1000
Product Name EtherStax® ES2000 Series 64-Channel Single-Ended Analog Current Input Module
Data Acquisition Input Module
Form Factor Stand-alone
Host Connection Ethernet; Cu and fiber ports
Web Enabled Web Enabled
Application General Lab & Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Data Loggers - 1232234 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Acquisition Datalogger
Host Connection RS232/422/485; USB; Rs232, usb
Agency Approval RoHS Compliant
View Details
Analog Input Module; Type K Thermocouple, 8-ch - MAQ20-KTC - Dataforth Corporation
Specs
Data Acquisition Input Module
Form Factor DIN Rail
User Interface None
View Details
Isolated RTD Input Module - ADAM-3013-AE - Advantech
Specs
Data Acquisition Input Module
Outputs Analog Voltage Output; Analog Current Output
View Details
3 suppliers
Non-Contact Linear Digital Differential Measuring System - KD-5600 Series - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Data Acquisition Data Acquisition Card
Form Factor PC Board
User Interface None
View Details