Acromag, Inc. Process Loop Splitter SP236

Description
Setup is fast and easy with a USB connection to your PC and our Windows software. Acromag’s Agility™ mobile app enables configuration on an Android smart phone or tablet. Software simplifies I/O range scaling, calibration, and advanced signal processing capabilities. High-voltage isolation separates the input from each output circuit. The isolation protects from surges, reduces noise, and eliminates ground loop errors. These rugged instruments withstand harsh industrial environments to operate reliably across a wide temperature range with very low drift. They feature high immunity to RFI, EMI, ESD, and EFT, plus low radiated emissions. Agility™ Config Tool is available for free. • DC current and low voltage input • 4-20mA outputs (sink/source) • 7-32 V DC loop power The SP236 model is a high-performance signal splitter that converts one DC current or millivolt input into two isolated proportional 4-20mA control signals. Power is received from one or both output loop currents.
Datasheet
Description
Setup is fast and easy with a USB connection to your PC and our Windows software. Acromag’s Agility™ mobile app enables configuration on an Android smart phone or tablet. Software simplifies I/O range scaling, calibration, and advanced signal processing capabilities. High-voltage isolation separates the input from each output circuit. The isolation protects from surges, reduces noise, and eliminates ground loop errors. These rugged instruments withstand harsh industrial environments to operate reliably across a wide temperature range with very low drift. They feature high immunity to RFI, EMI, ESD, and EFT, plus low radiated emissions. Agility™ Config Tool is available for free. • DC current and low voltage input • 4-20mA outputs (sink/source) • 7-32 V DC loop power The SP236 model is a high-performance signal splitter that converts one DC current or millivolt input into two isolated proportional 4-20mA control signals. Power is received from one or both output loop currents.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Process Loop Splitter - SP236 - Acromag, Inc.
Wixom, MI, United States
Process Loop Splitter
SP236
Process Loop Splitter SP236
Setup is fast and easy with a USB connection to your PC and our Windows software. Acromag’s Agility™ mobile app enables configuration on an Android smart phone or tablet. Software simplifies I/O range scaling, calibration, and advanced signal processing capabilities. High-voltage isolation separates the input from each output circuit. The isolation protects from surges, reduces noise, and eliminates ground loop errors. These rugged instruments withstand harsh industrial environments to operate reliably across a wide temperature range with very low drift. They feature high immunity to RFI, EMI, ESD, and EFT, plus low radiated emissions. Agility™ Config Tool is available for free. • DC current and low voltage input • 4-20mA outputs (sink/source) • 7-32 V DC loop power The SP236 model is a high-performance signal splitter that converts one DC current or millivolt input into two isolated proportional 4-20mA control signals. Power is received from one or both output loop currents.

Setup is fast and easy with a USB connection to your PC and our Windows software. Acromag’s Agility™ mobile app enables configuration on an Android smart phone or tablet. Software simplifies I/O range scaling, calibration, and advanced signal processing capabilities.

High-voltage isolation separates the input from each output circuit. The isolation protects from surges, reduces noise, and eliminates ground loop errors.

These rugged instruments withstand harsh industrial environments to operate reliably across a wide temperature range with very low drift. They feature high immunity to RFI, EMI, ESD, and EFT, plus low radiated emissions.

Agility™ Config Tool is available for free.

• DC current and low voltage input
• 4-20mA outputs (sink/source)
• 7-32 V DC loop power

The SP236 model is a high-performance signal splitter that converts one DC current or millivolt input into two isolated proportional 4-20mA control signals. Power is received from one or both output loop currents.

Supplier's Site Datasheet

Technical Specifications

  Acromag, Inc.
Product Category Data Acquisition
Product Number SP236
Product Name Process Loop Splitter
Data Acquisition Input/Output Module
Form Factor DIN Rail
Outputs Analog Current Output
User Interface None
Application General Lab & Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Data Acquisition (DAQ) - 2084-USB-5856-AE-ND - DigiKey
Specs
Outputs Analog Voltage Output
DC Voltage 3 ~ 30V
View Details
Digital Hydraulic Tester - Serviceman Plus - HydraCheck Inc.
Specs
Data Acquisition DAQ Instrument
Form Factor Stand-alone
User Interface Front Panel
View Details
Non-Contact Linear Digital Differential Measuring System - KD-5600 Series - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Data Acquisition Data Acquisition Card
Form Factor PC Board
User Interface None
View Details
8B50/51 Voltage Input Modules, 20kHz Bandwidth - 8B51-10 - Dataforth Corporation
Specs
Data Acquisition Input Module
Form Factor Modular Bay or Slot System
Outputs Analog Voltage Output
View Details