Acromag, Inc. IntelliPack® 800 Series Intelligent Alarm, DC Voltage/Current Input 812A-0200

Description
±100V or 0 to 22 mA DC input ranges or 2 input channels, ±100V or 0 to 22 mA DC input ranges (AC current with optional sensor) Single or dual mechanical relays 10-36V DC power Software configured; multi-function alarms (limit, window, deviation, rate-of-change, peak/valley detection); on/off controller capability 811A-0100: Alarm with one DPDT relay 811A-0200: Alarm with two SPDT relays 812A-0200: Dual alarm with two SPDT relays IntelliPack alarms compare inputs against user defined limit setpoints to control built-in relays. Each unit offers a selection of input ranges and alarm functions to handle a broad range of applications. As your needs change, you can easily reconfigure the unit for different ranges or functions. Alarm functions available on all models include on/off controller, limit alarm, window alarm, deviation alarm, rate-of-change alarm, and peak/valley detection. Setup is very easy. IntelliPack alarms are configured through a user-friendly Windows XP/Vista/7 program. Field adjustments and recalibration are quickly performed with front-panel push-buttons and status LEDs. Once configured, IntelliPacks operate independent of any host computer. Features Integrated microcontroller performs intelligent signal processing for advanced alarm functions. Windows XP/Vista/7 software configuration speeds setup and replacement. Push-button reprogrammability facilitates changes in the field without a host PC. Multi-purpose inputs accept numerous ranges to reduce spare stock requirements. High-resolution Sigma-Delta A/D converter delivers high accuracy with low noise. Input excitation supply on each input provides power for a two-wire transmitter. Dual alarm operation lets you perform two alarm functions at the same time. Operating temperature range: -25 to 70°C (-13 to 158°F). Learn more about the 811A/812A by choosing videos in the resource box to the right. All IntelliPacks require initial software configuration (order 800C-SIP).
Datasheet
Description
±100V or 0 to 22 mA DC input ranges or 2 input channels, ±100V or 0 to 22 mA DC input ranges (AC current with optional sensor) Single or dual mechanical relays 10-36V DC power Software configured; multi-function alarms (limit, window, deviation, rate-of-change, peak/valley detection); on/off controller capability 811A-0100: Alarm with one DPDT relay 811A-0200: Alarm with two SPDT relays 812A-0200: Dual alarm with two SPDT relays IntelliPack alarms compare inputs against user defined limit setpoints to control built-in relays. Each unit offers a selection of input ranges and alarm functions to handle a broad range of applications. As your needs change, you can easily reconfigure the unit for different ranges or functions. Alarm functions available on all models include on/off controller, limit alarm, window alarm, deviation alarm, rate-of-change alarm, and peak/valley detection. Setup is very easy. IntelliPack alarms are configured through a user-friendly Windows XP/Vista/7 program. Field adjustments and recalibration are quickly performed with front-panel push-buttons and status LEDs. Once configured, IntelliPacks operate independent of any host computer. Features Integrated microcontroller performs intelligent signal processing for advanced alarm functions. Windows XP/Vista/7 software configuration speeds setup and replacement. Push-button reprogrammability facilitates changes in the field without a host PC. Multi-purpose inputs accept numerous ranges to reduce spare stock requirements. High-resolution Sigma-Delta A/D converter delivers high accuracy with low noise. Input excitation supply on each input provides power for a two-wire transmitter. Dual alarm operation lets you perform two alarm functions at the same time. Operating temperature range: -25 to 70°C (-13 to 158°F). Learn more about the 811A/812A by choosing videos in the resource box to the right. All IntelliPacks require initial software configuration (order 800C-SIP).
Datasheet

Suppliers

Company
Product
Description
Supplier Links
IntelliPack® 800 Series Intelligent Alarm, DC Voltage/Current Input - 812A-0200 - Acromag, Inc.
Wixom, MI, United States
IntelliPack® 800 Series Intelligent Alarm, DC Voltage/Current Input
812A-0200
IntelliPack® 800 Series Intelligent Alarm, DC Voltage/Current Input 812A-0200
±100V or 0 to 22 mA DC input ranges or 2 input channels, ±100V or 0 to 22 mA DC input ranges (AC current with optional sensor) Single or dual mechanical relays 10-36V DC power Software configured; multi-function alarms (limit, window, deviation, rate-of-change, peak/valley detection); on/off controller capability 811A-0100: Alarm with one DPDT relay 811A-0200: Alarm with two SPDT relays 812A-0200: Dual alarm with two SPDT relays IntelliPack alarms compare inputs against user defined limit setpoints to control built-in relays. Each unit offers a selection of input ranges and alarm functions to handle a broad range of applications. As your needs change, you can easily reconfigure the unit for different ranges or functions. Alarm functions available on all models include on/off controller, limit alarm, window alarm, deviation alarm, rate-of-change alarm, and peak/valley detection. Setup is very easy. IntelliPack alarms are configured through a user-friendly Windows XP/Vista/7 program. Field adjustments and recalibration are quickly performed with front-panel push-buttons and status LEDs. Once configured, IntelliPacks operate independent of any host computer. Features Integrated microcontroller performs intelligent signal processing for advanced alarm functions. Windows XP/Vista/7 software configuration speeds setup and replacement. Push-button reprogrammability facilitates changes in the field without a host PC. Multi-purpose inputs accept numerous ranges to reduce spare stock requirements. High-resolution Sigma-Delta A/D converter delivers high accuracy with low noise. Input excitation supply on each input provides power for a two-wire transmitter. Dual alarm operation lets you perform two alarm functions at the same time. Operating temperature range: -25 to 70°C (-13 to 158°F). Learn more about the 811A/812A by choosing videos in the resource box to the right. All IntelliPacks require initial software configuration (order 800C-SIP).
  • ±100V or 0 to 22 mA DC input ranges or 2 input channels, ±100V or 0 to 22 mA DC input ranges (AC current with optional sensor)
  • Single or dual mechanical relays
  • 10-36V DC power
  • Software configured; multi-function alarms (limit, window, deviation, rate-of-change, peak/valley detection); on/off controller capability

811A-0100: Alarm with one DPDT relay
811A-0200: Alarm with two SPDT relays
812A-0200: Dual alarm with two SPDT relays

IntelliPack alarms compare inputs against user defined limit setpoints to control built-in relays.

Each unit offers a selection of input ranges and alarm functions to handle a broad range of applications. As your needs change, you can easily reconfigure the unit for different ranges or functions. Alarm functions available on all models include on/off controller, limit alarm, window alarm, deviation alarm, rate-of-change alarm, and peak/valley detection.

Setup is very easy. IntelliPack alarms are configured through a user-friendly Windows XP/Vista/7 program. Field adjustments and recalibration are quickly performed with front-panel push-buttons and status LEDs. Once configured, IntelliPacks operate independent of any host computer.

Features

  • Integrated microcontroller performs intelligent signal processing for advanced alarm functions.
  • Windows XP/Vista/7 software configuration speeds setup and replacement.
  • Push-button reprogrammability facilitates changes in the field without a host PC.
  • Multi-purpose inputs accept numerous ranges to reduce spare stock requirements.
  • High-resolution Sigma-Delta A/D converter delivers high accuracy with low noise.
  • Input excitation supply on each input provides power for a two-wire transmitter.
  • Dual alarm operation lets you perform two alarm functions at the same time.
  • Operating temperature range: -25 to 70°C (-13 to 158°F).

Learn more about the 811A/812A by choosing videos in the resource box to the right.

All IntelliPacks require initial software configuration (order 800C-SIP).

Supplier's Site Datasheet

Technical Specifications

  Acromag, Inc.
Product Category Data Acquisition
Product Number 812A-0200
Product Name IntelliPack® 800 Series Intelligent Alarm, DC Voltage/Current Input
Data Acquisition Input Module
Form Factor Terminal Block
Excitation Voltage
Outputs Relay Output
User Interface Computer Programmable
Unlock Full Specs
to access all available technical data

Similar Products

Actuator Hub - AHC 072 - STEGO
Specs
Data Acquisition Input/Output Module
View Details
Measurement Data Process Monitoring - Reporter - Renishaw
Specs
Data Acquisition DAQ Instrument; Datalogger
Form Factor Handheld
User Interface Touch Screen
View Details
Data Acquisition (DAQ) - MI-8109 - ECON Technologies Co.,Ltd
ECON Technologies Co.,Ltd
Specs
Data Acquisition DAQ Instrument; Input Module; Output Module; Input/Output Module
Sampling Frequency 205 kHz
Resolution 24 bits
View Details