Acromag, Inc. 600T Series Dual Channel Isolator 672T-0600

Description
4 to 20mA DC input 4 to 20mA DC output Input loop powered Low-cost isolator Up to four independent channels in a single unit with channel-to-channel isolation These units receive 4-20mA process current inputs and provide isolated 4-20mA output signals. Power is derived from the input signal current. Each channel operates independently and is isolated from the others to prevent interaction between channels. For easy troubleshooting, each unit has LEDs and diagnostic test points. Fault LEDs identify output open loop conditions and load compliance problems. The precision 10 ohm sense resistor enables monitoring of the output signal without disturbing field wiring. Approvals CE marked. UL, cUL listed. Class I; Division 2; Groups A, B, C, D Features Multiple channels on a single unit saves space and reduces costs. Galvanic isolation eliminates ground loops, reduces noise, and blocks transient signals. Independent channels prevent signal interaction and offer spares for later use. Fault LEDs provide a clear visual warning of open or failed process loops. Single calibration pot per channel enables one-step, precise calibration Operating Temperature range 25 to 70°C (-13 to 158°F)
Datasheet
Description
4 to 20mA DC input 4 to 20mA DC output Input loop powered Low-cost isolator Up to four independent channels in a single unit with channel-to-channel isolation These units receive 4-20mA process current inputs and provide isolated 4-20mA output signals. Power is derived from the input signal current. Each channel operates independently and is isolated from the others to prevent interaction between channels. For easy troubleshooting, each unit has LEDs and diagnostic test points. Fault LEDs identify output open loop conditions and load compliance problems. The precision 10 ohm sense resistor enables monitoring of the output signal without disturbing field wiring. Approvals CE marked. UL, cUL listed. Class I; Division 2; Groups A, B, C, D Features Multiple channels on a single unit saves space and reduces costs. Galvanic isolation eliminates ground loops, reduces noise, and blocks transient signals. Independent channels prevent signal interaction and offer spares for later use. Fault LEDs provide a clear visual warning of open or failed process loops. Single calibration pot per channel enables one-step, precise calibration Operating Temperature range 25 to 70°C (-13 to 158°F)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
600T Series Dual Channel Isolator - 672T-0600 - Acromag, Inc.
Wixom, MI, United States
600T Series Dual Channel Isolator
672T-0600
600T Series Dual Channel Isolator 672T-0600
4 to 20mA DC input 4 to 20mA DC output Input loop powered Low-cost isolator Up to four independent channels in a single unit with channel-to-channel isolation These units receive 4-20mA process current inputs and provide isolated 4-20mA output signals. Power is derived from the input signal current. Each channel operates independently and is isolated from the others to prevent interaction between channels. For easy troubleshooting, each unit has LEDs and diagnostic test points. Fault LEDs identify output open loop conditions and load compliance problems. The precision 10 ohm sense resistor enables monitoring of the output signal without disturbing field wiring. Approvals CE marked. UL, cUL listed. Class I; Division 2; Groups A, B, C, D Features Multiple channels on a single unit saves space and reduces costs. Galvanic isolation eliminates ground loops, reduces noise, and blocks transient signals. Independent channels prevent signal interaction and offer spares for later use. Fault LEDs provide a clear visual warning of open or failed process loops. Single calibration pot per channel enables one-step, precise calibration Operating Temperature range 25 to 70°C (-13 to 158°F)
  • 4 to 20mA DC input
  • 4 to 20mA DC output
  • Input loop powered
  • Low-cost isolator
  • Up to four independent channels in a single unit with channel-to-channel isolation

These units receive 4-20mA process current inputs and provide isolated 4-20mA output signals. Power is derived from the input signal current. Each channel operates independently and is isolated from the others to prevent interaction between channels.

For easy troubleshooting, each unit has LEDs and diagnostic test points. Fault LEDs identify output open loop conditions and load compliance problems. The precision 10 ohm sense resistor enables monitoring of the output signal without disturbing field wiring.

Approvals
CE marked. UL, cUL listed.
Class I; Division 2; Groups A, B, C, D

Features

  • Multiple channels on a single unit saves space and reduces costs.
  • Galvanic isolation eliminates ground loops, reduces noise, and blocks transient signals.
  • Independent channels prevent signal interaction and offer spares for later use.
  • Fault LEDs provide a clear visual warning of open or failed process loops.
  • Single calibration pot per channel enables one-step, precise calibration
  • Operating Temperature range 25 to 70°C (-13 to 158°F)
Supplier's Site Datasheet
Dual Channel Isolator, 600T Series - 672T-0600 - Acromag, Inc.
Wixom, MI, United States
Dual Channel Isolator, 600T Series
672T-0600
Dual Channel Isolator, 600T Series 672T-0600
4 to 20mA DC input 4 to 20mA DC output Input loop powered Low-cost isolator Up to four independent channels in a single unit with channel-to-channel isolation These units receive 4-20mA process current inputs and provide isolated 4-20mA output signals. Power is derived from the input signal current. Each channel operates independently and is isolated from the others to prevent interaction between channels. For easy troubleshooting, each unit has LEDs and diagnostic test points. Fault LEDs identify output open loop conditions and load compliance problems. The precision 10 ohm sense resistor enables monitoring of the output signal without disturbing field wiring. Approvals CE marked. UL, cUL listed. Class I; Division 2; Groups A, B, C, D Features Multiple channels on a single unit saves space and reduces costs. Galvanic isolation eliminates ground loops, reduces noise, and blocks transient signals. Independent channels prevent signal interaction and offer spares for later use. Fault LEDs provide a clear visual warning of open or failed process loops. Single calibration pot per channel enables one-step, precise calibration Operating Temperature range 25 to 70°C (-13 to 158°F)
  • 4 to 20mA DC input
  • 4 to 20mA DC output
  • Input loop powered
  • Low-cost isolator
  • Up to four independent channels in a single unit with channel-to-channel isolation

These units receive 4-20mA process current inputs and provide isolated 4-20mA output signals. Power is derived from the input signal current. Each channel operates independently and is isolated from the others to prevent interaction between channels.

For easy troubleshooting, each unit has LEDs and diagnostic test points. Fault LEDs identify output open loop conditions and load compliance problems. The precision 10 ohm sense resistor enables monitoring of the output signal without disturbing field wiring.

Approvals
CE marked. UL, cUL listed.
Class I; Division 2; Groups A, B, C, D

Features

  • Multiple channels on a single unit saves space and reduces costs.
  • Galvanic isolation eliminates ground loops, reduces noise, and blocks transient signals.
  • Independent channels prevent signal interaction and offer spares for later use.
  • Fault LEDs provide a clear visual warning of open or failed process loops.
  • Single calibration pot per channel enables one-step, precise calibration
  • Operating Temperature range 25 to 70°C (-13 to 158°F)
Supplier's Site Datasheet

Technical Specifications

  Acromag, Inc. Acromag, Inc.
Product Category Data Acquisition Signal Conditioners
Product Number 672T-0600 672T-0600
Product Name 600T Series Dual Channel Isolator Dual Channel Isolator, 600T Series
Data Acquisition Input Module
Form Factor Rack Mount (optional feature); DIN Rail DIN Rail
Outputs Analog Current Output Analog Current Output
User Interface None None
Application General Lab & Industrial General Lab & Industrial
Unlock Full Specs
to access all available technical data

Similar Products

ComEx flex module with junction box - comexflex module with junction box - BARTEC
Specs
Data Acquisition Input/Output Module
Operating Temperature -55 to 60 F (-48 to 16 C)
View Details
16DO IoT Modbus/SNMP/MQTT 2-Ports Ethernet Remote I/O - ADAM-6256-B - Advantech
Specs
Data Acquisition Input/Output Module
Outputs Analog Voltage Output
DC Voltage 10~30 VDC
View Details
2 suppliers
Non-Contact Linear Digital Differential Measuring System - KD-5600 Series - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Data Acquisition Data Acquisition Card
Form Factor PC Board
User Interface None
View Details
EtherNet/IP TM Slave - Digital input - Digital output - 765-1505/100-000 - WAGO
Specs
Data Acquisition Input Module; Output Module
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details