Acromag, Inc. BusWorks™ 900PB Series 6-Channel Differential Input Module 962PB-2006

Description
DC Current or DC Voltage Signals 6 input channels, 0 to 20mA in 3 selectable ranges (0 to 20 amps AC with optimal AC sensor) or ±78mV to ±10V DC with eight range options 12 to 36V DC power Profibus-DP, RS-485 network up to 12Mbaud 961PB: 6 DC current input channels 962PB: 6 DC voltage input channels These modules provide an isolated Profibus-DP network interface for six analog input channels. Differential inputs eliminate ground loops and thus the need for isolators in many applications. Multi-range inputs accept signals from a variety of sensor and devices. High-resolution, low noise, A/D converters deliver high accuracy and reliability. Features Standard Profibus-DP network communication with industry-standard ASIC (Siemens SPC3) 6-input stand-alone module is very economical Differential inputs eliminate ground loops Universal inputs support a variety of sensors High-resolution 16-bit sigma-delta A/D converters ensure precise, high accuracy measurements Compact packaging with pluggable terminals saves space and simplifies wiring Wide operational temperature range permits installation in extreme environments: -25 to 70°C (-13 to 158°F). AC current sensor used with 961PB DC current input modules. One sensor per channel is required.
Datasheet
Description
DC Current or DC Voltage Signals 6 input channels, 0 to 20mA in 3 selectable ranges (0 to 20 amps AC with optimal AC sensor) or ±78mV to ±10V DC with eight range options 12 to 36V DC power Profibus-DP, RS-485 network up to 12Mbaud 961PB: 6 DC current input channels 962PB: 6 DC voltage input channels These modules provide an isolated Profibus-DP network interface for six analog input channels. Differential inputs eliminate ground loops and thus the need for isolators in many applications. Multi-range inputs accept signals from a variety of sensor and devices. High-resolution, low noise, A/D converters deliver high accuracy and reliability. Features Standard Profibus-DP network communication with industry-standard ASIC (Siemens SPC3) 6-input stand-alone module is very economical Differential inputs eliminate ground loops Universal inputs support a variety of sensors High-resolution 16-bit sigma-delta A/D converters ensure precise, high accuracy measurements Compact packaging with pluggable terminals saves space and simplifies wiring Wide operational temperature range permits installation in extreme environments: -25 to 70°C (-13 to 158°F). AC current sensor used with 961PB DC current input modules. One sensor per channel is required.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
BusWorks™ 900PB Series 6-Channel Differential Input Module - 962PB-2006 - Acromag, Inc.
Wixom, MI, United States
BusWorks™ 900PB Series 6-Channel Differential Input Module
962PB-2006
BusWorks™ 900PB Series 6-Channel Differential Input Module 962PB-2006
DC Current or DC Voltage Signals 6 input channels, 0 to 20mA in 3 selectable ranges (0 to 20 amps AC with optimal AC sensor) or ±78mV to ±10V DC with eight range options 12 to 36V DC power Profibus-DP, RS-485 network up to 12Mbaud 961PB: 6 DC current input channels 962PB: 6 DC voltage input channels These modules provide an isolated Profibus-DP network interface for six analog input channels. Differential inputs eliminate ground loops and thus the need for isolators in many applications. Multi-range inputs accept signals from a variety of sensor and devices. High-resolution, low noise, A/D converters deliver high accuracy and reliability. Features Standard Profibus-DP network communication with industry-standard ASIC (Siemens SPC3) 6-input stand-alone module is very economical Differential inputs eliminate ground loops Universal inputs support a variety of sensors High-resolution 16-bit sigma-delta A/D converters ensure precise, high accuracy measurements Compact packaging with pluggable terminals saves space and simplifies wiring Wide operational temperature range permits installation in extreme environments: -25 to 70°C (-13 to 158°F). AC current sensor used with 961PB DC current input modules. One sensor per channel is required.
  • DC Current or DC Voltage Signals
  • 6 input channels, 0 to 20mA in 3 selectable ranges (0 to 20 amps AC with optimal AC sensor) or ±78mV to ±10V DC with eight range options
  • 12 to 36V DC power
  • Profibus-DP, RS-485 network up to 12Mbaud

961PB: 6 DC current input channels
962PB: 6 DC voltage input channels

These modules provide an isolated Profibus-DP network interface for six analog input channels. Differential inputs eliminate ground loops and thus the need for isolators in many applications. Multi-range inputs accept signals from a variety of sensor and devices. High-resolution, low noise, A/D converters deliver high accuracy and reliability.

Features

  • Standard Profibus-DP network communication with industry-standard ASIC (Siemens SPC3)
  • 6-input stand-alone module is very economical
  • Differential inputs eliminate ground loops
  • Universal inputs support a variety of sensors
  • High-resolution 16-bit sigma-delta A/D converters ensure precise, high accuracy measurements
  • Compact packaging with pluggable terminals saves space and simplifies wiring
  • Wide operational temperature range permits installation in extreme environments:
    -25 to 70°C (-13 to 158°F).
  • AC current sensor used with 961PB DC current input modules. One sensor per channel is required.
Supplier's Site Datasheet

Technical Specifications

  Acromag, Inc.
Product Category Data Acquisition
Product Number 962PB-2006
Product Name BusWorks™ 900PB Series 6-Channel Differential Input Module
Data Acquisition Input Module
Form Factor DIN Rail
User Interface Computer Programmable
Host Connection RS232/422/485
Transmission Rate 12000 kbps
Unlock Full Specs
to access all available technical data

Similar Products

8Thermocouple Modbus RS-485 Remote I/O - ADAM-4019+-F - Advantech
Specs
Data Acquisition Input/Output Module
Host Connection RS232/422/485
Sampling Frequency 0.0100 kHz
View Details
Service Master Connect (HPM7000) – Digital Hydraulic Datalogger -  - HydraCheck Inc.
Specs
Data Acquisition Datalogger
Form Factor Panel / Chassis Mount
User Interface Front Panel
View Details
Non-Contact Linear Digital Differential Measuring System - KD-5600 Series - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Data Acquisition Data Acquisition Card
Form Factor PC Board
User Interface None
View Details
8B40 Voltage Input Modules, 1kHz Bandwidth - 8B40-04 - Dataforth Corporation
Specs
Data Acquisition Input Module
Form Factor Backpanel
Outputs Analog Voltage Output
View Details