Acromag, Inc. Process Voltage Input Signal Splitter SP237

Description
Setup is fast and easy with a USB connection to your PC and our Windows software. Acromag’s Agility™ mobile app enables configuration on an Android smart phone or tablet. Software simplifies I/O range scaling, calibration, and advanced signal processing capabilities. High-voltage isolation separates the input and between the output circuits. The isolation protects from surges, reduces noise, and eliminates ground loop errors. These rugged instruments withstand harsh industrial environments to operate reliably across a wide temperature range with very low drift. They feature high immunity to RFI, EMI, ESD, and EFT, plus low radiated emissions. Agility™ Config Tool is available for free. • Multi-range ±1V, ±5V, or ±10V input • 4-20mA outputs (sink/source) • 7-32V DC loop power The SP237 model is a high-performance signal splitter that converts one process-level DC voltage input into two proportional isolated 4-20mA control signals. Power is received from one or both output loop currents.
Datasheet
Description
Setup is fast and easy with a USB connection to your PC and our Windows software. Acromag’s Agility™ mobile app enables configuration on an Android smart phone or tablet. Software simplifies I/O range scaling, calibration, and advanced signal processing capabilities. High-voltage isolation separates the input and between the output circuits. The isolation protects from surges, reduces noise, and eliminates ground loop errors. These rugged instruments withstand harsh industrial environments to operate reliably across a wide temperature range with very low drift. They feature high immunity to RFI, EMI, ESD, and EFT, plus low radiated emissions. Agility™ Config Tool is available for free. • Multi-range ±1V, ±5V, or ±10V input • 4-20mA outputs (sink/source) • 7-32V DC loop power The SP237 model is a high-performance signal splitter that converts one process-level DC voltage input into two proportional isolated 4-20mA control signals. Power is received from one or both output loop currents.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Process Voltage Input Signal Splitter - SP237 - Acromag, Inc.
Wixom, MI, United States
Process Voltage Input Signal Splitter
SP237
Process Voltage Input Signal Splitter SP237
Setup is fast and easy with a USB connection to your PC and our Windows software. Acromag’s Agility™ mobile app enables configuration on an Android smart phone or tablet. Software simplifies I/O range scaling, calibration, and advanced signal processing capabilities. High-voltage isolation separates the input and between the output circuits. The isolation protects from surges, reduces noise, and eliminates ground loop errors. These rugged instruments withstand harsh industrial environments to operate reliably across a wide temperature range with very low drift. They feature high immunity to RFI, EMI, ESD, and EFT, plus low radiated emissions. Agility™ Config Tool is available for free. • Multi-range ±1V, ±5V, or ±10V input • 4-20mA outputs (sink/source) • 7-32V DC loop power The SP237 model is a high-performance signal splitter that converts one process-level DC voltage input into two proportional isolated 4-20mA control signals. Power is received from one or both output loop currents.

Setup is fast and easy with a USB connection to your PC and our Windows software. Acromag’s Agility™ mobile app enables configuration on an Android smart phone or tablet. Software simplifies I/O range scaling, calibration, and advanced signal processing capabilities.

High-voltage isolation separates the input and between the output circuits. The isolation protects from surges, reduces noise, and eliminates ground loop errors.

These rugged instruments withstand harsh industrial environments to operate reliably across a wide temperature range with very low drift. They feature high immunity to RFI, EMI, ESD, and EFT, plus low radiated emissions.

Agility™ Config Tool is available for free.

• Multi-range ±1V, ±5V, or ±10V input
• 4-20mA outputs (sink/source)
• 7-32V DC loop power

The SP237 model is a high-performance signal splitter that converts one process-level DC voltage input into two proportional isolated 4-20mA control signals. Power is received from one or both output loop currents.

Supplier's Site Datasheet

Technical Specifications

  Acromag, Inc.
Product Category Data Acquisition
Product Number SP237
Product Name Process Voltage Input Signal Splitter
Data Acquisition Input/Output Module
Form Factor DIN Rail
Outputs Analog Current Output
User Interface None
Application General Lab & Industrial
Unlock Full Specs
to access all available technical data

Similar Products

3-phase smart current sensor - ESS 076 - STEGO
Specs
Data Acquisition Input/Output Module
Agency Approval CE, EAC, UKCA
Operating Temperature -40 to 158 F (-40 to 70 C)
View Details
Environmental Data Logger - U308432 - Pratt & Whitney Measurement Systems, Inc.
Pratt & Whitney Measurement Systems, Inc.
Specs
Data Acquisition Datalogger
Form Factor Stand-alone
Inputs RTD Input
View Details
Data Acquisition (DAQ) - MI-7308 - ECON Technologies Co.,Ltd
ECON Technologies Co.,Ltd
Specs
Data Acquisition DAQ Instrument; Input Module; Output Module; Input/Output Module
Sampling Frequency 768 kHz
Resolution 32 bits
View Details
Noncontact Position/Displacement Sensor - KD-2306 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Data Acquisition DAQ Instrument; Input/Output Module
Form Factor DIN Rail
Outputs Analog Voltage Output; Analog Current Output; Frequency or Pulse Output
View Details