Acromag, Inc. IP300 Series Analog Input Module, 12-Bit A/D IP320A

Description
20 differential or 40 single-ended input channels 200KHz throughput 4.5µS/conversion Selectable input range (±5V, ±10V, 0-10V) The IP320A monitors 20 differential or 40 single-ended input channels. When used with a carrier that holds four IP modules, up to 160 inputs can be obtained from a single card cage slot. A jumper offers a choice of three input voltage ranges. Using the software programmable gain, you can easily customize the input voltage on an individual channel basis. The control register provides further flexibility with the option of single-ended or differential inputs and controlled channel selection. Software or external triggers enable synchronization of data acquisition to external events. Features 20 differential or 40 single-ended inputs 12-bit, successive approximation A/D converter (ADC) with an 4.5µS. conversion time. 200K samples per second maximum system throughput rate Three dip switch-selectable input ranges: -5 to 5V, -10 to 10V, and 0 to 10V Programmable gains of 1, 2, 4, and 8 Built-in calibration references 0 to 70°C (IP320A) or -40 to 85°C (IP320AE model)
Datasheet
Description
20 differential or 40 single-ended input channels 200KHz throughput 4.5µS/conversion Selectable input range (±5V, ±10V, 0-10V) The IP320A monitors 20 differential or 40 single-ended input channels. When used with a carrier that holds four IP modules, up to 160 inputs can be obtained from a single card cage slot. A jumper offers a choice of three input voltage ranges. Using the software programmable gain, you can easily customize the input voltage on an individual channel basis. The control register provides further flexibility with the option of single-ended or differential inputs and controlled channel selection. Software or external triggers enable synchronization of data acquisition to external events. Features 20 differential or 40 single-ended inputs 12-bit, successive approximation A/D converter (ADC) with an 4.5µS. conversion time. 200K samples per second maximum system throughput rate Three dip switch-selectable input ranges: -5 to 5V, -10 to 10V, and 0 to 10V Programmable gains of 1, 2, 4, and 8 Built-in calibration references 0 to 70°C (IP320A) or -40 to 85°C (IP320AE model)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
IP300 Series Analog Input Module, 12-Bit A/D - IP320A - Acromag, Inc.
Wixom, MI, United States
IP300 Series Analog Input Module, 12-Bit A/D
IP320A
IP300 Series Analog Input Module, 12-Bit A/D IP320A
20 differential or 40 single-ended input channels 200KHz throughput 4.5µS/conversion Selectable input range (±5V, ±10V, 0-10V) The IP320A monitors 20 differential or 40 single-ended input channels. When used with a carrier that holds four IP modules, up to 160 inputs can be obtained from a single card cage slot. A jumper offers a choice of three input voltage ranges. Using the software programmable gain, you can easily customize the input voltage on an individual channel basis. The control register provides further flexibility with the option of single-ended or differential inputs and controlled channel selection. Software or external triggers enable synchronization of data acquisition to external events. Features 20 differential or 40 single-ended inputs 12-bit, successive approximation A/D converter (ADC) with an 4.5µS. conversion time. 200K samples per second maximum system throughput rate Three dip switch-selectable input ranges: -5 to 5V, -10 to 10V, and 0 to 10V Programmable gains of 1, 2, 4, and 8 Built-in calibration references 0 to 70°C (IP320A) or -40 to 85°C (IP320AE model)
  • 20 differential or 40 single-ended input channels
  • 200KHz throughput
  • 4.5µS/conversion
  • Selectable input range (±5V, ±10V, 0-10V)

The IP320A monitors 20 differential or 40 single-ended input channels. When used with a carrier that holds four IP modules, up to 160 inputs can be obtained from a single card cage slot.

A jumper offers a choice of three input voltage ranges. Using the software programmable gain, you can easily customize the input voltage on an individual channel basis. The control register provides further flexibility with the option of single-ended or differential inputs and controlled channel selection. Software or external triggers enable synchronization of data acquisition to external events.

Features

  • 20 differential or 40 single-ended inputs
  • 12-bit, successive approximation A/D converter (ADC) with an 4.5µS. conversion time.
  • 200K samples per second maximum system throughput rate
  • Three dip switch-selectable input ranges: -5 to 5V, -10 to 10V, and 0 to 10V
  • Programmable gains of 1, 2, 4, and 8
  • Built-in calibration references
  • 0 to 70°C (IP320A) or -40 to 85°C (IP320AE model)
Supplier's Site Datasheet
Analog Input Module, 12-Bit A/D, IP300 Series - IP320A - Acromag, Inc.
Wixom, MI, United States
Analog Input Module, 12-Bit A/D, IP300 Series
IP320A
Analog Input Module, 12-Bit A/D, IP300 Series IP320A
20 differential or 40 single-ended input channels 200KHz throughput 4.5µS/conversion Selectable input range (±5V, ±10V, 0-10V) The IP320A monitors 20 differential or 40 single-ended input channels. When used with a carrier that holds four IP modules, up to 160 inputs can be obtained from a single card cage slot. A jumper offers a choice of three input voltage ranges. Using the software programmable gain, you can easily customize the input voltage on an individual channel basis. The control register provides further flexibility with the option of single-ended or differential inputs and controlled channel selection. Software or external triggers enable synchronization of data acquisition to external events. Features 20 differential or 40 single-ended inputs 12-bit, successive approximation A/D converter (ADC) with an 4.5µS. conversion time. 200K samples per second maximum system throughput rate Three dip switch-selectable input ranges: -5 to 5V, -10 to 10V, and 0 to 10V Programmable gains of 1, 2, 4, and 8 Built-in calibration references 0 to 70°C (IP320A) or -40 to 85°C (IP320AE model)
  • 20 differential or 40 single-ended input channels
  • 200KHz throughput
  • 4.5µS/conversion
  • Selectable input range (±5V, ±10V, 0-10V)

The IP320A monitors 20 differential or 40 single-ended input channels. When used with a carrier that holds four IP modules, up to 160 inputs can be obtained from a single card cage slot.

A jumper offers a choice of three input voltage ranges. Using the software programmable gain, you can easily customize the input voltage on an individual channel basis. The control register provides further flexibility with the option of single-ended or differential inputs and controlled channel selection. Software or external triggers enable synchronization of data acquisition to external events.

Features

  • 20 differential or 40 single-ended inputs
  • 12-bit, successive approximation A/D converter (ADC) with an 4.5µS. conversion time.
  • 200K samples per second maximum system throughput rate
  • Three dip switch-selectable input ranges: -5 to 5V, -10 to 10V, and 0 to 10V
  • Programmable gains of 1, 2, 4, and 8
  • Built-in calibration references
  • 0 to 70°C (IP320A) or -40 to 85°C (IP320AE model)
Supplier's Site Datasheet

Technical Specifications

  Acromag, Inc. Acromag, Inc.
Product Category Signal Conditioners Data Acquisition
Product Number IP320A IP320A
Product Name IP300 Series Analog Input Module, 12-Bit A/D Analog Input Module, 12-Bit A/D, IP300 Series
Form Factor PC Board PC Board
User Interface None None
Application General Lab & Industrial General Lab & Industrial
Analog Channels 40 #
Differential Channels Yes
Unlock Full Specs
to access all available technical data

Similar Products

Service Master Connect (HPM7000) – Digital Hydraulic Datalogger -  - HydraCheck Inc.
Specs
Data Acquisition Datalogger
Form Factor Panel / Chassis Mount
User Interface Front Panel
View Details
Non-Contact Linear Digital Differential Measuring System - KD-5600 Series - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Data Acquisition Data Acquisition Card
Form Factor PC Board
User Interface None
View Details
SCM9B-3200/4200 Computer-to-Analog Output Module, Current Output Module - SCM9B-3200/4200 - Dataforth Corporation
Specs
Data Acquisition Output Module
Form Factor Panel / Chassis Mount
Outputs Analog Current Output
View Details