Acromag, Inc. Digital Input Module, Isolated IP440A

Description
32 port-isolated input channels ±60V AC/DC input (three ranges) Interrupt support for each channel IP440A Industrial I/O Pack (IP) modules provide 32 optically isolated inputs to safely monitor a wide range of digital input voltage levels. Isolation protects your computer system from noise, transient signals, and field wiring faults. The inputs are grouped into four 8-channel ports. Ports are isolated from the logic and each other. Change-of-state interrupts are supported using paired channels. Debounce eliminates spurious interrupts from noise and switching transients for error-free edge detection. Closed-loop monitoring of critical control signals is easily accomplished using the IP440A in conjunction with Acromag’s IP445 digital output module. Benefits Software configuration allows “on-the-fly” changes without removing modules. Pins are compatible with IP445 output module for loopback monitoring Loopback monitoring enables self-test and fault diagnostics to detect open switches or shorts.
Datasheet
Description
32 port-isolated input channels ±60V AC/DC input (three ranges) Interrupt support for each channel IP440A Industrial I/O Pack (IP) modules provide 32 optically isolated inputs to safely monitor a wide range of digital input voltage levels. Isolation protects your computer system from noise, transient signals, and field wiring faults. The inputs are grouped into four 8-channel ports. Ports are isolated from the logic and each other. Change-of-state interrupts are supported using paired channels. Debounce eliminates spurious interrupts from noise and switching transients for error-free edge detection. Closed-loop monitoring of critical control signals is easily accomplished using the IP440A in conjunction with Acromag’s IP445 digital output module. Benefits Software configuration allows “on-the-fly” changes without removing modules. Pins are compatible with IP445 output module for loopback monitoring Loopback monitoring enables self-test and fault diagnostics to detect open switches or shorts.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Input Module, Isolated - IP440A - Acromag, Inc.
Wixom, MI, United States
Digital Input Module, Isolated
IP440A
Digital Input Module, Isolated IP440A
32 port-isolated input channels ±60V AC/DC input (three ranges) Interrupt support for each channel IP440A Industrial I/O Pack (IP) modules provide 32 optically isolated inputs to safely monitor a wide range of digital input voltage levels. Isolation protects your computer system from noise, transient signals, and field wiring faults. The inputs are grouped into four 8-channel ports. Ports are isolated from the logic and each other. Change-of-state interrupts are supported using paired channels. Debounce eliminates spurious interrupts from noise and switching transients for error-free edge detection. Closed-loop monitoring of critical control signals is easily accomplished using the IP440A in conjunction with Acromag’s IP445 digital output module. Benefits Software configuration allows “on-the-fly” changes without removing modules. Pins are compatible with IP445 output module for loopback monitoring Loopback monitoring enables self-test and fault diagnostics to detect open switches or shorts.
  • 32 port-isolated input channels
  • ±60V AC/DC input (three ranges)
  • Interrupt support for each channel

IP440A Industrial I/O Pack (IP) modules provide 32 optically isolated inputs to safely monitor a wide range of digital input voltage levels.

Isolation protects your computer system from noise, transient signals, and field wiring faults. The inputs are grouped into four 8-channel ports. Ports are isolated from the logic and each other.

Change-of-state interrupts are supported using paired channels. Debounce eliminates spurious interrupts from noise and switching transients for error-free edge detection.

Closed-loop monitoring of critical control signals is easily accomplished using the IP440A in conjunction with Acromag’s IP445 digital output module.

Benefits

  • Software configuration allows “on-the-fly” changes without removing modules.
  • Pins are compatible with IP445 output module for loopback monitoring
  • Loopback monitoring enables self-test and fault diagnostics to detect open switches or shorts.
Supplier's Site Datasheet

Technical Specifications

  Acromag, Inc.
Product Category Data Acquisition
Product Number IP440A
Product Name Digital Input Module, Isolated
Data Acquisition Input Module
Form Factor PC Board
User Interface Computer Programmable
Host Connection Direct Backplane Interface
Application General Lab & Industrial
Unlock Full Specs
to access all available technical data