Acromag, Inc. TT230 Series Process Voltage Input Two-wire/three-wire Transmitter TT237-0600

Description
Multi-range ±1V, ±5V or ±10V input 4-20mA output (sink/source) 12-32 V DC loop/local power The TT237 model is a space-saving two-wire transmitter that isolates and converts a process level DC voltage input to a proportional 4-20mA control signal. A single unit supports multiple voltage input ranges for extra flexibility. Power is received from the output loop current or a local DC supply when using a three-wire connection. High-voltage isolation separates the input from the output circuit. Isolation protects from surges, reduces noise, and eliminates ground loop errors. Setup and calibration are fast and easy with a convenient USB connection to your PC and Acromag’s Windows configuration software. Advanced signal processing capabilities, variable range input, and convenient USB programming make this instrument a very versatile temperature measurement device. These transmitters can withstand harsh industrial environments and operate reliably across a wide temperature range with very low drift. They feature RFI, EMI, ESD, EFT, and surge protection plus low radiated emissions. Agility™ Config Tool is available for free. Features Easy setup and digital calibration via USB with Windows configuration software Single unit supports ±1V, ±5V, and ±10V DC input ranges Space-saving 12.5mm (0.5 inch) unit with pluggable terminals for convenient wiring High accuracy, linearity, stability, and reliability User-selectable filtering (low, medium, high) Supports sink or source output wiring Supports reverse-acting (inverse) output Selectable upscale or downscale operation for sensor errors and lead-break detection 1500V input isolation NAMUR-compliant output loop current Shock (50g) and vibration (5g) resistant Mounts on Type T DIN-rail Wide ambient operation (-40 to 80°C) CE compliant. UL/cUL Class 1 Div 2 Zone 2 approvals ATEX Certified.
Datasheet
Description
Multi-range ±1V, ±5V or ±10V input 4-20mA output (sink/source) 12-32 V DC loop/local power The TT237 model is a space-saving two-wire transmitter that isolates and converts a process level DC voltage input to a proportional 4-20mA control signal. A single unit supports multiple voltage input ranges for extra flexibility. Power is received from the output loop current or a local DC supply when using a three-wire connection. High-voltage isolation separates the input from the output circuit. Isolation protects from surges, reduces noise, and eliminates ground loop errors. Setup and calibration are fast and easy with a convenient USB connection to your PC and Acromag’s Windows configuration software. Advanced signal processing capabilities, variable range input, and convenient USB programming make this instrument a very versatile temperature measurement device. These transmitters can withstand harsh industrial environments and operate reliably across a wide temperature range with very low drift. They feature RFI, EMI, ESD, EFT, and surge protection plus low radiated emissions. Agility™ Config Tool is available for free. Features Easy setup and digital calibration via USB with Windows configuration software Single unit supports ±1V, ±5V, and ±10V DC input ranges Space-saving 12.5mm (0.5 inch) unit with pluggable terminals for convenient wiring High accuracy, linearity, stability, and reliability User-selectable filtering (low, medium, high) Supports sink or source output wiring Supports reverse-acting (inverse) output Selectable upscale or downscale operation for sensor errors and lead-break detection 1500V input isolation NAMUR-compliant output loop current Shock (50g) and vibration (5g) resistant Mounts on Type T DIN-rail Wide ambient operation (-40 to 80°C) CE compliant. UL/cUL Class 1 Div 2 Zone 2 approvals ATEX Certified.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
TT230 Series Process Voltage Input Two-wire/three-wire Transmitter - TT237-0600 - Acromag, Inc.
Wixom, MI, United States
TT230 Series Process Voltage Input Two-wire/three-wire Transmitter
TT237-0600
TT230 Series Process Voltage Input Two-wire/three-wire Transmitter TT237-0600
Multi-range ±1V, ±5V or ±10V input 4-20mA output (sink/source) 12-32 V DC loop/local power The TT237 model is a space-saving two-wire transmitter that isolates and converts a process level DC voltage input to a proportional 4-20mA control signal. A single unit supports multiple voltage input ranges for extra flexibility. Power is received from the output loop current or a local DC supply when using a three-wire connection. High-voltage isolation separates the input from the output circuit. Isolation protects from surges, reduces noise, and eliminates ground loop errors. Setup and calibration are fast and easy with a convenient USB connection to your PC and Acromag’s Windows configuration software. Advanced signal processing capabilities, variable range input, and convenient USB programming make this instrument a very versatile temperature measurement device. These transmitters can withstand harsh industrial environments and operate reliably across a wide temperature range with very low drift. They feature RFI, EMI, ESD, EFT, and surge protection plus low radiated emissions. Agility™ Config Tool is available for free. Features Easy setup and digital calibration via USB with Windows configuration software Single unit supports ±1V, ±5V, and ±10V DC input ranges Space-saving 12.5mm (0.5 inch) unit with pluggable terminals for convenient wiring High accuracy, linearity, stability, and reliability User-selectable filtering (low, medium, high) Supports sink or source output wiring Supports reverse-acting (inverse) output Selectable upscale or downscale operation for sensor errors and lead-break detection 1500V input isolation NAMUR-compliant output loop current Shock (50g) and vibration (5g) resistant Mounts on Type T DIN-rail Wide ambient operation (-40 to 80°C) CE compliant. UL/cUL Class 1 Div 2 Zone 2 approvals ATEX Certified.
  • Multi-range ±1V, ±5V or ±10V input
  • 4-20mA output (sink/source)
  • 12-32 V DC loop/local power

The TT237 model is a space-saving two-wire transmitter that isolates and converts a process level DC voltage input to a proportional 4-20mA control signal. A single unit supports multiple voltage input ranges for extra flexibility. Power is received from the output loop current or a local DC supply when using a three-wire connection.

High-voltage isolation separates the input from the output circuit. Isolation protects from surges, reduces noise, and eliminates ground loop errors.

Setup and calibration are fast and easy with a convenient USB connection to your PC and Acromag’s Windows configuration software.
Advanced signal processing capabilities, variable range input, and convenient USB programming make this instrument a very versatile temperature measurement device. These transmitters can withstand harsh industrial environments and operate reliably across a wide temperature range with very low drift. They feature RFI, EMI, ESD, EFT, and surge protection plus low radiated emissions.

Agility™ Config Tool is available for free.

Features

  • Easy setup and digital calibration via USB with Windows configuration software
  • Single unit supports ±1V, ±5V, and ±10V DC input ranges
  • Space-saving 12.5mm (0.5 inch) unit with pluggable terminals for convenient wiring
  • High accuracy, linearity, stability, and reliability
  • User-selectable filtering (low, medium, high)
  • Supports sink or source output wiring
  • Supports reverse-acting (inverse) output
  • Selectable upscale or downscale operation for sensor errors and lead-break detection
  • 1500V input isolation
  • NAMUR-compliant output loop current
  • Shock (50g) and vibration (5g) resistant
  • Mounts on Type T DIN-rail
  • Wide ambient operation (-40 to 80°C)
  • CE compliant. UL/cUL Class 1 Div 2 Zone 2 approvals
  • ATEX Certified.
Supplier's Site Datasheet

Technical Specifications

  Acromag, Inc.
Product Category Data Acquisition
Product Number TT237-0600
Product Name TT230 Series Process Voltage Input Two-wire/three-wire Transmitter
Form Factor DIN Rail
Outputs Analog Current Output
User Interface None
Host Connection USB
Transmission Rate 12000 kbps
Unlock Full Specs
to access all available technical data

Similar Products

Smart Sensor Climate Digital - CSS 014 - STEGO
Specs
Data Acquisition Input/Output Module
View Details
Digital output - 750-1516/040-000 - WAGO
Specs
Data Acquisition Output Module
Operating Temperature -40 to 158 F (-40 to 70 C)
View Details
1010 Low Noise Amplifier -  - Dexter Research Center, Inc.
Dexter Research Center, Inc.
Specs
Form Factor Stand-alone
Outputs Analog Voltage Output
User Interface None
View Details