Acromag, Inc. Transmitter, Loop-Powered, Current Input, Flat Pack 250T Series 250T

Description
Eight RS422/485 serial ports Extended Temperature PCIe Bus Interface These modules provide eight asynchronous serial communication ports from a single AP carrier slot for a high-density solution. Software-configurati on helps you quickly set baud rates, character-sizes, stop bits, and parity. For more efficient data processing, each serial port is equipped with 256-character FIFO buffers on the transmit and receive lines. The data ports generate individually controlled transmit, receive, line status, data set, and flow control interrupts. All interrupts can be read from a single register. Designed for COTS applications these octal serial RS422/485 mezzanine modules deliver high-density, high-reliability, and high-performance at a low cost. AcroPack modules are ROHS compliant and ideal for military, defense, automation, aerospace, scientific, and development labs industries.
Datasheet
Description
Eight RS422/485 serial ports Extended Temperature PCIe Bus Interface These modules provide eight asynchronous serial communication ports from a single AP carrier slot for a high-density solution. Software-configurati on helps you quickly set baud rates, character-sizes, stop bits, and parity. For more efficient data processing, each serial port is equipped with 256-character FIFO buffers on the transmit and receive lines. The data ports generate individually controlled transmit, receive, line status, data set, and flow control interrupts. All interrupts can be read from a single register. Designed for COTS applications these octal serial RS422/485 mezzanine modules deliver high-density, high-reliability, and high-performance at a low cost. AcroPack modules are ROHS compliant and ideal for military, defense, automation, aerospace, scientific, and development labs industries.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transmitter, Loop-Powered, Current Input, Flat Pack 250T Series - 250T - Acromag, Inc.
Wixom, MI, United States
Transmitter, Loop-Powered, Current Input, Flat Pack 250T Series
250T
Transmitter, Loop-Powered, Current Input, Flat Pack 250T Series 250T
Eight RS422/485 serial ports Extended Temperature PCIe Bus Interface These modules provide eight asynchronous serial communication ports from a single AP carrier slot for a high-density solution. Software-configurati on helps you quickly set baud rates, character-sizes, stop bits, and parity. For more efficient data processing, each serial port is equipped with 256-character FIFO buffers on the transmit and receive lines. The data ports generate individually controlled transmit, receive, line status, data set, and flow control interrupts. All interrupts can be read from a single register. Designed for COTS applications these octal serial RS422/485 mezzanine modules deliver high-density, high-reliability, and high-performance at a low cost. AcroPack modules are ROHS compliant and ideal for military, defense, automation, aerospace, scientific, and development labs industries.
  • Eight RS422/485 serial ports
  • Extended Temperature
  • PCIe Bus Interface

These modules provide eight asynchronous serial communication ports from a single AP carrier slot for a high-density solution. Software-configuration helps you quickly set baud rates, character-sizes, stop bits, and parity.

For more efficient data processing, each serial port is equipped with 256-character FIFO buffers on the transmit and receive lines.

The data ports generate individually controlled transmit, receive, line status, data set, and flow control interrupts. All interrupts can be read from a single register.

Designed for COTS applications these octal serial RS422/485 mezzanine modules deliver high-density, high-reliability, and high-performance at a low cost.

AcroPack modules are ROHS compliant and ideal for military, defense, automation, aerospace, scientific, and development labs industries.

Supplier's Site Datasheet

Technical Specifications

  Acromag, Inc.
Product Category Data Acquisition
Product Number 250T
Product Name Transmitter, Loop-Powered, Current Input, Flat Pack 250T Series
Data Acquisition Input Module
Form Factor DIN Rail
Outputs Analog Voltage Output; Analog Current Output
Application General Lab & Industrial
Accuracy 0.1000 % FS
Unlock Full Specs
to access all available technical data

Similar Products

8AI/11DI/10DO IoT Modbus/OPC UA Ethernet Remote I/O - ADAM-6317-A1 - Advantech
Specs
Data Acquisition Input/Output Module
DC Voltage Dry contact Logic level 0: close to GND, Logic level 1: open. Wet Contact Logic level 0: 0~3 VDC, Logic level 1: 10~30 VDC
Frequency 3 kHz
View Details
2 suppliers
Service Master Connect (HPM7000) – Digital Hydraulic Datalogger -  - HydraCheck Inc.
Specs
Data Acquisition Datalogger
Form Factor Panel / Chassis Mount
User Interface Front Panel
View Details
Non-Contact Linear Digital Differential Measuring System - KD-5600 Series - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Data Acquisition Data Acquisition Card
Form Factor PC Board
User Interface None
View Details
8B38 Strain Gage Input Modules, Wide and Narrow Bandwidth - 8B38-05 - Dataforth Corporation
Specs
Data Acquisition Input Module
Form Factor Modular Bay or Slot System
Excitation Voltage
View Details