Acromag, Inc. Datasheets for PMC and XMC Modules
PMC modules and XMC modules include a wide range of peripherals that are designed to function with in conjunction with PCI mezzanine cards (PMC).
PMC and XMC Modules: Learn more
| Product Name | Notes |
|---|---|
| • XMC-SLX150: 147,433 logic cells (XC6SLX150) Acromag’s cost-effective XMC-SLX modules feature a user-configurable Xilinx® Spartan®-6 FPGA enhanced with high-speed memory and a high-throughput PCIe interface. Field I/O interfaces to the... | |
| Acromag’s XMC610 series provides up to four independant gigabit Ethernet interface ports. Intel’s I350 quad gigabit Ethernet controller delivers high-performance and offers many powerful networking capabilities. Designed for COTS applications,... | |
| Acromag’s XMC631 module provides up to four 10-GbE interface ports. Different models are available for extended temperature operation and VITA 42/61 connector options to support a PCIe Gen 3 interface. | |
| Acromag’s XMC632 module provides up to two 10-GbE XAUI interface ports. Different models are available for VITA 42/61 connector options to support a PCIe Gen 3 interface. The rugged, rear... | |
| AcroPack® modules are a ruggedized version of a mini PCIe card. AcroPacks add a down-facing 100-pin connector to internally route I/O signals through the carrier card to secure field connectors,... | |
| PMC341 modules provide fast, high resolution, simultaneous A/D conversion of eight channels. These modules have sixteen analog inputs which are sampled as two eight-channel banks. Eight A/D converters (ADCs) permit... | |
| XMC730 mezzanine modules provide a variety of I/O functions on a single plug-in card. These new high-density modules perform both high-speed and high resolution A/D and D/A conversion and also... | |
| 16 differential or 32 single-ended inputs 125KHz throughput 8µS/conversion Selectable input range (±5V, ±10V, 0-5V, 0-10V) PMC330 mezzanine modules provide fast, high resolution A/D conversion. The PMC330 has many features... | |
| 16D/32SE channels, 16-bit A/D 8 channels, 16-bit D/A 16 TTL input/outputs 32-bit counter/timer PMC730 mezzanine modules provide a variety of I/O functions on a single plug-in card. These new high-density... | |
| 32 bi-directional digital inputs and/or outputs 0-60V DC input and output range Low-side output switches Outputs sink up to 1A per channel Change-of-state and level interrupts (up to 8 channels)... | |
| 64 LVDS I/O and plug-In I/O modules XC5VLX85T/110T/155T FPGA, up to 155K logic cells, 128 DSP48E slices Acromag’s PMC-VLX boards feature a reconfigurable Xilinx® Virtex™-5 FPGA enhanced with multiple high-speed... | |
| 8 asynchronous EIA/TIA-232E serial ports 64-byte FIFO buffers Interrupt support Programmable baud rate (up to 120Kbps) These modules provide eight asynchronous serial communication ports from a single PMC Socket. Software-configurati... | |
| 8 asynchronous full duplex EIA/TIA-422B serial ports (supports EIA-485) 64-byte FIFO buffers Interrupt support Programmable baud rate (up to 1.8432Mbps) These modules provide eight asynchronous serial communication ports from a... | |
| Artix-7 FPGA with 200k logic cells. Acromag’s XMC-7A modules feature a high-performance user-configurable Xilinx® Artix®-7 FPGA enhanced with high-speed memory and a high-throughput serial bus interface. The result is a... | |
| Four 16-bit counters - TTL, and four 32-bit counters - RS422 Event counter Frequency measurement Quadrature position measurement Pulse-width or periodic rate monitor Several models with a variety of configurations... | |
| Independent D/A converters on each channel 10µS settling time Three output ranges PMC230A modules have eight 16-bit D/A converter (DACs) to provide highly-accurate analog voltage outputs. A unique two-piece board... | |
| LVDS and Plug-In I/O Modules XC5VFX70T FPGA: 71K logic cells and PowerPC 440 32-bit RISC core Acromag’s PMC-VFX boards feature a reconfigurable Xilinx® Virtex™-5 FPGA enhanced with multiple high-speed memory... | |
| LVDS I/O and Plug-In I/O Modules XC4VLX40/60 FPGA with up to 60K logic cells and 64 XtremeDSP slices Acromag's PMC-LX boards use a high-performance Xilinx® Virtex-4TM FPGA, but maintain a... | |
| LVDS I/O and plug-In I/O modules XC5VSX95T FPGA with 94K logic cells and 640 DSP48E slices Acromag’s PMC-VSX boards feature a reconfigurable Xilinx® Virtex™-5 FPGA enhanced with multiple high-speed memory... | |
| PMC-SLX150: 147,433 logic cells (XC6SLX150) Acromag’s cost-effective PMC-SLX modules feature a user-configurable Xilinx® Spartan®-6 FPGA enhanced with high-speed memory and a high-throughput PCI-X interface. Field I/O interfaces to the FPGA... | |
| Six 32-bit counters - RS422 Event counter Frequency measurement Quadrature position measurement Pulse-width or periodic rate monitor Several models with a variety of configurations provide up to ten counter/timer channels... | |
| TCP offload engine (TOE processor) Dual XAUI ports PCIe 2.0 x8 host interface Acromag’s XMC-6260 provides a 10-gigabit Ethernet (10GbE) interface solution for data-intensive real-time embedded computing systems. Ultra-high performance... | |
| TCP offload engine (TOE processor) Quad SFP+ fibre/copper ports PCIe 2.0 x8 host interface Acromag’s XMC-6280 provides a 10-gigabit Ethernet (10GbE) interface solution for data-intensive real-time embedded computing systems. Ultra-high... | |
| Ten 16-bit counter/timers, TTL Event counter Frequency measurement Quadrature position measurement Pulse-width or periodic rate monitor Several models with a variety of configurations provide up to ten counter/timer channels for... | |
| XMC module with PCIe interface Logic-optimized Artix-7 FPGA Write-protected flash Acromag’s XMC-7AWP modules feature a high-performance user-configurable Xilinx® Artix®-7 FPGA enhanced with high-speed memory and a high-throughput serial bus interface. | |
| XMC module Kintex-7 FPGA 10-Gigabit Ethernet Write-protected flash Acromag’s XMC-7KWP modules feature a high performance user-configurable Xilinx® Kintex®-7 FPGA enhanced with high-speed memory and a high throughput serial interface. | |
| XMC-6VLX240: 240k logic cells (XC6VLX240T) XMC-6VLX365: 365k logic cells (XC6VLX365T) Acromag’s XMC-6VLX modules feature a high-performance user-configurable Xilinx® Virtex®-6 FPGA enhanced with high-speed memory and a high-throughput serial interface. The... | |
| XMC-VLX85: 82,944 logic cells (XC5VLX85T) XMC-VLX110: 110,592 logic cells (XC5VLX110T) XMC-VLX155: 155,648 logic cells (XC5VLX155T) Acromag’s XMC-VLX boards feature a reconfigurable Xilinx® Virtex™-5 FPGA enhanced with multiple high-speed memory buffers... |