Acromag, Inc. 16-Channel Single-Ended Analog Current Input XT1230

Description
0-11mA, 0-20mA, 4-20mA, ±20mA, or 0-20 amps AC Input 16 analog single-ended current input channels 12 to 32V DC Power (2.8W) XT1231: Modbus/TCP and i2o protocol XT1232: Ethernet/IP protocol XT1233: Profinet protocol The XT1230 offers an isolated Ethernet network interface for up to sixteen single-ended current input channels. Single-ended inputs enable a higher channel density to save space and a lower cost per channel. Rugged construction, high density design, and easy USB-to-PC/Windows setup combine for a very effective and reliable module. These units are ideal for remote monitoring, distributed control, or SCADA applications. Input Ranges DC Current: 0 to 11mA, 0 to 20mA, 4 to 20mA, ±20mA. 0 to 20 amps AC (with optional AC sensor) Ethernet Communication Modbus TCP/IP, Ethernet/IP, Profinet, i2o® peer-to-peer, 10/100 Base-T(X) Priority Channel & trade; device determinism Power Requirement 12 to 32V DC (2.8W) Features These modules interfaces with up to sixteen single-ended channels of DC current input. They provide input isolation from the network and power. Rugged construction, high density design, and easy USB-to-PC/Windows setup combine for a very effective I/O solution. These units are ideal for remote monitoring, distributed control, or SCADA applications. Easy setup with Windows software via USB Low input impendence (27 ohms) reduces loading on current loops User-configurable sample averaging (1-200) on a per-channel basis 10ms network updates for all 16 input channels i2o peer-to-peer updates based on change-of-state and/or timed updates High-resolution 16-bit σ∆ A/D converter ensures precise, high accuracy measurements High-Density 22.5mm wide package with pluggable, front-facing terminals Dual Ethernet 10/100 ports (auto-negotiation) reduce switch port requirements 1500V AC isolation (between I/O, power, and network ports) and surge/transient protection Supports bussed/rail and redundant power -40°C to +70°C wide temperature operation Withstands 25g shock and 4g vibration CE compliant. UL/cUL Class 1 Div 2 Zone 2 approvals. ATEX Certified.
Datasheet
Description
0-11mA, 0-20mA, 4-20mA, ±20mA, or 0-20 amps AC Input 16 analog single-ended current input channels 12 to 32V DC Power (2.8W) XT1231: Modbus/TCP and i2o protocol XT1232: Ethernet/IP protocol XT1233: Profinet protocol The XT1230 offers an isolated Ethernet network interface for up to sixteen single-ended current input channels. Single-ended inputs enable a higher channel density to save space and a lower cost per channel. Rugged construction, high density design, and easy USB-to-PC/Windows setup combine for a very effective and reliable module. These units are ideal for remote monitoring, distributed control, or SCADA applications. Input Ranges DC Current: 0 to 11mA, 0 to 20mA, 4 to 20mA, ±20mA. 0 to 20 amps AC (with optional AC sensor) Ethernet Communication Modbus TCP/IP, Ethernet/IP, Profinet, i2o® peer-to-peer, 10/100 Base-T(X) Priority Channel & trade; device determinism Power Requirement 12 to 32V DC (2.8W) Features These modules interfaces with up to sixteen single-ended channels of DC current input. They provide input isolation from the network and power. Rugged construction, high density design, and easy USB-to-PC/Windows setup combine for a very effective I/O solution. These units are ideal for remote monitoring, distributed control, or SCADA applications. Easy setup with Windows software via USB Low input impendence (27 ohms) reduces loading on current loops User-configurable sample averaging (1-200) on a per-channel basis 10ms network updates for all 16 input channels i2o peer-to-peer updates based on change-of-state and/or timed updates High-resolution 16-bit σ∆ A/D converter ensures precise, high accuracy measurements High-Density 22.5mm wide package with pluggable, front-facing terminals Dual Ethernet 10/100 ports (auto-negotiation) reduce switch port requirements 1500V AC isolation (between I/O, power, and network ports) and surge/transient protection Supports bussed/rail and redundant power -40°C to +70°C wide temperature operation Withstands 25g shock and 4g vibration CE compliant. UL/cUL Class 1 Div 2 Zone 2 approvals. ATEX Certified.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
16-Channel Single-Ended Analog Current Input - XT1230 - Acromag, Inc.
Wixom, MI, United States
16-Channel Single-Ended Analog Current Input
XT1230
16-Channel Single-Ended Analog Current Input XT1230
0-11mA, 0-20mA, 4-20mA, ±20mA, or 0-20 amps AC Input 16 analog single-ended current input channels 12 to 32V DC Power (2.8W) XT1231: Modbus/TCP and i2o protocol XT1232: Ethernet/IP protocol XT1233: Profinet protocol The XT1230 offers an isolated Ethernet network interface for up to sixteen single-ended current input channels. Single-ended inputs enable a higher channel density to save space and a lower cost per channel. Rugged construction, high density design, and easy USB-to-PC/Windows setup combine for a very effective and reliable module. These units are ideal for remote monitoring, distributed control, or SCADA applications. Input Ranges DC Current: 0 to 11mA, 0 to 20mA, 4 to 20mA, ±20mA. 0 to 20 amps AC (with optional AC sensor) Ethernet Communication Modbus TCP/IP, Ethernet/IP, Profinet, i2o® peer-to-peer, 10/100 Base-T(X) Priority Channel & trade; device determinism Power Requirement 12 to 32V DC (2.8W) Features These modules interfaces with up to sixteen single-ended channels of DC current input. They provide input isolation from the network and power. Rugged construction, high density design, and easy USB-to-PC/Windows setup combine for a very effective I/O solution. These units are ideal for remote monitoring, distributed control, or SCADA applications. Easy setup with Windows software via USB Low input impendence (27 ohms) reduces loading on current loops User-configurable sample averaging (1-200) on a per-channel basis 10ms network updates for all 16 input channels i2o peer-to-peer updates based on change-of-state and/or timed updates High-resolution 16-bit σ∆ A/D converter ensures precise, high accuracy measurements High-Density 22.5mm wide package with pluggable, front-facing terminals Dual Ethernet 10/100 ports (auto-negotiation) reduce switch port requirements 1500V AC isolation (between I/O, power, and network ports) and surge/transient protection Supports bussed/rail and redundant power -40°C to +70°C wide temperature operation Withstands 25g shock and 4g vibration CE compliant. UL/cUL Class 1 Div 2 Zone 2 approvals. ATEX Certified.
  • 0-11mA, 0-20mA, 4-20mA, ±20mA, or 0-20 amps AC Input
  • 16 analog single-ended current input channels
  • 12 to 32V DC Power (2.8W)

XT1231: Modbus/TCP and i2o protocol
XT1232: Ethernet/IP protocol
XT1233: Profinet protocol

The XT1230 offers an isolated Ethernet network interface for up to sixteen single-ended current input channels. Single-ended inputs enable a higher channel density to save space and a lower cost per channel.

Rugged construction, high density design, and easy USB-to-PC/Windows setup combine for a very effective and reliable module. These units are ideal for remote monitoring, distributed control, or SCADA applications.

Input Ranges
DC Current:
0 to 11mA, 0 to 20mA, 4 to 20mA, ±20mA.
0 to 20 amps AC (with optional AC sensor)

Ethernet Communication
Modbus TCP/IP, Ethernet/IP, Profinet,
i2o® peer-to-peer, 10/100 Base-T(X)
Priority Channel & trade; device determinism

Power Requirement
12 to 32V DC (2.8W)

Features

These modules interfaces with up to sixteen single-ended channels of DC current input. They provide input isolation from the network and power. Rugged construction, high density design, and easy USB-to-PC/Windows setup combine for a very effective I/O solution. These units are ideal for remote monitoring, distributed control, or SCADA applications.

  • Easy setup with Windows software via USB
  • Low input impendence (27 ohms) reduces loading on current loops
  • User-configurable sample averaging (1-200) on a per-channel basis
  • 10ms network updates for all 16 input channels
  • i2o peer-to-peer updates based on change-of-state and/or timed updates
  • High-resolution 16-bit Σ∆ A/D converter ensures precise, high accuracy measurements
  • High-Density 22.5mm wide package with pluggable, front-facing terminals
  • Dual Ethernet 10/100 ports (auto-negotiation) reduce switch port requirements
  • 1500V AC isolation (between I/O, power, and network ports) and surge/transient protection
  • Supports bussed/rail and redundant power
  • -40°C to +70°C wide temperature operation
  • Withstands 25g shock and 4g vibration
  • CE compliant. UL/cUL Class 1 Div 2 Zone 2 approvals.
  • ATEX Certified.
Supplier's Site Datasheet

Technical Specifications

  Acromag, Inc.
Product Category Data Acquisition
Product Number XT1230
Product Name 16-Channel Single-Ended Analog Current Input
Data Acquisition Input Module
Form Factor DIN Rail
Outputs Analog Current Output
User Interface Computer Programmable
Host Connection USB; Ethernet
Unlock Full Specs
to access all available technical data

Similar Products

10/30 MS/s, 12-bit, 4-ch Simultaneous Analog Input PCI Card - PCI-1714U-BE - Advantech
Specs
Data Acquisition Input Module
Sampling Frequency 30000 kHz
Resolution 12 bits
View Details
2 suppliers
Service Master Connect (HPM7000) – Digital Hydraulic Datalogger -  - HydraCheck Inc.
Specs
Data Acquisition Datalogger
Form Factor Panel / Chassis Mount
User Interface Front Panel
View Details
Non-Contact Linear Digital Differential Measuring System - KD-5600 Series - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Data Acquisition Data Acquisition Card
Form Factor PC Board
User Interface None
View Details
SCM9B-3200/4200 Computer-to-Analog Output Module, Current Output Module - SCM9B-3200/4200 - Dataforth Corporation
Specs
Data Acquisition Output Module
Form Factor Panel / Chassis Mount
Outputs Analog Current Output
View Details