Acromag, Inc. BusWorks™ 900PB Series 4-Channel Input Module 965PB-2004

Description
Thermocouple or Millivolt Signals 4 or 6 input channels, thermocouple or DC millivolts (user-selectable) 12 to 36V DC power Profibus-DP, RS-485 network up to 12Mbaud These modules provide an isolated Profibus-DP network interface for up to six input channels. Differential inputs eliminate ground noise and each terminal block includes a cold junction compensation (CJC) sensor for more precise temperature measurements. Multi-range inputs accept signals from a variety of sensors and devices. High-resolution, low noise, A/D converters deliver high accuracy and reliability. Features Standard Profibus-DP network communication with industry-standard ASIC (Siemens SPC3) 6-input stand-alone module is very economical Universal inputs support a variety of sensors Built-in CJC sensor on each terminal block produces more precise temperature measurements Thermocouple break detection (upscale or downscale) identifies sensor wiring failures High-resolution 16-bit sigma-delta A/D converters ensure precise, high accuracy measurements Compact packaging with pluggable terminals saves space and simplifies wiring Wide operational temperature range permits installation in extreme environments: -25 to 70°C (-13 to 158°F)
Datasheet
Description
Thermocouple or Millivolt Signals 4 or 6 input channels, thermocouple or DC millivolts (user-selectable) 12 to 36V DC power Profibus-DP, RS-485 network up to 12Mbaud These modules provide an isolated Profibus-DP network interface for up to six input channels. Differential inputs eliminate ground noise and each terminal block includes a cold junction compensation (CJC) sensor for more precise temperature measurements. Multi-range inputs accept signals from a variety of sensors and devices. High-resolution, low noise, A/D converters deliver high accuracy and reliability. Features Standard Profibus-DP network communication with industry-standard ASIC (Siemens SPC3) 6-input stand-alone module is very economical Universal inputs support a variety of sensors Built-in CJC sensor on each terminal block produces more precise temperature measurements Thermocouple break detection (upscale or downscale) identifies sensor wiring failures High-resolution 16-bit sigma-delta A/D converters ensure precise, high accuracy measurements Compact packaging with pluggable terminals saves space and simplifies wiring Wide operational temperature range permits installation in extreme environments: -25 to 70°C (-13 to 158°F)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
BusWorks™ 900PB Series 4-Channel Input Module - 965PB-2004 - Acromag, Inc.
Wixom, MI, United States
BusWorks™ 900PB Series 4-Channel Input Module
965PB-2004
BusWorks™ 900PB Series 4-Channel Input Module 965PB-2004
Thermocouple or Millivolt Signals 4 or 6 input channels, thermocouple or DC millivolts (user-selectable) 12 to 36V DC power Profibus-DP, RS-485 network up to 12Mbaud These modules provide an isolated Profibus-DP network interface for up to six input channels. Differential inputs eliminate ground noise and each terminal block includes a cold junction compensation (CJC) sensor for more precise temperature measurements. Multi-range inputs accept signals from a variety of sensors and devices. High-resolution, low noise, A/D converters deliver high accuracy and reliability. Features Standard Profibus-DP network communication with industry-standard ASIC (Siemens SPC3) 6-input stand-alone module is very economical Universal inputs support a variety of sensors Built-in CJC sensor on each terminal block produces more precise temperature measurements Thermocouple break detection (upscale or downscale) identifies sensor wiring failures High-resolution 16-bit sigma-delta A/D converters ensure precise, high accuracy measurements Compact packaging with pluggable terminals saves space and simplifies wiring Wide operational temperature range permits installation in extreme environments: -25 to 70°C (-13 to 158°F)
  • Thermocouple or Millivolt Signals
  • 4 or 6 input channels, thermocouple or DC millivolts (user-selectable)
  • 12 to 36V DC power
  • Profibus-DP, RS-485 network up to 12Mbaud

These modules provide an isolated Profibus-DP network interface for up to six input channels. Differential inputs eliminate ground noise and each terminal block includes a cold junction compensation (CJC) sensor for more precise temperature measurements. Multi-range inputs accept signals from a variety of sensors and devices. High-resolution, low noise, A/D converters deliver high accuracy and reliability.

Features

  • Standard Profibus-DP network communication with industry-standard ASIC (Siemens SPC3)
  • 6-input stand-alone module is very economical
  • Universal inputs support a variety of sensors
  • Built-in CJC sensor on each terminal block produces more precise temperature measurements
  • Thermocouple break detection (upscale or downscale) identifies sensor wiring failures
  • High-resolution 16-bit sigma-delta A/D converters ensure precise, high accuracy measurements
  • Compact packaging with pluggable terminals saves space and simplifies wiring
  • Wide operational temperature range permits installation in extreme environments: -25 to 70°C (-13 to 158°F)
Supplier's Site Datasheet

Technical Specifications

  Acromag, Inc.
Product Category Data Acquisition
Product Number 965PB-2004
Product Name BusWorks™ 900PB Series 4-Channel Input Module
Data Acquisition Input Module
Form Factor DIN Rail
User Interface Computer Programmable
Host Connection RS232/422/485
Transmission Rate 12000 kbps
Unlock Full Specs
to access all available technical data

Similar Products

Measurement Data Process Monitoring - Reporter - Renishaw
Specs
Data Acquisition DAQ Instrument; Datalogger
Form Factor Handheld
User Interface Touch Screen
View Details
Environmental Data Logger - U308432 - Pratt & Whitney Measurement Systems, Inc.
Pratt & Whitney Measurement Systems, Inc.
Specs
Data Acquisition Datalogger
Form Factor Stand-alone
Inputs RTD Input
View Details
Non-Contact Linear Digital Differential Measuring System - KD-5600 Series - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Data Acquisition Data Acquisition Card
Form Factor PC Board
User Interface None
View Details
Isolated AC Voltage Input Module - ADAM-3112-AE - Advantech
Specs
Data Acquisition Input Module
Outputs Analog Voltage Output
Accuracy 0.1000 % FS
View Details
3 suppliers