Acromag, Inc. Datasheets for Sensor Multiplexers
Sensor multiplexers allow the signal delivered to an instrument to be scanned or switched between multiple sensors. The multi-channel testing of multiple sensors/samples increases sample throughput and the productivity of costly instrumentation.
Sensor Multiplexers: Learn more
| Product Name | Notes |
|---|---|
| 4 to 20mA DC input 4 to 20mA DC output 15-36V DC SELV, 90-250V AC power Single or dual I/O with a dual output model and full isolation These units... | |
| One 4 to 20mA DC input Two 4 to 20mA DC outputs 15-36V DC SELV, 90-250V AC Provides two identical outputs from one input signal These units receive 4-20mA process... |