Acromag, Inc. IP500 Series Serial Communication Module IP500A

Description
Four asynchronous EIA/TIA-232E serial ports 16-byte FIFO buffers Interrupt support Programmable baud rate (up to 128Kbps) These modules provide asynchronous serial and parallel communication interfaces for your system. Software-configurati on helps you quickly set baud rates, character-sizes, stop bits, and parity. Full signal support for modem control is also included. For more efficient data processing, each serial port is equipped with 16-character FIFO buffers on the transmit and receive lines. The data ports generate individually controlled transmit, receive, line status, and data set interrupts. Since unique interrupt vectors may be assigned to each port, it is easy for you to identify and locate the interrupt source. Also, a priority shifting scheme prevents continuous interrupts from one port from blocking interrupts from another. Benefits • 16-byte FIFO buffers minimize CPU interaction for improved system performance. • Each serial channel provides full handshake support to simplify interfacing with modems. Features EIA/TIA-232E and optional Centronics ports 16-byte FIFO buffers Interrupts with unique vectors for each port Programmable baud rate (up to 128Kbps) (Consult factory for custom rates up to 512Kbps) Individual modem control signals on each channel Handshake lines (RTS, CTS, DTR, DSR, DCD, RI) Line-break and false start-bit detection Industry-standard 16C550 family UART includes software-compatible 16C450 mode 0 to 70°C
Datasheet
Description
Four asynchronous EIA/TIA-232E serial ports 16-byte FIFO buffers Interrupt support Programmable baud rate (up to 128Kbps) These modules provide asynchronous serial and parallel communication interfaces for your system. Software-configurati on helps you quickly set baud rates, character-sizes, stop bits, and parity. Full signal support for modem control is also included. For more efficient data processing, each serial port is equipped with 16-character FIFO buffers on the transmit and receive lines. The data ports generate individually controlled transmit, receive, line status, and data set interrupts. Since unique interrupt vectors may be assigned to each port, it is easy for you to identify and locate the interrupt source. Also, a priority shifting scheme prevents continuous interrupts from one port from blocking interrupts from another. Benefits • 16-byte FIFO buffers minimize CPU interaction for improved system performance. • Each serial channel provides full handshake support to simplify interfacing with modems. Features EIA/TIA-232E and optional Centronics ports 16-byte FIFO buffers Interrupts with unique vectors for each port Programmable baud rate (up to 128Kbps) (Consult factory for custom rates up to 512Kbps) Individual modem control signals on each channel Handshake lines (RTS, CTS, DTR, DSR, DCD, RI) Line-break and false start-bit detection Industry-standard 16C550 family UART includes software-compatible 16C450 mode 0 to 70°C
Datasheet

Suppliers

Company
Product
Description
Supplier Links
IP500 Series Serial Communication Module - IP500A - Acromag, Inc.
Wixom, MI, United States
IP500 Series Serial Communication Module
IP500A
IP500 Series Serial Communication Module IP500A
Four asynchronous EIA/TIA-232E serial ports 16-byte FIFO buffers Interrupt support Programmable baud rate (up to 128Kbps) These modules provide asynchronous serial and parallel communication interfaces for your system. Software-configurati on helps you quickly set baud rates, character-sizes, stop bits, and parity. Full signal support for modem control is also included. For more efficient data processing, each serial port is equipped with 16-character FIFO buffers on the transmit and receive lines. The data ports generate individually controlled transmit, receive, line status, and data set interrupts. Since unique interrupt vectors may be assigned to each port, it is easy for you to identify and locate the interrupt source. Also, a priority shifting scheme prevents continuous interrupts from one port from blocking interrupts from another. Benefits • 16-byte FIFO buffers minimize CPU interaction for improved system performance. • Each serial channel provides full handshake support to simplify interfacing with modems. Features EIA/TIA-232E and optional Centronics ports 16-byte FIFO buffers Interrupts with unique vectors for each port Programmable baud rate (up to 128Kbps) (Consult factory for custom rates up to 512Kbps) Individual modem control signals on each channel Handshake lines (RTS, CTS, DTR, DSR, DCD, RI) Line-break and false start-bit detection Industry-standard 16C550 family UART includes software-compatible 16C450 mode 0 to 70°C
  • Four asynchronous EIA/TIA-232E serial ports
  • 16-byte FIFO buffers
  • Interrupt support
  • Programmable baud rate (up to 128Kbps)

These modules provide asynchronous serial and parallel communication interfaces for your system. Software-configuration helps you quickly set baud rates, character-sizes, stop bits, and parity. Full signal support for modem control is also included.

For more efficient data processing, each serial port is equipped with 16-character FIFO buffers on the transmit and receive lines.

The data ports generate individually controlled transmit, receive, line status, and data set interrupts. Since unique interrupt vectors may be assigned to each port, it is easy for you to identify and locate the interrupt source. Also, a priority shifting scheme prevents continuous interrupts from one port from blocking interrupts from another.

Benefits

  • • 16-byte FIFO buffers minimize CPU interaction for improved system performance.
  • • Each serial channel provides full handshake support to simplify interfacing with modems.

Features

  • EIA/TIA-232E and optional Centronics ports
  • 16-byte FIFO buffers
  • Interrupts with unique vectors for each port
  • Programmable baud rate (up to 128Kbps) (Consult factory for custom rates up to 512Kbps)
  • Individual modem control signals on each channel
  • Handshake lines (RTS, CTS, DTR, DSR, DCD, RI)
  • Line-break and false start-bit detection
  • Industry-standard 16C550 family UART includes software-compatible 16C450 mode
  • 0 to 70°C
Supplier's Site Datasheet

Technical Specifications

  Acromag, Inc.
Product Category Data Acquisition
Product Number IP500A
Product Name IP500 Series Serial Communication Module
Data Acquisition Input/Output Module
Form Factor PC Board
User Interface Computer Programmable
Host Connection Direct Backplane Interface
Transmission Rate 128 kbps
Unlock Full Specs
to access all available technical data

Similar Products

Smart Distance Sensor - DSS 015 - STEGO
Specs
Data Acquisition Input/Output Module
View Details
Measurement Data Process Monitoring - Reporter - Renishaw
Specs
Data Acquisition DAQ Instrument; Datalogger
Form Factor Handheld
User Interface Touch Screen
View Details
Data Acquisition (DAQ) - MI-8118 - ECON Technologies Co.,Ltd
ECON Technologies Co.,Ltd
Specs
Data Acquisition DAQ Instrument; Input Module; Output Module; Input/Output Module
Sampling Frequency 205 kHz
Resolution 24 bits
View Details
BK8000 | RS485 Bus Coupler -  - Beckhoff Automation LLC
Beckhoff Automation LLC
Specs
Data Acquisition Input/Output Module
View Details