The IP340 is a 12-bit Analog Input Module from Acromag's IP300 Series, designed for high-speed data acquisition with 16 differential inputs and a ±10V input range. It features simultaneous A/D conversion with eight channels capable of being sampled at a maximum throughput rate of 1 MHz. The module includes a 512-sample FIFO buffer, allowing for efficient data handling and reduced CPU interaction. The A/D conversion time is 8µs for an 8-channel bank, enabling rapid data collection. The IP340 supports various triggering methods, including internal timers, external triggers, and software commands. It operates within a temperature range of 0 to 70°C, with an extended version available for -40 to 85°C. The module also provides input overvoltage protection of ±25V when powered on and ±40V when powered off, ensuring reliability in demanding environments. The system accuracy is specified at 1.6 LSB (0.039%). This module is suitable for applications requiring precise and fast analog data acquisition.
IP340/341 Industrial I/O Pack (IP) modules provide fast, high resolution, simultaneous A/D conversion of up to eight channels.
These modules have sixteen analog inputs which are sampled as two eight-channel banks. Eight A/D converters (ADCs) permit simultaneous conversion of all eight channels in a bank. A FIFO buffer holds the first bank’s data while the second bank is converted. Conversion of each bank requires only 8µS, and all 16 channels can be sampled in just 16µs.
Flexible configuration options give you extensive control over the conversion process. The channels or bank to be converted, timing, scan mode, and other parameters are user-programmable. Interrupt support adds further control to flag a FIFO that is full or filled to a user-defined threhold level.
Features
IP340/341 Industrial I/O Pack (IP) modules provide fast, high resolution, simultaneous A/D conversion of up to eight channels.
These modules have sixteen analog inputs which are sampled as two eight-channel banks. Eight A/D converters (ADCs) permit simultaneous conversion of all eight channels in a bank. A FIFO buffer holds the first bank’s data while the second bank is converted. Conversion of each bank requires only 8µS, and all 16 channels can be sampled in just 16µs.
Flexible configuration options give you extensive control over the conversion process. The channels or bank to be converted, timing, scan mode, and other parameters are user-programmable. Interrupt support adds further control to flag a FIFO that is full or filled to a user-defined threhold level.
Features
| Acromag, Inc. | Acromag, Inc. | |
|---|---|---|
| Product Category | Signal Conditioners | Data Acquisition |
| Product Number | IP340 | IP340 |
| Product Name | IP300 Series Analog Input Module | Analog Input Module, 12-Bit A/D, IP300 Series |
| Form Factor | PC Board | PC Board |
| User Interface | None | None |
| Application | General Lab & Industrial | General Lab & Industrial |
| Analog Channels | 16 # | |
| Differential Channels | Yes |