Acromag, Inc. BusWorks™ 900EN Series 6-Channel Input Module 965EN-4006

Description
i2o Option 4 or 6 input channels, thermocouple or DC millivolts (user-selectable) 15 to 36V DC Power EtherNet/IP® or Ethernet Modbus TCP/IP 10/100Mbps network, i2o input-to-output capability These modules provide an isolated Ethernet network interface for up to six input channels. Differential inputs eliminate ground noise and each terminal block includes a cold junction compensation (CJC) sensor for more precise temperature measurements. Multi-range inputs accept signals from a variety of sensors and devices. High-resolution, low noise, A/D converters deliver high accuracy and reliability. Two Ethernet protocols are available. Select Ethernet Modbus TCP/IP or EtherNet/IP. i2o function only available on Ethernet Modbus TCP/IP models. Features Configurable from standard web browser EtherNet/IP® or Ethernet Modbus TCP/IP communication with automatic 10/100Mbps data rate negotiation 6-input stand-alone module is very economical i2o function enables direct input-to-output communication without a network controller Universal inputs support a variety of sensors Built-in CJC sensor on each terminal block produces more precise temperature measurements Thermocouple break detection (upscale or downscale) identifies sensor wiring failures High-resolution 16-bit sigma-delta A/D converters ensure precise, high accuracy measurements Compact packaging with pluggable terminals Wide operational temperature range: -25°C to +70°C (-13° to +158°F) Approvals: CE/ATEX marked; UL, cUL listed, Class 1 Div 2 Groups A, B, C, D; EtherNet/IP, Modbus/TCP conformance tested.
Datasheet
Description
i2o Option 4 or 6 input channels, thermocouple or DC millivolts (user-selectable) 15 to 36V DC Power EtherNet/IP® or Ethernet Modbus TCP/IP 10/100Mbps network, i2o input-to-output capability These modules provide an isolated Ethernet network interface for up to six input channels. Differential inputs eliminate ground noise and each terminal block includes a cold junction compensation (CJC) sensor for more precise temperature measurements. Multi-range inputs accept signals from a variety of sensors and devices. High-resolution, low noise, A/D converters deliver high accuracy and reliability. Two Ethernet protocols are available. Select Ethernet Modbus TCP/IP or EtherNet/IP. i2o function only available on Ethernet Modbus TCP/IP models. Features Configurable from standard web browser EtherNet/IP® or Ethernet Modbus TCP/IP communication with automatic 10/100Mbps data rate negotiation 6-input stand-alone module is very economical i2o function enables direct input-to-output communication without a network controller Universal inputs support a variety of sensors Built-in CJC sensor on each terminal block produces more precise temperature measurements Thermocouple break detection (upscale or downscale) identifies sensor wiring failures High-resolution 16-bit sigma-delta A/D converters ensure precise, high accuracy measurements Compact packaging with pluggable terminals Wide operational temperature range: -25°C to +70°C (-13° to +158°F) Approvals: CE/ATEX marked; UL, cUL listed, Class 1 Div 2 Groups A, B, C, D; EtherNet/IP, Modbus/TCP conformance tested.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
BusWorks™ 900EN Series 6-Channel Input Module - 965EN-4006 - Acromag, Inc.
Wixom, MI, United States
BusWorks™ 900EN Series 6-Channel Input Module
965EN-4006
BusWorks™ 900EN Series 6-Channel Input Module 965EN-4006
i2o Option 4 or 6 input channels, thermocouple or DC millivolts (user-selectable) 15 to 36V DC Power EtherNet/IP® or Ethernet Modbus TCP/IP 10/100Mbps network, i2o input-to-output capability These modules provide an isolated Ethernet network interface for up to six input channels. Differential inputs eliminate ground noise and each terminal block includes a cold junction compensation (CJC) sensor for more precise temperature measurements. Multi-range inputs accept signals from a variety of sensors and devices. High-resolution, low noise, A/D converters deliver high accuracy and reliability. Two Ethernet protocols are available. Select Ethernet Modbus TCP/IP or EtherNet/IP. i2o function only available on Ethernet Modbus TCP/IP models. Features Configurable from standard web browser EtherNet/IP® or Ethernet Modbus TCP/IP communication with automatic 10/100Mbps data rate negotiation 6-input stand-alone module is very economical i2o function enables direct input-to-output communication without a network controller Universal inputs support a variety of sensors Built-in CJC sensor on each terminal block produces more precise temperature measurements Thermocouple break detection (upscale or downscale) identifies sensor wiring failures High-resolution 16-bit sigma-delta A/D converters ensure precise, high accuracy measurements Compact packaging with pluggable terminals Wide operational temperature range: -25°C to +70°C (-13° to +158°F) Approvals: CE/ATEX marked; UL, cUL listed, Class 1 Div 2 Groups A, B, C, D; EtherNet/IP, Modbus/TCP conformance tested.
  • i2o Option
  • 4 or 6 input channels, thermocouple or DC millivolts (user-selectable)
  • 15 to 36V DC Power
  • EtherNet/IP® or Ethernet Modbus TCP/IP 10/100Mbps network, i2o input-to-output capability

These modules provide an isolated Ethernet network interface for up to six input channels. Differential inputs eliminate ground noise and each terminal block includes a cold junction compensation (CJC) sensor for more precise temperature measurements. Multi-range inputs accept signals from a variety of sensors and devices. High-resolution, low noise, A/D converters deliver high accuracy and reliability.

Two Ethernet protocols are available. Select Ethernet Modbus TCP/IP or EtherNet/IP.

i2o function only available on Ethernet Modbus TCP/IP models.

Features

  • Configurable from standard web browser
  • EtherNet/IP® or Ethernet Modbus TCP/IP communication with automatic 10/100Mbps data rate negotiation
  • 6-input stand-alone module is very economical
  • i2o function enables direct input-to-output communication without a network controller
  • Universal inputs support a variety of sensors
  • Built-in CJC sensor on each terminal block produces more precise temperature measurements
  • Thermocouple break detection (upscale or downscale) identifies sensor wiring failures
  • High-resolution 16-bit sigma-delta A/D converters ensure precise, high accuracy measurements
  • Compact packaging with pluggable terminals
  • Wide operational temperature range: -25°C to +70°C (-13° to +158°F)
  • Approvals: CE/ATEX marked; UL, cUL listed, Class 1 Div 2 Groups A, B, C, D; EtherNet/IP, Modbus/TCP conformance tested.
Supplier's Site Datasheet

Technical Specifications

  Acromag, Inc.
Product Category Data Acquisition
Product Number 965EN-4006
Product Name BusWorks™ 900EN Series 6-Channel Input Module
Data Acquisition Input Module
Form Factor DIN Rail
User Interface Computer Programmable
Host Connection Ethernet
Transmission Rate 100000 kbps
Unlock Full Specs
to access all available technical data

Similar Products

Interface Module - ibaM-FO-2IO - iba America LLC
Specs
Form Factor DIN Rail
Host Connection 2 ST-connectors each for RX and TX
Application General Lab & Industrial
View Details
Smart Sensor Climate Digital - CSS 014 - STEGO
Specs
Data Acquisition Input/Output Module
View Details
Analog Input Module HART - 1756-IF16H/A - Classic Automation LLC
Allen-Bradley / Rockwell Automation
Specs
Data Acquisition Input/Output Module
View Details
Non-Contact Linear Digital Differential Measuring System - KD-5600 Series - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Data Acquisition Data Acquisition Card
Form Factor PC Board
User Interface None
View Details