Acromag, Inc. Datasheets for Analog-to-Digital Converters
Analog-to-digital converters (ADC) sample an analog signal and convert it to a series of digital values to represent the signal to a computer processor.
Analog-to-Digital Converters: Learn more
| Product Name | Notes |
|---|---|
| Multi-function I/O The AXM-75 is a multi-function I/O module that adds A/D, D/A, and digital I/O signal processing functions to an FPGA board. These extension I/O modules plug directly onto... | |
| 913MB: 4 current input channels 914MB: 4 voltage input channels 4 input channels 0 to 20mA DC (0 to 20A AC with AC sensor) or ±10V DC input range 4... | |
| AcPC341 boards provide fast, high resolution, simultaneous A/D conversion of eight channels. These boards have sixteen analog inputs which are sampled as two eight-channel banks. Eight A/D converters (ADCs) permit... | |
| ±20mA, 0-20mA, 4-20mA DC Input (selectable on each channel) 18 to 36V DC Modbus TCP/IP, 10/100 Base-T(X); These modules interface high-level analog input signals to an Ethernet control network. A... | |
| ±5V via DB25 port connection or ±10V DC Input 18 to 36V DC Power Modbus TCP/IP, 10/100 Base-T(X) These modules interface high-level analog input signals to an Ethernet control network. | |
| ±5V, ±10V DC Input (selectable on each channel) 18 to 36V DC Power Modbus TCP/IP, 10/100 Base-T(X) These modules interface high-level analog input signals to an Ethernet control network. A... | |
| ±5V, ±10V, 0-5V, 0-10V Input 16 analog single-ended voltage input channels 12 to 32V DC Power (2.8W) XT1241: Modbus/TCP and i2o protocol XT1242: Ethernet/IP protocol XT1243: Profinet protocol The XT1240... | |
| ±5V, ±10V, 0-5V, 0-10V Input 8 analog differential voltage input channels 12 to 32V DC Power (2.8W) XT1221: Modbus/TCP and i2o protocol XT1222: Ethernet/IP protocol XT1223: Profinet protocol These modules... | |
| 0-11mA, 0-20mA, 4-20mA, ±20mA, or 0-20 amps AC Input 16 analog single-ended current input channels 12 to 32V DC Power (2.8W) XT1231: Modbus/TCP and i2o protocol XT1232: Ethernet/IP protocol XT1233:... | |
| 0-11mA, 0-20mA, 4-20mA, ±20mA, or 0-20 amps AC Input 8 analog differential current input channels 12 to 32V DC Power (2.8W) XT1211: Modbus/TCP and i2o protocol XT1212: Ethernet/IP protocol XT1213:... | |
| 12 input channels, 0 to 20mA in 3 selectable ranges (0 to 20 amps AC with optional AC sensor) or ±1V, ±5V, or ±10V DC 15 to 36V DC Power... | |
| 16 differential inputs (two 8-channel groups) 12 or 14-bit A/D 125KHz throughput 8µS conversion time for 8-channel group 512 sample FIFO buffer, ±10V input range IP340/341 Industrial I/O Pack (IP)... | |
| 16D/32SE channels (±5V, ±10V, 0-5V, and 0-10V input ranges) 16-bit A/D converter 8µS conversion time (125KHz) APC330 boards provide fast, high resolution A/D conversion. The APC330 has many features to... | |
| 16D/32SE input channels ±5V, ±10V, 0-5V, and 0-10V input ranges 16-bit A/D converter, 8µS conversion time (125KHz) AcPC330 boards provide fast, high resolution A/D conversion. The AcPC330 has many features... | |
| 2 or 4 input channels, RTD (100 ohm Pt, 120 ohm Ni, 10 ohm Cu) or resistance (0 to 500 ohms) input Solid-state relays discrete output, Form A, SPST-NO 10... | |
| 20 differential or 40 single-ended input channels 200KHz throughput 4.5µS/conversion Selectable input range (±5V, ±10V, 0-10V) The IP320A monitors 20 differential or 40 single-ended input channels. When used with a... | |
| 4 input channels, thermocouple (types J, K, T, R, S, E, B, N) or millivolt (±100mV DC) input 4 alarm channels, open drain MOSFETS (1A DC loads, 0 to 35V... | |
| Analog and Discrete I/O with i2o Option DC Current/Voltage or Discrete Input DC Current or Discrete Output 15 to 36V DC Power EtherNet/IP® or Ethernet Modbus TCP/IP 10/100Mbps network, i2o... | |
| DC Current or DC Voltage Signals 12 input channels, 0 to 20mA in 3 selectable ranges (0 to 20 amps AC with optimal AC sensor) or ±1V, ±5V or ±10V... | |
| DC Current or DC Voltage Signals 6 input channels, 0 to 20mA in 3 selectable ranges (0 to 20 amps AC with optimal AC sensor) or ±78mV to ±10V DC... | |
| i2o Option 18 to 36V DC Power Ethernet Modbus TCP/IP 10/100Mbps network, i2o input-to-output capability These modules interface high-level analog input signals to an Ethernet network. A high-performance design ensures... | |
| i2o Option 18 to 36V DC, 2.4W Power Ethernet Modbus TCP/IP 10/100Mbps network, i2o input-to-output capability 968EN-4008: Industrial-grade units 968EN-4C08: Commercial-grade units These modules interface high-level analog input signals to... | |
| i2o Option 4 or 6 input channels, Platinum 100 ohm, Nickel 120 ohm, Copper 10 ohm; 0 to 500 ohms resistance 15 to 36V DC power supply required EtherNet/IP® or... | |
| i2o Option 4 or 6 input channels, thermocouple or DC millivolts (user-selectable) 15 to 36V DC Power EtherNet/IP® or Ethernet Modbus TCP/IP 10/100Mbps network, i2o input-to-output capability These modules provide... | |
| i2o Option 6 input channels, 0 to 20mA in 3 selectable ranges (0 to 20 amps AC with optimal AC sensor) or ±78mV to ±10V DC with eight range options... | |
| RTD or Resistance Signals 4 or 6 input channels, Platinum 100 ohm, Nickel 120 ohm, Copper 10 ohm; 0 to 500 ohms resistance 12 to 36V DC power Profibus-DP, RS-485... | |
| Thermocouple (J, K, T, R, S, E, B, N), RTD (Pt, Ni, Cu), millivolt (±100mV DC), 0 to 500 ohms input 0 to 20mA DC, 0 to 10V DC output... | |
| Thermocouple or Millivolt Signals 4 or 6 input channels, thermocouple or DC millivolts (user-selectable) 12 to 36V DC power Profibus-DP, RS-485 network up to 12Mbaud These modules provide an isolated... |