Acromag, Inc. 8-Channel Differential Analog Current Input Module XT1210

Description
0-11mA, 0-20mA, 4-20mA, ±20mA, or 0-20 amps AC Input 8 analog differential current input channels 12 to 32V DC Power (2.8W) XT1211: Modbus/TCP and i2o protocol XT1212: Ethernet/IP protocol XT1213: Profinet protocol The XT1210 offers an isolated Ethernet network interface for up to eight differential current input channels. Isolated differential inputs deliver better measurements, superior noise rejection, and eliminate the need for current loop isolators. Rugged construction, high density design, and easy USB-to-PC/Windows setup combine for a very effective and reliable module. These units are ideal for remote monitoring, distributed control, or SCADA applications. Input Ranges 0 to 11mA, 0 to 20mA, 4 to 20mA, ±20mA. 0 to 20 amps AC (with optional AC sensor) Ethernet Communication Modbus TCP/IP, Ethernet/IP, Profinet, i2o® peer-to-peer, 10/100 Base-T(X) Priority Channel & trade; device determinism Power Requirement 12 to 32V DC (2.8W) Features Easy setup with Windows software via USB Low input impendence (27 ohms) reduces loading on current loops User-configurable sample averaging (1-200) on a per-channel basis 10ms network updates for all 8 input channels i2o peer-to-peer updates based on change-of-state and/or timed updates High-resolution 16-bit σ∆ A/D converter ensures precise, high accuracy measurements High-Density 22.5mm wide package with pluggable, front-facing terminals Dual Ethernet 10/100 ports (auto-negotiation) reduce switch port requirements 1500V AC isolation (between I/O, power, and network ports) and surge/transient protection Supports bussed/rail and redundant power -40°C to +70°C wide temperature operation Withstands 25g shock and 4g vibration CE compliant. UL/cUL Class 1 Div 2 Zone 2 approvals. ATEX Certified.
Datasheet
Description
0-11mA, 0-20mA, 4-20mA, ±20mA, or 0-20 amps AC Input 8 analog differential current input channels 12 to 32V DC Power (2.8W) XT1211: Modbus/TCP and i2o protocol XT1212: Ethernet/IP protocol XT1213: Profinet protocol The XT1210 offers an isolated Ethernet network interface for up to eight differential current input channels. Isolated differential inputs deliver better measurements, superior noise rejection, and eliminate the need for current loop isolators. Rugged construction, high density design, and easy USB-to-PC/Windows setup combine for a very effective and reliable module. These units are ideal for remote monitoring, distributed control, or SCADA applications. Input Ranges 0 to 11mA, 0 to 20mA, 4 to 20mA, ±20mA. 0 to 20 amps AC (with optional AC sensor) Ethernet Communication Modbus TCP/IP, Ethernet/IP, Profinet, i2o® peer-to-peer, 10/100 Base-T(X) Priority Channel & trade; device determinism Power Requirement 12 to 32V DC (2.8W) Features Easy setup with Windows software via USB Low input impendence (27 ohms) reduces loading on current loops User-configurable sample averaging (1-200) on a per-channel basis 10ms network updates for all 8 input channels i2o peer-to-peer updates based on change-of-state and/or timed updates High-resolution 16-bit σ∆ A/D converter ensures precise, high accuracy measurements High-Density 22.5mm wide package with pluggable, front-facing terminals Dual Ethernet 10/100 ports (auto-negotiation) reduce switch port requirements 1500V AC isolation (between I/O, power, and network ports) and surge/transient protection Supports bussed/rail and redundant power -40°C to +70°C wide temperature operation Withstands 25g shock and 4g vibration CE compliant. UL/cUL Class 1 Div 2 Zone 2 approvals. ATEX Certified.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
8-Channel Differential Analog Current Input Module - XT1210 - Acromag, Inc.
Wixom, MI, United States
8-Channel Differential Analog Current Input Module
XT1210
8-Channel Differential Analog Current Input Module XT1210
0-11mA, 0-20mA, 4-20mA, ±20mA, or 0-20 amps AC Input 8 analog differential current input channels 12 to 32V DC Power (2.8W) XT1211: Modbus/TCP and i2o protocol XT1212: Ethernet/IP protocol XT1213: Profinet protocol The XT1210 offers an isolated Ethernet network interface for up to eight differential current input channels. Isolated differential inputs deliver better measurements, superior noise rejection, and eliminate the need for current loop isolators. Rugged construction, high density design, and easy USB-to-PC/Windows setup combine for a very effective and reliable module. These units are ideal for remote monitoring, distributed control, or SCADA applications. Input Ranges 0 to 11mA, 0 to 20mA, 4 to 20mA, ±20mA. 0 to 20 amps AC (with optional AC sensor) Ethernet Communication Modbus TCP/IP, Ethernet/IP, Profinet, i2o® peer-to-peer, 10/100 Base-T(X) Priority Channel & trade; device determinism Power Requirement 12 to 32V DC (2.8W) Features Easy setup with Windows software via USB Low input impendence (27 ohms) reduces loading on current loops User-configurable sample averaging (1-200) on a per-channel basis 10ms network updates for all 8 input channels i2o peer-to-peer updates based on change-of-state and/or timed updates High-resolution 16-bit σ∆ A/D converter ensures precise, high accuracy measurements High-Density 22.5mm wide package with pluggable, front-facing terminals Dual Ethernet 10/100 ports (auto-negotiation) reduce switch port requirements 1500V AC isolation (between I/O, power, and network ports) and surge/transient protection Supports bussed/rail and redundant power -40°C to +70°C wide temperature operation Withstands 25g shock and 4g vibration CE compliant. UL/cUL Class 1 Div 2 Zone 2 approvals. ATEX Certified.
  • 0-11mA, 0-20mA, 4-20mA, ±20mA, or 0-20 amps AC Input
  • 8 analog differential current input channels
  • 12 to 32V DC Power (2.8W)

XT1211: Modbus/TCP and i2o protocol
XT1212: Ethernet/IP protocol
XT1213: Profinet protocol

The XT1210 offers an isolated Ethernet network interface for up to eight differential current input channels. Isolated differential inputs deliver better measurements, superior noise rejection, and eliminate the need for current loop isolators.

Rugged construction, high density design, and easy USB-to-PC/Windows setup combine for a very effective and reliable module. These units are ideal for remote monitoring, distributed control, or SCADA applications.

Input Ranges
0 to 11mA, 0 to 20mA, 4 to 20mA, ±20mA.
0 to 20 amps AC (with optional AC sensor)
Ethernet Communication
Modbus TCP/IP, Ethernet/IP, Profinet,
i2o® peer-to-peer, 10/100 Base-T(X)
Priority Channel & trade; device determinism
Power Requirement
12 to 32V DC (2.8W)

Features

  • Easy setup with Windows software via USB
  • Low input impendence (27 ohms) reduces loading on current loops
  • User-configurable sample averaging (1-200) on a per-channel basis
  • 10ms network updates for all 8 input channels
  • i2o peer-to-peer updates based on change-of-state and/or timed updates
  • High-resolution 16-bit Σ∆ A/D converter ensures precise, high accuracy measurements
  • High-Density 22.5mm wide package with pluggable, front-facing terminals
  • Dual Ethernet 10/100 ports (auto-negotiation) reduce switch port requirements
  • 1500V AC isolation (between I/O, power, and network ports) and surge/transient protection
  • Supports bussed/rail and redundant power
  • -40°C to +70°C wide temperature operation
  • Withstands 25g shock and 4g vibration
  • CE compliant. UL/cUL Class 1 Div 2 Zone 2 approvals.
  • ATEX Certified.
Supplier's Site Datasheet

Technical Specifications

  Acromag, Inc.
Product Category Data Acquisition
Product Number XT1210
Product Name 8-Channel Differential Analog Current Input Module
Data Acquisition Input Module
Form Factor DIN Rail
Outputs Analog Current Output
User Interface Computer Programmable
Host Connection USB; Ethernet
Unlock Full Specs
to access all available technical data