Acromag, Inc. Datasheets for IndustryPack® Modules
IndustryPack® modules are computer boards that interface with the IndustryPack (IP) mezzanine bus, a device used to provide input/output (I/O) capabilities in general-purpose computer systems. IndustryPack is a registered trademark of GreenSpring computers and a specification maintained by the VITA standards organization (VSO) of the American National Standards Institute (ANSI).
IndustryPack® Modules: Learn more
| Product Name | Notes |
|---|---|
| 16 differential inputs (two 8-channel groups) 12 or 14-bit A/D 125KHz throughput 8µS conversion time for 8-channel group 512 sample FIFO buffer, ±10V input range IP340/341 Industrial I/O Pack (IP)... | |
| 16 differential or 32 single-ended input channels 200KHz throughput 5µS/conversion Selectable input range (±5V, ±10V, 0-5V, 0-10V) IP330A Industrial I/O Pack (IP) modules provide fast, high resolution A/D conversion. The... | |
| 20 differential or 40 single-ended input channels 200KHz throughput 4.5µS/conversion Selectable input range (±5V, ±10V, 0-10V) The IP320A monitors 20 differential or 40 single-ended input channels. When used with a... | |
| 24 differential digital input and/or output channels Ruggedized RS-422A/485 transceivers Interrupt support on all channels (change-of-state and high or low level transition The IP409 provides 24 differential I/O channels with... | |
| 32 bi-directional digital input and/or output channels 0-60V DC input and output range Low-side output switches Outputs sink up to 1A per channel Change-of-state and level interrupts (up to 8... | |
| 32 port-isolated input channels ±60V AC/DC input (three ranges) Interrupt support for each channel IP440A Industrial I/O Pack (IP) modules provide 32 optically isolated inputs to safely monitor a wide... | |
| 32 port-isolated output channels (bipolar solid state relays) ±60V AC/DC output High/low-side switch configuration IP445A modules provide 32 isolated solid-state relay outputs to safely control discrete devices. A major IP445A... | |
| 4 or 8 voltage output channels Individual D/A converters on each channel 10µS settling time Selectable output range (±5V, ±10V, 0-10V) IP230A modules have a 16-bit D/A converter (DAC) to... | |
| 40 input channels 0-60V DC input range Change-of-state/leve l interrupts (up to 12 channels) The IP400 can monitor the on/off (high/low) status of up to 40 devices. Loopback monitoring of... | |
| 40 low-side switch output channels 0-60V DC output range High output current (up to 1A per channel) The IP405 controls up to 40 low-side switches (open-drain MOSFETs). Operation of this... | |
| 8 or 16 voltage output channels Independent D/A converter on each channel 11µS settling time ±10V output range The IP220A outputs analog voltage signals to drive up to 16 devices. | |
| 8 or 16 voltage output channels Independent D/A converter on each channel 13µS settling time ±10V output range The IP231 outputs analog voltage signals to drive up to 16 devices. | |
| 8 voltage output channels Individual D/A converters on each channel 10µS settling time Selectable output range (±5V, ±10V, 0-10V) IP235A modules have a 16-bit D/A converter (DAC) to provide highly-accurate... | |
| Eight asynchronous EIA/TIA-232E serial ports 64-byte FIFO buffers Interrupt support Programmable baud rate (up to 230Kbps) These modules provide eight asynchronous serial communication ports from a single IP carrier slot. | |
| Eight asynchronous full duplex EIA/TIA-422B serial ports (supports EIA-485) 64-byte FIFO buffers Interrupt support Programmable baud rate (up to 921.6bps) These modules provide eight asynchronous serial communication ports from a... | |
| Four asynchronous EIA-485 isolated serial ports 16 or 64-byte FIFO buffers Interrupt support Programmable baud rate (up to 512Kbps) IP512 Industrial I/O Pack (IP) modules provide an isolated, high-performance serial... | |
| Four asynchronous EIA-485 serial ports 16-byte FIFO buffers Interrupt support Programmable baud rate (up to 512Kbps) These modules provide an asynchronous serial communication interface for your system. The IP502 has... | |
| Four asynchronous EIA/TIA-232E serial ports 16-byte FIFO buffers Interrupt support Programmable baud rate (up to 128Kbps) These modules provide asynchronous serial and parallel communication interfaces for your system. Software-configurati on... | |
| Four asynchronous EIA/TIA-422B (EIA-485) serial ports FIFO buffers (16, 64, or 128-byte) Interrupt support Programmable baud rate (up to 512Kbps) These modules provide an asynchronous serial communication interface for your... | |
| Four asynchronous EIA/TIA-422B isolated serial ports 16 or 64-byte FIFO buffers Interrupt support Programmable baud rate (up to 512Kbps) IP511 Industrial I/O Pack (IP) modules provide an isolated, asynchronous serial... | |
| Ten 16-bit-TTL (482) Five 16-bit-TTL and two 16-bit-RS422 (483) Five 16-bit-RS422 counter/timer channels (484) 8 or 32MHz clock time base Several models with a variety of configurations provide up to... | |
| Two CAN bus channels with optional isolation NXP SJA1000 CAN controller with TJA1041 transceiver IP560 modules provide two independent CAN bus interface channels. Each channel has a NXP SJA1000 CAN... | |
| Up to 48 TTL or 24 differential RS485 Altera Cyclone II EP2C20 FPGA programmable via JTAG port or via the IP bus directly This series of plug-in mezzanine modules provides... |