Acromag, Inc. 8-Channel Differential Analog Voltage Input Module XT1220

Description
±5V, ±10V, 0-5V, 0-10V Input 8 analog differential voltage input channels 12 to 32V DC Power (2.8W) XT1221: Modbus/TCP and i2o protocol XT1222: Ethernet/IP protocol XT1223: Profinet protocol These modules interfaces with up to eight differential channels of voltage input. They provide input isolation from the network and power. Rugged construction, high density design, and easy USB-to-PC/Windows setup combine for a very effective I/O solution. These units are ideal for remote monitoring, distributed control, or SCADA applications. Input Ranges ±5V, ±10V, 0 to 5V, 0 to 10V. Ethernet Communication Modbus TCP/IP, Ethernet/IP, Profinet, i2o® peer-to-peer, 10/100 Base-T(X) Priority Channel & trade; device determinism Power Requirement 12 to 32V DC (2.8W)
Datasheet
Description
±5V, ±10V, 0-5V, 0-10V Input 8 analog differential voltage input channels 12 to 32V DC Power (2.8W) XT1221: Modbus/TCP and i2o protocol XT1222: Ethernet/IP protocol XT1223: Profinet protocol These modules interfaces with up to eight differential channels of voltage input. They provide input isolation from the network and power. Rugged construction, high density design, and easy USB-to-PC/Windows setup combine for a very effective I/O solution. These units are ideal for remote monitoring, distributed control, or SCADA applications. Input Ranges ±5V, ±10V, 0 to 5V, 0 to 10V. Ethernet Communication Modbus TCP/IP, Ethernet/IP, Profinet, i2o® peer-to-peer, 10/100 Base-T(X) Priority Channel & trade; device determinism Power Requirement 12 to 32V DC (2.8W)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
8-Channel Differential Analog Voltage Input Module - XT1220 - Acromag, Inc.
Wixom, MI, United States
8-Channel Differential Analog Voltage Input Module
XT1220
8-Channel Differential Analog Voltage Input Module XT1220
±5V, ±10V, 0-5V, 0-10V Input 8 analog differential voltage input channels 12 to 32V DC Power (2.8W) XT1221: Modbus/TCP and i2o protocol XT1222: Ethernet/IP protocol XT1223: Profinet protocol These modules interfaces with up to eight differential channels of voltage input. They provide input isolation from the network and power. Rugged construction, high density design, and easy USB-to-PC/Windows setup combine for a very effective I/O solution. These units are ideal for remote monitoring, distributed control, or SCADA applications. Input Ranges ±5V, ±10V, 0 to 5V, 0 to 10V. Ethernet Communication Modbus TCP/IP, Ethernet/IP, Profinet, i2o® peer-to-peer, 10/100 Base-T(X) Priority Channel & trade; device determinism Power Requirement 12 to 32V DC (2.8W)
  • ±5V, ±10V, 0-5V, 0-10V Input
  • 8 analog differential voltage input channels
  • 12 to 32V DC Power (2.8W)

XT1221: Modbus/TCP and i2o protocol
XT1222: Ethernet/IP protocol
XT1223: Profinet protocol

These modules interfaces with up to eight differential channels of voltage input. They provide input isolation from the network and power.

Rugged construction, high density design, and easy USB-to-PC/Windows setup combine for a very effective I/O solution. These units are ideal for remote monitoring, distributed control, or SCADA applications.

Input Ranges
±5V, ±10V, 0 to 5V, 0 to 10V.

Ethernet Communication
Modbus TCP/IP, Ethernet/IP, Profinet, i2o® peer-to-peer, 10/100 Base-T(X) Priority Channel & trade; device determinism

Power Requirement
12 to 32V DC (2.8W)

Supplier's Site Datasheet

Technical Specifications

  Acromag, Inc.
Product Category Data Acquisition
Product Number XT1220
Product Name 8-Channel Differential Analog Voltage Input Module
Data Acquisition Input Module
Form Factor DIN Rail
Outputs Analog Voltage Output
User Interface Computer Programmable
Host Connection USB; Ethernet
Unlock Full Specs
to access all available technical data

Similar Products

Smart Sensor Climate Digital - CSS 014 - STEGO
Specs
Data Acquisition Input/Output Module
View Details
Measurement Data Process Monitoring - Reporter - Renishaw
Specs
Data Acquisition DAQ Instrument; Datalogger
Form Factor Handheld
User Interface Touch Screen
View Details
Data Acquisition (DAQ) - MI-7004 - ECON Technologies Co.,Ltd
ECON Technologies Co.,Ltd
Specs
Data Acquisition DAQ Instrument; Input Module; Output Module; Input/Output Module
Sampling Frequency 205 kHz
Resolution 24 bits
View Details