Acromag, Inc. Four-Wire Process Voltage Input Signal Splitter SP337

Description
The SP337 is a high-performance signal splitter that converts one process-level DC voltage input into two isolated proportional control signals. A variety of current and voltage output ranges are supported. Power connects on a terminal block, a rail bus, or both for redundancy. High-voltage isolation separates the input from power and each output circuit. The isolation protects from surges, reduces noise, and eliminates ground loop errors. Setup is fast and easy with a USB connection to your PC and our Windows software. Acromag’s Agility™ mobile app enables configuration on an Android smart phone or tablet. Software simplifies I/O range scaling, calibration, and advanced signal processing capabilities. These rugged instruments withstand harsh industrial environments to operate reliably across a wide temperature range with very low drift. They feature high immunity to RFI, EMI, ESD, and EFT, plus low radiated emissions. • Multi-range ±1V, ±5V, or ±10V input • 0-20mA, ±10V or 0-10V outputs • 6-32V DC external power
Datasheet
Description
The SP337 is a high-performance signal splitter that converts one process-level DC voltage input into two isolated proportional control signals. A variety of current and voltage output ranges are supported. Power connects on a terminal block, a rail bus, or both for redundancy. High-voltage isolation separates the input from power and each output circuit. The isolation protects from surges, reduces noise, and eliminates ground loop errors. Setup is fast and easy with a USB connection to your PC and our Windows software. Acromag’s Agility™ mobile app enables configuration on an Android smart phone or tablet. Software simplifies I/O range scaling, calibration, and advanced signal processing capabilities. These rugged instruments withstand harsh industrial environments to operate reliably across a wide temperature range with very low drift. They feature high immunity to RFI, EMI, ESD, and EFT, plus low radiated emissions. • Multi-range ±1V, ±5V, or ±10V input • 0-20mA, ±10V or 0-10V outputs • 6-32V DC external power
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Four-Wire Process Voltage Input Signal Splitter - SP337 - Acromag, Inc.
Wixom, MI, United States
Four-Wire Process Voltage Input Signal Splitter
SP337
Four-Wire Process Voltage Input Signal Splitter SP337
The SP337 is a high-performance signal splitter that converts one process-level DC voltage input into two isolated proportional control signals. A variety of current and voltage output ranges are supported. Power connects on a terminal block, a rail bus, or both for redundancy. High-voltage isolation separates the input from power and each output circuit. The isolation protects from surges, reduces noise, and eliminates ground loop errors. Setup is fast and easy with a USB connection to your PC and our Windows software. Acromag’s Agility™ mobile app enables configuration on an Android smart phone or tablet. Software simplifies I/O range scaling, calibration, and advanced signal processing capabilities. These rugged instruments withstand harsh industrial environments to operate reliably across a wide temperature range with very low drift. They feature high immunity to RFI, EMI, ESD, and EFT, plus low radiated emissions. • Multi-range ±1V, ±5V, or ±10V input • 0-20mA, ±10V or 0-10V outputs • 6-32V DC external power

The SP337 is a high-performance signal splitter that converts one process-level DC voltage input into two isolated proportional control signals. A variety of current and voltage output ranges are supported. Power connects on a terminal block, a rail bus, or both for redundancy.

High-voltage isolation separates the input from power and each output circuit. The isolation protects from surges, reduces noise, and eliminates ground loop errors.

Setup is fast and easy with a USB connection to your PC and our Windows software. Acromag’s Agility™ mobile app enables configuration on an Android smart phone or tablet. Software simplifies I/O range scaling, calibration, and advanced signal processing capabilities.

These rugged instruments withstand harsh industrial environments to operate reliably across a wide temperature range with very low drift. They feature high immunity to RFI, EMI, ESD, and EFT, plus low radiated emissions.

• Multi-range ±1V, ±5V, or ±10V input
• 0-20mA, ±10V or 0-10V outputs
• 6-32V DC external power

Supplier's Site Datasheet

Technical Specifications

  Acromag, Inc.
Product Category Data Acquisition
Product Number SP337
Product Name Four-Wire Process Voltage Input Signal Splitter
Data Acquisition Input/Output Module
Form Factor DIN Rail
Outputs Analog Current Output
User Interface None
Application General Lab & Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Actuator Hub - AHC 072 - STEGO
Specs
Data Acquisition Input/Output Module
View Details
Environmental Data Logger - U308432 - Pratt & Whitney Measurement Systems, Inc.
Pratt & Whitney Measurement Systems, Inc.
Specs
Data Acquisition Datalogger
Form Factor Stand-alone
Inputs RTD Input
View Details
Data Acquisition (DAQ) - MI-8118 - ECON Technologies Co.,Ltd
ECON Technologies Co.,Ltd
Specs
Data Acquisition DAQ Instrument; Input Module; Output Module; Input/Output Module
Sampling Frequency 205 kHz
Resolution 24 bits
View Details
Non-Contact Linear Digital Differential Measuring System - KD-5600 Series - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Data Acquisition Data Acquisition Card
Form Factor PC Board
User Interface None
View Details