Acromag, Inc. IP300 Series Analog Input Module IP341

Description
16 differential inputs (two 8-channel groups) 12 or 14-bit A/D 125KHz throughput 8µS conversion time for 8-channel group 512 sample FIFO buffer, ±10V input range IP340/341 Industrial I/O Pack (IP) modules provide fast, high resolution, simultaneous A/D conversion of up to eight channels. These modules have sixteen analog inputs which are sampled as two eight-channel banks. Eight A/D converters (ADCs) permit simultaneous conversion of all eight channels in a bank. A FIFO buffer holds the first bank’s data while the second bank is converted. Conversion of each bank requires only 8µS, and all 16 channels can be sampled in just 16µs. Flexible configuration options give you extensive control over the conversion process. The channels or bank to be converted, timing, scan mode, and other parameters are user-programmable. Interrupt support adds further control to flag a FIFO that is full or filled to a user-defined threhold level. Features 16 differential inputs (±10V DC input range) Eight 12 or 14-bit A/D converters (IP340/341) with simultaneous sample and hold capability 8µS conversion time (125KHz) for 8-channel bank FIFO buffer with 512 sample memory Programmable conversion timer Programmable channel conversion control External trigger input and output Continuous and single-cycle conversion modes Interrupt generation for FIFO threshold conditions Precision calibration voltages stored on-board 0 to 70°C (IP340/341) or -40 to 85°C (IP340E/341E models)
Datasheet
Description
16 differential inputs (two 8-channel groups) 12 or 14-bit A/D 125KHz throughput 8µS conversion time for 8-channel group 512 sample FIFO buffer, ±10V input range IP340/341 Industrial I/O Pack (IP) modules provide fast, high resolution, simultaneous A/D conversion of up to eight channels. These modules have sixteen analog inputs which are sampled as two eight-channel banks. Eight A/D converters (ADCs) permit simultaneous conversion of all eight channels in a bank. A FIFO buffer holds the first bank’s data while the second bank is converted. Conversion of each bank requires only 8µS, and all 16 channels can be sampled in just 16µs. Flexible configuration options give you extensive control over the conversion process. The channels or bank to be converted, timing, scan mode, and other parameters are user-programmable. Interrupt support adds further control to flag a FIFO that is full or filled to a user-defined threhold level. Features 16 differential inputs (±10V DC input range) Eight 12 or 14-bit A/D converters (IP340/341) with simultaneous sample and hold capability 8µS conversion time (125KHz) for 8-channel bank FIFO buffer with 512 sample memory Programmable conversion timer Programmable channel conversion control External trigger input and output Continuous and single-cycle conversion modes Interrupt generation for FIFO threshold conditions Precision calibration voltages stored on-board 0 to 70°C (IP340/341) or -40 to 85°C (IP340E/341E models)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
IP300 Series Analog Input Module - IP341 - Acromag, Inc.
Wixom, MI, United States
IP300 Series Analog Input Module
IP341
IP300 Series Analog Input Module IP341
16 differential inputs (two 8-channel groups) 12 or 14-bit A/D 125KHz throughput 8µS conversion time for 8-channel group 512 sample FIFO buffer, ±10V input range IP340/341 Industrial I/O Pack (IP) modules provide fast, high resolution, simultaneous A/D conversion of up to eight channels. These modules have sixteen analog inputs which are sampled as two eight-channel banks. Eight A/D converters (ADCs) permit simultaneous conversion of all eight channels in a bank. A FIFO buffer holds the first bank’s data while the second bank is converted. Conversion of each bank requires only 8µS, and all 16 channels can be sampled in just 16µs. Flexible configuration options give you extensive control over the conversion process. The channels or bank to be converted, timing, scan mode, and other parameters are user-programmable. Interrupt support adds further control to flag a FIFO that is full or filled to a user-defined threhold level. Features 16 differential inputs (±10V DC input range) Eight 12 or 14-bit A/D converters (IP340/341) with simultaneous sample and hold capability 8µS conversion time (125KHz) for 8-channel bank FIFO buffer with 512 sample memory Programmable conversion timer Programmable channel conversion control External trigger input and output Continuous and single-cycle conversion modes Interrupt generation for FIFO threshold conditions Precision calibration voltages stored on-board 0 to 70°C (IP340/341) or -40 to 85°C (IP340E/341E models)
  • 16 differential inputs (two 8-channel groups)
  • 12 or 14-bit A/D
  • 125KHz throughput
  • 8µS conversion time for 8-channel group
  • 512 sample FIFO buffer, ±10V input range

IP340/341 Industrial I/O Pack (IP) modules provide fast, high resolution, simultaneous A/D conversion of up to eight channels.

These modules have sixteen analog inputs which are sampled as two eight-channel banks. Eight A/D converters (ADCs) permit simultaneous conversion of all eight channels in a bank. A FIFO buffer holds the first bank’s data while the second bank is converted. Conversion of each bank requires only 8µS, and all 16 channels can be sampled in just 16µs.

Flexible configuration options give you extensive control over the conversion process. The channels or bank to be converted, timing, scan mode, and other parameters are user-programmable. Interrupt support adds further control to flag a FIFO that is full or filled to a user-defined threhold level.

Features

  • 16 differential inputs (±10V DC input range)
  • Eight 12 or 14-bit A/D converters (IP340/341) with simultaneous sample and hold capability
  • 8µS conversion time (125KHz) for 8-channel bank
  • FIFO buffer with 512 sample memory
  • Programmable conversion timer
  • Programmable channel conversion control
  • External trigger input and output
  • Continuous and single-cycle conversion modes
  • Interrupt generation for FIFO threshold conditions
  • Precision calibration voltages stored on-board
  • 0 to 70°C (IP340/341) or -40 to 85°C (IP340E/341E models)
Supplier's Site Datasheet
Analog Input Module, 12-Bit A/D, IP300 Series - IP341 - Acromag, Inc.
Wixom, MI, United States
Analog Input Module, 12-Bit A/D, IP300 Series
IP341
Analog Input Module, 12-Bit A/D, IP300 Series IP341
16 differential inputs (two 8-channel groups) 12 or 14-bit A/D 125KHz throughput 8µS conversion time for 8-channel group 512 sample FIFO buffer, ±10V input range IP340/341 Industrial I/O Pack (IP) modules provide fast, high resolution, simultaneous A/D conversion of up to eight channels. These modules have sixteen analog inputs which are sampled as two eight-channel banks. Eight A/D converters (ADCs) permit simultaneous conversion of all eight channels in a bank. A FIFO buffer holds the first bank’s data while the second bank is converted. Conversion of each bank requires only 8µS, and all 16 channels can be sampled in just 16µs. Flexible configuration options give you extensive control over the conversion process. The channels or bank to be converted, timing, scan mode, and other parameters are user-programmable. Interrupt support adds further control to flag a FIFO that is full or filled to a user-defined threhold level. Features 16 differential inputs (±10V DC input range) Eight 12 or 14-bit A/D converters (IP340/341) with simultaneous sample and hold capability 8µS conversion time (125KHz) for 8-channel bank FIFO buffer with 512 sample memory Programmable conversion timer Programmable channel conversion control External trigger input and output Continuous and single-cycle conversion modes Interrupt generation for FIFO threshold conditions Precision calibration voltages stored on-board 0 to 70°C (IP340/341) or -40 to 85°C (IP340E/341E models)
  • 16 differential inputs (two 8-channel groups)
  • 12 or 14-bit A/D
  • 125KHz throughput
  • 8µS conversion time for 8-channel group
  • 512 sample FIFO buffer, ±10V input range

IP340/341 Industrial I/O Pack (IP) modules provide fast, high resolution, simultaneous A/D conversion of up to eight channels.

These modules have sixteen analog inputs which are sampled as two eight-channel banks. Eight A/D converters (ADCs) permit simultaneous conversion of all eight channels in a bank. A FIFO buffer holds the first bank’s data while the second bank is converted. Conversion of each bank requires only 8µS, and all 16 channels can be sampled in just 16µs.

Flexible configuration options give you extensive control over the conversion process. The channels or bank to be converted, timing, scan mode, and other parameters are user-programmable. Interrupt support adds further control to flag a FIFO that is full or filled to a user-defined threhold level.

Features

  • 16 differential inputs (±10V DC input range)
  • Eight 12 or 14-bit A/D converters (IP340/341) with simultaneous sample and hold capability
  • 8µS conversion time (125KHz) for 8-channel bank
  • FIFO buffer with 512 sample memory
  • Programmable conversion timer
  • Programmable channel conversion control
  • External trigger input and output
  • Continuous and single-cycle conversion modes
  • Interrupt generation for FIFO threshold conditions
  • Precision calibration voltages stored on-board
  • 0 to 70°C (IP340/341) or -40 to 85°C (IP340E/341E models)
Supplier's Site Datasheet

Technical Specifications

  Acromag, Inc. Acromag, Inc.
Product Category Signal Conditioners Data Acquisition
Product Number IP341 IP341
Product Name IP300 Series Analog Input Module Analog Input Module, 12-Bit A/D, IP300 Series
Form Factor PC Board PC Board
User Interface None None
Application General Lab & Industrial General Lab & Industrial
Analog Channels 16 #
Differential Channels Yes
Unlock Full Specs
to access all available technical data

Similar Products

Isolated AC Voltage Input Module - ADAM-3112-AE - Advantech
Specs
Data Acquisition Input Module
Outputs Analog Voltage Output
Accuracy 0.1000 % FS
View Details
3 suppliers
Digital Hydraulic Tester - Serviceman Plus - HydraCheck Inc.
Specs
Data Acquisition DAQ Instrument
Form Factor Stand-alone
User Interface Front Panel
View Details
Non-Contact Linear Digital Differential Measuring System - KD-5600 Series - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Data Acquisition Data Acquisition Card
Form Factor PC Board
User Interface None
View Details
SCM9B-3100/4100 Computer-to-Analog Output Module, Voltage Output Module - SCM9B-3100/4100 - Dataforth Corporation
Specs
Data Acquisition Output Module
Form Factor Panel / Chassis Mount
Outputs Analog Voltage Output
View Details